- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | Qualification | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Part Status | Type | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZ5KASMC15AT3G Littelfuse Inc. | 2885 | - | - | - | - | - | 5KASMC15 | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZSMF4L48AT3G Littelfuse Inc. | 4953 | - | Datasheet | Surface Mount | SOD-123F | SOD-123F | SZSMF4 | - | - | - | Littelfuse Inc. | - | - | AEC-Q101 | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | SZSMF4L | Active | Zener | - | - | - | - | No | 53.3V | 400W | 5.2A | 77.4V | - | 48V | 1 | - | Automotive | ||
![]() TP5.0SMDJ64CA Littelfuse | 3192 | - | - | - | DO214-AB | - | - | - | - | + 150 C | - | - 65 C | 5 kW | - | 30 kV | 30 kV | - | - | TP5.0SMDJ | - | - | SMD/SMT | 64 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | TVS Diodes | - | ||
![]() SAC847-8LFBJG Littelfuse | 11011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZSMF4L11CAT1G Littelfuse | 20 | - | - | - | SOD-123FL-2 | - | - | 12.2 V | 22 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 11 V | Bidirectional | 1 Channel | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L15AT1G Littelfuse | 49 | - | - | - | SOD-123FL-2 | - | - | 16.7 V | 16.4 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 15 V | Unidirectional | 1 Channel | - | - | - | - | - | 24.4 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L70CAT1G Littelfuse | 3250 | - | - | - | SOD-123FL-2 | - | - | 77.8 V | 3.5 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 70 V | Bidirectional | 1 Channel | - | - | - | - | - | 113 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L14AT1G Littelfuse | 23 | - | - | - | SOD-123FL-2 | - | - | 15.6 V | 17.2 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 14 V | Unidirectional | 1 Channel | - | - | - | - | - | 23.2 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L58CAT1G Littelfuse | 3250 | - | - | - | SOD-123FL-2 | - | - | 64.4 V | 4.3 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 58 V | Bidirectional | 1 Channel | - | - | - | - | - | 93.6 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L58AT1G Littelfuse | 14 | - | - | - | SOD-123FL-2 | - | - | 64.4 V | 4.3 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 58 V | Unidirectional | 1 Channel | - | - | - | - | - | 93.6 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L8.5AT1G Littelfuse | 30000 | - | - | - | SOD-123FL-2 | - | - | 9.44 V | 27.8 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 8.5 V | Unidirectional | 1 Channel | - | - | - | - | - | 14.4 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L70AT1G Littelfuse | 14 | - | - | - | SOD-123FL-2 | - | - | 77.8 V | 3.5 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 70 V | Unidirectional | 1 Channel | - | - | - | - | - | 113 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L12CAT1G Littelfuse | 14 | - | - | - | SOD-123FL-2 | - | - | 13.3 V | 20.1 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 12 V | Bidirectional | 1 Channel | - | - | - | - | - | 19.9 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L45AT1G Littelfuse | 23 | - | - | - | SOD-123FL-2 | - | - | 50 V | 5.5 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 45 V | Unidirectional | 1 Channel | - | - | - | - | - | 72.7 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L48AT1G Littelfuse | 23 | - | - | - | SOD-123FL-2 | - | - | 53.3 V | 5.2 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 48 V | Unidirectional | 1 Channel | - | - | - | - | - | 77.4 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L12AT1G Littelfuse | 14 | - | - | - | SOD-123FL-2 | - | - | 13.3 V | 20.1 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 12 V | Unidirectional | 1 Channel | - | - | - | - | - | 19.9 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L33AT1G Littelfuse | 23 | - | - | - | SOD-123FL-2 | - | - | 36.7 V | 7.5 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 33 V | Unidirectional | 1 Channel | - | - | - | - | - | 53.3 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L48CAT1G Littelfuse | 3250 | - | - | - | SOD-123FL-2 | - | - | 53.3 V | 5.2 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 48 V | Bidirectional | 1 Channel | - | - | - | - | - | 77.4 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L54AT1G Littelfuse | 35 | - | - | - | SOD-123FL-2 | - | - | 60 V | 4.6 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 54 V | Unidirectional | 1 Channel | - | - | - | - | - | 87.1 V | - | - | TVS Diodes | - | ||
![]() SZSMF4L17AT1G Littelfuse | 35 | - | - | - | SOD-123FL-2 | - | - | 18.9 V | 14.5 A | + 175 C | - | - 55 C | 400 W | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | SMD/SMT | 17 V | Unidirectional | 1 Channel | - | - | - | - | - | 27.6 V | - | - | TVS Diodes | - |