- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Factory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Vf - Forward Voltage | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC3051-04HTG Littelfuse Inc. | 213 | - | Datasheet | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | SC3051, SPA® | Active | Steering (Rail to Rail) | Ethernet, USB | - | - | - | - | Yes | 7V | - | 22A (8/20µs) | 17V | - | 6V (Max) | 4 | - | - | 2pF @ 1MHz | - | - | ||
![]() SM8S27A Littelfuse | In Stock | - | - | - | SMTO-263-3 | - | - | 29.9 V | 500 | 160 A | + 175 C | - | - 55 C | 8 W | 7 kW | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | SM8S | - | - | - | SMD/SMT | 27 V | Unidirectional | 1 Channel | - | - | - | - | - | 43.6 V | - | - | - | - | - | 1.8 V | - | ||
![]() SM8S60A Littelfuse | In Stock | - | - | - | SMTO-263-3 | - | - | 66.7 V | 500 | 72.83 A | + 175 C | - | - 55 C | 8 W | 7 kW | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | SM8S | - | - | - | SMD/SMT | 60 V | Unidirectional | 1 Channel | - | - | - | - | - | 96.8 V | - | - | - | - | - | 1.8 V | - | ||
![]() SAC847-8LFBJG Littelfuse | 11011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP5.0SMDJ64CA Littelfuse | 3192 | - | - | - | DO214-AB | - | - | - | - | - | + 150 C | - | - 65 C | - | 5 kW | - | - | 30 kV | 30 kV | - | - | TP5.0SMDJ | - | - | - | SMD/SMT | 64 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | ||
![]() SZSMF4L11CAT1G Littelfuse | 20 | - | - | - | SOD-123FL-2 | - | - | 12.2 V | - | 22 A | + 175 C | - | - 55 C | - | 400 W | - | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | - | SMD/SMT | 11 V | Bidirectional | 1 Channel | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | - | ||
![]() SZSMF4L15AT1G Littelfuse | 49 | - | - | - | SOD-123FL-2 | - | - | 16.7 V | - | 16.4 A | + 175 C | - | - 55 C | - | 400 W | - | - | 30 kV | 30 kV | - | - | SZSMF4L | - | - | - | SMD/SMT | 15 V | Unidirectional | 1 Channel | - | - | - | - | - | 24.4 V | - | - | TVS Diodes | - | - | - | - | ||
![]() SMFA2005CA Littelfuse Inc. | 1104 | - | Datasheet | Surface Mount | SOD-123F | SOD-123F | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | SMFA | Active | Zener | General Purpose | - | - | - | - | No | 6.82V | - | 33A | 10.5V | - | 5.5V | - | - | 1 | 440pF @ 1MHz | - | - | ||
![]() SMFA1805CA Littelfuse Inc. | 1033 | - | Datasheet | Surface Mount | SOD-123F | SOD-123F | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | SMFA | Active | Zener | General Purpose | - | - | - | - | No | 6.82V | - | 33A | 10.5V | - | 5.5V | - | - | 1 | 515pF @ 1MHz | - | - | ||
![]() AQ05-01FLTG Littelfuse Inc. | In Stock | - | - | Surface Mount | SC-90, SOD-323F | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | AEC-Q101 | - | - | - | -40°C ~ 150°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | * | Active | Zener | Automotive | - | - | - | - | No | 6.4V | 200W | - | 13V | - | 5V (Max) | 1 | - | - | - | - | Automotive | ||
![]() AQ15-01FLTG Littelfuse Inc. | In Stock | - | - | Surface Mount | SC-90, SOD-323F | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | AEC-Q101 | - | - | - | -40°C ~ 150°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | * | Active | Zener | Automotive | - | - | - | - | No | 16.7V | 200W | 42A (8/20µs) | 30.5V | - | 15V (Max) | 1 | - | - | - | - | Automotive | ||
![]() AQ22-01FLTG Littelfuse Inc. | In Stock | - | - | Surface Mount | SC-90, SOD-323F | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | AEC-Q101 | - | - | - | -40°C ~ 150°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | * | Active | Zener | Automotive | - | - | - | - | No | 24.4V | 200W | - | 42.5V | - | 22V (Max) | 1 | - | - | - | - | Automotive | ||
![]() AQ33-01FLTG Littelfuse Inc. | In Stock | - | - | Surface Mount | SC-90, SOD-323F | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | AEC-Q101 | - | - | - | -40°C ~ 150°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | * | Active | Zener | Automotive | - | - | - | - | No | 36.7V | 200W | 20A (8/20µs) | 68.5V | - | 33V (Max) | 1 | - | - | 180pF @ 1MHz | - | Automotive | ||
![]() AQ45-01FLTG Littelfuse Inc. | In Stock | - | - | Surface Mount | SC-90, SOD-323F | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | AEC-Q101 | - | - | - | -40°C ~ 150°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | * | Active | Zener | Automotive | - | - | - | - | No | 50V | 200W | 15A (8/20µs) | 94.5V | - | 45V (Max) | 1 | - | - | 140pF @ 1MHz | - | Automotive | ||
![]() SZ5KASMC10CAT3G Littelfuse Inc. | 36 | - | Datasheet | Surface Mount | DO-214AB, SMC | SMC | 5KASMC10 | - | - | - | - | Littelfuse Inc. | - | - | - | AEC-Q101 | - | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | * | Active | Zener | General Purpose | - | - | - | - | No | 11.1V | 5000W (5kW) | 294.1A | 17V | - | 10V | - | - | 1 | - | - | Automotive | ||
![]() SZ1SMC58CAT3G Littelfuse Inc. | In Stock | - | - | - | - | - | 1SMC | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZ3KASMC60CAT3G Littelfuse Inc. | 15 | - | - | - | - | - | 3KASMC60 | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SZ3KASMC | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZ1SMC58CAT3G Littelfuse Inc. | 47 | - | - | - | - | - | 1SMC | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZSMF4L36AT3G Littelfuse Inc. | 2410 | - | Datasheet | Surface Mount | SOD-123F | SOD-123F | SZSMF4 | - | - | - | - | Littelfuse Inc. | - | - | - | AEC-Q101 | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | SZSMF4L | Active | Zener | - | - | - | - | - | No | 40V | 400W | 6.9A | 58.1V | - | 36V | 1 | - | - | - | - | Automotive | ||
![]() SZ5KASMC11CAT3G Littelfuse Inc. | 47 | - | Datasheet | Surface Mount | DO-214AB, SMC | SMC | 5KASMC11 | - | - | - | - | Littelfuse Inc. | - | - | - | AEC-Q101 | - | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | * | Active | Zener | General Purpose | - | - | - | - | No | 12.2V | 5000W (5kW) | 274.7A | 18.2V | - | 11V | - | - | 1 | - | - | Automotive |