- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Response Time | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD12-01FTG Littelfuse Inc. | 549 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | - | 1 | - | 12V | - | -40°C~125°C TJ | Cut Tape (CT) | 2014 | SD, SPA® | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | 450W | DUAL | GULL WING | 260 | - | - | 40 | - | - | - | - | 12V | 12V | Unidirectional | SINGLE | - | - | - | - | - | No | - | - | 17A 8/20μs | - | - | - | 22.5V | 12V Max | 17A | 17A | 450W | - | - | 1 | - | - | - | 150pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP4022-01FTG Littelfuse Inc. | 2900 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 13.3V | 1 | - | 12V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, SP4022, SPA® | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Automotive | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | - | Unidirectional | SINGLE | - | - | - | - | - | No | - | - | 15A 8/20μs | - | - | 35V | 35V | 12V Max | 15A | 15A | 500W | - | - | 1 | - | - | - | 1.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP4024-01FTG Littelfuse Inc. | 90000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 26V | 1 | - | 24V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, SP4024, SPA® | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Automotive | LOW CAPACITANCE | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | - | 24V | - | Unidirectional | SINGLE | - | - | - | - | - | No | - | - | 7A 8/20μs | - | - | 50V | 50V | 24V Max | 7A | 7A | 350W | - | - | 1 | - | - | - | 1.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMD36A Littelfuse Inc. | 200 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | SILICON | - | 44.2V | 1 | - | 36V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2002 | Automotive, AEC-Q101, TPSMD | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | 3kW | DUAL | J BEND | - | - | - | - | - | R-PDSO-J2 | - | - | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | No | 40V | 3000W 3kW | - | - | - | - | 58.1V | - | 51.6A | 51.6A | 3kW | - | - | 1 | - | - | - | - | - | 3000W | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() TP6KE33A Littelfuse Inc. | 3010 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | SILICON | - | - | 1 | 5W | 28.2V | - | -55°C~175°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, TP6KE | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | - | WIRE | - | - | - | - | - | O-PALF-W2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 31.4V | - | 13.3A | - | - | - | 45.7V | 28.2V | 13.3A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SESD0402X1BN-0015-096 Littelfuse Inc. | 25116 |
| Datasheet | 17 Weeks | - | Surface Mount | 2-XDFN | YES | - | - | SILICON | - | - | 1 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, SESD, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive, HDMI | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N2 | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 9.6V Typ | - | 2.5A 8/20μs | - | - | 14V Typ | - | 7V Max | - | - | - | - | - | - | 1 | 5V | - | 0.15pF @ 3GHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SESD0402Q2UG-0030-088 Littelfuse Inc. | 113237 |
| Datasheet | 17 Weeks | - | Surface Mount | 3-XDFN | YES | - | - | SILICON | - | - | 2 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2015 | SESD, SPA® | - | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Zener | - | - | - | - | HDMI | - | 8541.10.00.50 | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-N10 | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | 8.8V Typ | - | 2.2A 8/20μs | - | - | 13V Typ | - | 7V Max | - | - | - | - | - | 2 | - | 7V | - | 0.3pF @ 3GHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SESD1004Q4UG-0030-088 Littelfuse Inc. | 113238 |
| Datasheet | 17 Weeks | - | Surface Mount | 10-XFDFN | YES | - | - | SILICON | - | - | 4 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2015 | SESD, SPA® | - | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Zener | - | - | - | - | HDMI | - | - | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-N10 | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | 8.8V Typ | - | 2.2A 8/20μs | - | - | 13V Typ | - | 7V Max | - | - | - | - | - | 4 | - | 7V | - | 0.3pF @ 3GHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PGB102ST23WR Littelfuse Inc. | 3000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 3-SMD, SOT-23-3 Variant | - | 3 | - | SILICON | - | 500V | 2 | - | 24V | - | -65°C~125°C TJ | Tape & Reel (TR) | 2005 | PulseGuard® PGB | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | ULTRA-LOW CAPACITANCE | 8541.10.00.50 | 120FF | - | 24V | - | - | - | 260 | 2.24mm | 1nA | 30 | 3 | - | - | - | 24V | 24V | - | - | 2 | 1nA | Dual | - | - | No | - | - | - | - | - | 150V Typ | 150V | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | 790μm | 3mm | 2.99mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TPSMB100A Littelfuse Inc. | 14 |
| Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 95V | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | 260 | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 600W | 4.5A | - | - | 137V | - | 85.5V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM712-02HTG Littelfuse Inc. | 11004 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | 13.3V | 2 | - | 12V | - | -40°C~125°C TJ | Cut Tape (CT) | 2014 | Automotive, AEC-Q101, SM712, SPA® | e4 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Automotive | LOW LEAKAGE CURRENT | 8541.10.00.50 | 75pF | - | - | 600W | - | GULL WING | - | 1.4mm | - | - | - | - | - | - | 12V | 12V | UNIDIRECTIONAL | - | 2 | 20μA | Dual | - | - | No | 13.3V 7.5V | - | 19A 8/20μs | - | - | 31V 19V | 31V | 12V Max 7V Max | 19A | 19A | 600W | Bidirectional | - | - | - | - | - | 75pF @ 1MHz | - | - | - | - | - | - | 1.12mm | 3.04mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SRV05-4HTG Littelfuse Inc. | 2309 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | SILICON | - | 8V | 1 | - | 6V | - | -40°C~125°C TJ | Cut Tape (CT) | 2009 | SRV05, SPA® | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | - | 3pF | - | - | 150W | DUAL | GULL WING | 260 | 1.75mm | - | 10 | - | - | - | - | 6V | 6V | UNIDIRECTIONAL | SINGLE | 4 | 500nA | - | 150W | - | Yes | - | - | 10A 8/20μs | - | 500nA | 15V | 13.2V | 6V Max | 10A | - | 150W | Bidirectional | - | - | - | 6V | MO-178AB | - | - | - | - | - | - | 150°C | 1.45mm | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ12A Littelfuse Inc. | 9941 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 13.3V | 1 | - | 12V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 600W | 12V | 5W | - | - | - | - | - | - | - | - | - | - | 12V | - | Unidirectional | - | 1 | 1μA | Single | 600W | - | No | 13.3V | 600W | 30.2A | - | 1μA | 19.9V | 19.9V | 12V | 30.2A | 30.2A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 13.3V | - | 14.7V | Yes | 1 | 150°C | 2.61mm | 4.5466mm | 3.937mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
SMF5.0A Littelfuse Inc. | 10400 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | SILICON | - | 7V | 1 | - | 5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | - | - | - | 5V | - | Unidirectional | SINGLE | - | 400μA | - | - | - | No | - | - | - | - | - | - | 9.2V | - | 21.7A | 21.7A | 200W | Unidirectional | 10mA | 1 | - | 5V | - | - | 6.4V | - | 7V | - | - | 150°C | 1.1mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
SLVU2.8-4BTG Littelfuse Inc. | 2500 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | SLVU2.8 | 3V | 4 | - | 2.8V | - | -40°C~125°C TJ | Cut Tape (CT) | - | SLVU2.8-4, SPA® | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | - | 2pF | - | - | 600W | - | GULL WING | - | 4mm | - | - | - | - | - | - | 2.8V | 2.8V | - | - | 4 | 1μA | Dual | - | - | No | - | - | 40A 8/20μs | - | 1μA | 15V | 18V | 2.8V Max | 40A | - | 600W | Unidirectional | - | - | - | - | MS-012AA | 2pF @ 1MHz | - | - | - | Yes | - | - | 1.75mm | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PGB1010402KR Littelfuse Inc. | 10000 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | - | SILICON | - | - | 1 | - | 12V | 12V | -65°C~125°C TJ | Tape & Reel (TR) | 2009 | PulseGuard® PGB | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | ULTRA-LOW CAPACITANCE | - | 40FF | - | 12V | - | DUAL | - | 260 | 510μm | - | 30 | 2 | - | 1005 | 0402 | 12V | 12V | - | - | 1 | 1nA | Single | - | - | No | - | - | - | 1 ns | - | 250V Typ | 250V | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | 390μm | 1.66mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB30A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 28.5V | 1 | - | 25.6V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | 5W | DUAL | J BEND | 260 | - | - | 40 | 2 | - | - | - | 25.6V | - | - | - | - | 1μA | Single | - | - | No | - | 600W | - | - | 1μA | 41.4V | 41.4V | - | 14.7A | 14.4A | 600W | Unidirectional | 1mA | - | - | - | - | - | 28.5V | - | 31.5V | - | - | 150°C | 2.61mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ5.0A Littelfuse Inc. | 24740 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 6.4V | 1 | - | 5V | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 400W | 5V | 3.3W | - | - | - | - | - | - | - | - | - | - | 5V | - | Unidirectional | - | 1 | 800μA | Single | 400W | - | No | 6.4V | 400W | 43.5A | - | 800μA | 9.2V | 9.2V | 5V | 43.5A | 43.5A | 400W | Unidirectional | 10mA | 1 | - | - | - | - | 6.4V | - | 7V | - | 1 | 150°C | 2.29mm | 4.5mm | 2.79mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP4020-01FTG-C Littelfuse Inc. | 31645 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 3.5V | 1 | - | 3.3V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | SP4020, SPA® | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Ethernet | LOW CAPACITANCE | - | 2.5pF | - | - | 750W | DUAL | GULL WING | - | - | - | - | - | - | - | - | 3.3V | 3.3V | - | SINGLE | 1 | - | - | - | - | No | - | - | 30A 8/20μs | - | - | 21.8V Typ | 21.8V | 3.3V Max | 30A | 30A | 750W | Bidirectional | - | - | - | - | - | 2.5pF @ 1MHz | - | - | - | - | - | - | 1mm | 2.7mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ15A Littelfuse Inc. | 2895 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 16.7V | 1 | - | 15V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 600W | 15V | 5W | - | - | - | - | - | - | - | - | - | - | 15V | - | Unidirectional | - | 1 | 1μA | Single | 600W | - | No | 16.7V | 600W | 24.6A | - | 1μA | 24.4V | 24.4V | 15V | 24.6A | 24.6A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 16.7V | - | 18.5V | - | 1 | 150°C | 2.61mm | 4.57mm | 3.94mm | No | Unknown | ROHS3 Compliant | Lead Free |