- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Case | Cd - Diode Capacitance | Certificates | Direction Type | Features of semiconductor devices | Gross weight | Ipp - Peak Pulse Current | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Peak pulse power dissipation | Pppm - Peak Pulse Power Dissipation | Product Depth (mm) | Product Status | Rad Hardened | Semiconductor structure | Suppressor Type | Type of diode | Typical Trigger Voltage | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Pin Count | Termination Style | Working Voltage | Polarity | Configuration | Number of Channels | Leakage current | Leakage Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Response Time-Max | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP5.0SMDJ120A Littelfuse | In Stock | - | - | - | DO214-AB | - | - | 133 V | - | - | - | - | - | - | 26 A | - | - | - | - | + 150 C | - | - 65 C | - | - | - | - | - | - | - | 5 kW | - | - | - | - | - | - | - | 30 kV | 30 kV | - | - | - | - | - | - | SMD/SMT | 120 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 193 V | - | - | TVS Diodes | - | - | - | - | - | ||
![]() AQ27COM-02JTG Littelfuse | In Stock | - | - | - | SC-70-3 | - | - | 28 V | - | 12 pF | - | - | - | - | 4 A | - | - | - | - | + 150 C | - | - 40 C | - | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | 30 kV | 30 kV | - | - | - | - | - | - | SMD/SMT | 27 V | Bidirectional | - | 2 Channel | - | - | - | - | - | - | - | 50 V | - | - | TVS Diodes | - | - | - | - | - | ||
![]() AQ24COM-02HTG Littelfuse | In Stock | - | - | - | SOT-23-3 | - | - | 26 V | - | 13 pF | - | - | - | - | 5 A | - | - | - | - | + 150 C | - | - 40 C | - | - | - | - | - | - | - | 250 W | - | - | - | - | - | - | - | 30 kV | 30 kV | - | - | - | - | - | - | SMD/SMT | 24 V | Bidirectional | - | 2 Channel | - | - | - | - | - | - | - | 50 V | - | - | TVS Diodes | - | - | - | - | - | ||
![]() LTKAK2-160C-L Littelfuse | In Stock | - | - | - | SMTO-218 | - | - | 197 V | - | 6500 pF | - | - | - | - | 2 kA | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTKAK2-L | - | - | - | SMD/SMT | 160 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | - | - | - | ||
![]() P6KE530C-B Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | P6KE | Zener | Telecom | - | - | - | - | - | - | - | - | No | 503.5V | 600W | 800mA | 725V | - | 451V | - | - | 1 | - | - | - | - | ||
![]() GSESLC5VSC70-6U Littelfuse | In Stock | - | - | - | SC-70 | - | - | - | - | - | - | Uni-Directional | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | 4 | 125C | -55C | - | - | - | 1.25(mm) | - | No | - | DIODE ARRAY | - | - | - | - | - | Tape and Reel | - | - | - | 6 | - | 5 | - | Quad | - | - | 1 | - | - | - | - | - | 25 | - | - | - | - | - | - | 2(mm) | 0.9(mm) | ||
![]() SESLC5VT723-3U Littelfuse | In Stock | - | - | - | SOT-723 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | 2 | 125C | -55C | - | - | - | 0.85(mm) | - | No | - | TVS | - | - | - | - | - | Tape and Reel | - | - | - | 3 | - | 5 | - | - | - | - | 1 | - | - | - | - | - | 25 | - | - | - | - | - | 1(TYP)(ns) | 1.25(mm) | - | ||
![]() GSESLC5VD0603-2B Littelfuse | In Stock | - | - | - | DFN-X1 | - | - | - | - | - | - | Bi-Directional | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | 1 | 125C | -55C | - | - | - | 0.3(mm) | - | No | - | TVS | - | 50 | - | - | - | Tape and Reel | - | - | - | 2 | - | 5 | - | Single | - | - | 0.1 | - | - | - | - | - | 11.5 | - | - | - | - | - | - | 0.6(mm) | 0.28(mm) | ||
![]() TP5.0SMDJ54CA Littelfuse | In Stock | - | - | - | DO214-AB | - | - | 60 V | - | - | - | - | - | - | 57.5 A | - | - | - | - | + 150 C | - | - 65 C | - | - | - | - | - | - | - | 5 kW | - | - | - | - | - | - | - | 30 kV | 30 kV | - | - | - | - | - | - | SMD/SMT | 54 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | 87.1 V | - | - | TVS Diodes | - | - | - | - | - | ||
![]() TP5.0SMDJ78CA Littelfuse | In Stock | - | - | - | DO214-AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 65 C | - | - | - | - | - | - | - | 5 kW | - | - | - | - | - | - | - | 30 kV | 30 kV | - | - | - | - | - | - | SMD/SMT | 78 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | ||
![]() TP5.0SMDJ90A Littelfuse | In Stock | - | - | - | DO214-AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 65 C | - | - | - | - | - | - | - | 5 kW | - | - | - | - | - | - | - | 30 kV | 30 kV | - | - | - | - | - | - | SMD/SMT | 90 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | ||
![]() TP5.0SMDJ40CA Littelfuse | In Stock | - | - | - | DO214-AB | - | - | 44.4 V | - | - | - | - | - | - | 77.6 A | - | - | - | - | + 150 C | - | - 65 C | - | - | - | - | - | - | - | 5 kW | - | - | - | - | - | - | - | 30 kV | 30 kV | - | - | - | - | - | - | SMD/SMT | 40 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | 64.5 V | - | - | TVS Diodes | - | - | - | - | - | ||
![]() SMDJ19A DC COMPONENTS | In Stock | - | - | - | - | - | - | 21.13...23.3V | SMC | - | RoHS compliant | - | glass passivated | 0.24g | - | reel | tape | 97.47A | 19V | - | - | - | SMD | - | - | - | - | - | 3kW | - | - | - | - | unidirectional | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA24C-B Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | SA | Zener | Telecom | - | - | - | - | - | - | - | - | No | 26.7V | 500W | 13.1A | 38.9V | - | 24V | - | - | 1 | - | - | - | - | ||
![]() GSESLC24VD323S-2B Littelfuse | In Stock | - | - | - | SOD-323 | - | - | - | - | - | - | Bi-Directional | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | 1 | 150C | -55C | - | - | - | 1.45(mm) | - | No | - | TVS | - | - | - | - | - | Tape and Reel | - | - | - | 2 | - | 24 | - | Single | - | - | 1 | - | - | - | - | - | 54 | - | - | - | - | - | - | 1.9(mm) | 1(mm) | ||
![]() 1KSMB130 Littelfuse | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 1KSMB | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | 1KSMB | Zener | Automotive, Telecom | - | - | - | - | - | - | - | - | No | 124V | 1000W (1kW) | 5.6A | 179V | - | 111V | 1 | - | - | - | - | - | - | ||
![]() SA30C-B Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | SA | Zener | Telecom | - | - | - | - | - | - | - | - | No | 33.3V | 500W | 10.5A | 48.4V | - | 30V | - | - | 1 | - | - | - | - | ||
![]() STBN575 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KE300A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STB65E0 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |