- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Reverse Current-Max | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Clamping Voltage-Max | Reverse Test Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SMA40CAT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | 44.4V | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | - | 400W | 6.2A | - | 64.5V | - | 40V | - | - | - | - | - | - | 1 | 40V | 160pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA78CA Littelfuse Inc. | 5600 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 87.1V | 1 | - | 78V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | - | 78V | - | - | SINGLE | 1 | - | 2μA | - | - | 30kW | ISOLATED | No | - | 30000W 30kW | - | - | 129V | 129V | - | 234.9A | 234.9A | 30kW | Bidirectional | 5mA | - | 1 | - | - | 87.1V | 30000W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP4023-01FTG-C Littelfuse Inc. | 53940 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | SILICON | 16V | 1 | - | 15V | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, SP4023, SPA® | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | Automotive | LOW CAPACITANCE | - | - | - | - | DUAL | GULL WING | 260 | - | 40 | - | - | - | - | - | Bidirectional | SINGLE | - | - | - | - | - | - | - | No | - | - | 12A 8/20μs | - | 40V | 40V | 15V Max | 12A | 12A | 450W | - | - | 1 | - | - | 1.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE480A Littelfuse Inc. | 294 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 456V | 1 | - | 408V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 480V | 6.5W | - | WIRE | 260 | - | 30 | - | 2 | - | 408V | - | Unidirectional | SINGLE | - | - | 1μA | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | 658V | 658V | - | 2.3A | 2.3A | 1.5kW | - | 1mA | 1 | - | - | - | 456V | - | 504V | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ26CA Littelfuse Inc. | 3012 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 28.9V | 1 | - | 26V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 600W | 26V | 5W | - | - | - | - | - | - | - | - | 26V | - | Bidirectional | - | 1 | - | 1μA | - | - | 600W | - | No | 28.9V | 600W | 14.3A | - | 42.1V | 42.1V | 26V | 14.3A | 14.3A | 600W | Bidirectional | 1mA | - | 1 | - | - | 28.9V | - | 31.9V | - | - | - | 1 | - | - | - | 2.44mm | 5.59mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ36CA Littelfuse Inc. | 55 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 40V | 1 | - | 36V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | 36V | - | Bidirectional | - | 1 | - | 5μA | - | - | 5kW | - | No | 40V | 5000W 5kW | 86.1A | - | 58.1V | 58.1V | 36V | 86.1A | 86.1A | 5kW | Bidirectional | 1mA | - | 1 | - | - | 40V | - | 44.2V | - | - | - | 1 | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AQ4020-01FTG-C Littelfuse Inc. | 120000 | - | Datasheet | 11 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | - | SILICON | - | 1 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101, AQ4020, SPA® | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive, CAN, Ethernet, USB | LOW CAPACITANCE | - | - | - | - | DUAL | GULL WING | 260 | - | 40 | - | - | R-PDSO-G2 | 5.3V | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 3.5V | 735W | 30A 8/20μs | - | 24.5V Typ | - | 3.3V Max | - | - | - | - | - | - | 1 | 3.3V | 2.5pF @ 1MHz | - | 735W | - | 0.5μA | - | - | - | 24.5V | 3.3V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMF4L85A Littelfuse Inc. | 1000 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 94.4V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TPSMF4L | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | - | 400W | 2.9A | - | 137V | - | 85V | - | - | - | - | - | 1 | - | 85V | - | - | 2000W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZSMF5.0AT1G Littelfuse Inc. | 2000 | - | Datasheet | 11 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | 1 | 0.385W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | FLAT | 265 | - | 30 | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 6.4V | 200W | 21.7A | - | 9.2V | - | 5V | - | - | - | - | - | 1 | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA12A Littelfuse Inc. | 475 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 13.3V | 1 | - | 12V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 500W | 12V | 3W | - | - | - | - | - | - | - | - | 12V | - | Unidirectional | - | 1 | - | 3μA | - | - | 500W | - | No | 13.3V | 500W | 25.6A | - | 19.9V | 19.9V | 12V | 25.6A | 25.6A | 500W | Unidirectional | 1mA | 1 | - | - | - | 13.3V | - | 14.7V | - | 1 | - | - | - | - | 3.6mm | - | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5KP43CA Littelfuse Inc. | 2491 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 47.8V | 1 | - | 43V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 43V | 8W | - | - | - | - | - | - | - | - | 43V | - | Bidirectional | - | 1 | 43V | 10μA | - | 72A | 5kW | - | No | 47.8V | 5000W 5kW | 73.5A | - | 69.4V | 69.4V | 43V | 72.1A | 72.1A | 5kW | Bidirectional | 5mA | - | 1 | - | - | 47.8V | - | 52.8V | - | - | - | 1 | - | - | 9.1mm | - | 9.1mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMB18CAT3G Littelfuse Inc. | 10000 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 20V | 600W | 20.5A | - | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | 465pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB75CAT3G Littelfuse Inc. | 41 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 83.3V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | - | 1SMB | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | - | 600W | 4.9A | - | 121V | - | 75V | - | - | - | - | - | - | 1 | 75V | 125pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP3003-08ATG Littelfuse Inc. | 21000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | SILICON | 6V | 1 | - | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | SP3003, SPA® | e3 | - | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | General Purpose | - | 650FF | - | - | - | DUAL | GULL WING | - | 3.1mm | - | - | 10 | - | - | 6V | Bidirectional | SINGLE | 8 | - | 500nA | - | - | - | - | Yes | - | - | 2.5A 8/20μs | - | 15V | 11.8V | 6V Max | 2.5A | 2.5A | - | Unidirectional | - | - | - | 6V | - | - | - | - | - | - | 150°C | - | - | - | - | 1.1mm | 3.1mm | 3.1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() P6KE11A Littelfuse Inc. | 3913 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | 400.011771mg | - | 10.5V | 1 | - | 9.4V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 11V | - | - | - | - | - | - | - | - | - | 9.4V | - | Unidirectional | - | 1 | - | 5μA | - | - | - | - | No | 10.5V | 600W | 39.1A | - | 15.6V | 15.6V | 9.4V | 39.1A | 38A | 600W | - | 1mA | 1 | - | - | - | 10.5V | - | - | - | 1 | - | - | - | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMA6L28A Littelfuse Inc. | 30000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | 2 | - | 61.008174mg | SILICON | 34.4V | 1 | 3W | 28V | -50°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101, TPSMA6L | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | - | - | - | - | - | - | - | 28V | - | Unidirectional | SINGLE | - | - | 1μA | - | - | - | - | No | - | 600W | - | - | - | 45.4V | 28V | 13.3A | 60A | 600W | - | 1mA | - | - | - | - | 31.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB24CA Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 21.6V | 1 | 5W | 20.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | R-PDSO-J2 | 20.5V | - | Bidirectional | SINGLE | 1 | - | - | - | - | - | - | No | 22.8V | 1000W 1kW | - | - | - | 33.2V | - | 30.1A | 28.3A | 1kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ120A Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 133V | 1 | - | 120V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 600W | 120V | 600W | - | - | - | - | - | - | - | - | 120V | - | Unidirectional | - | 1 | - | 1μA | - | - | - | - | No | 133V | 600W | 3.1A | - | 193V | 193V | 120V | 3.1A | 3.1A | 600W | - | 1mA | 1 | - | - | - | 133V | - | 147V | - | 1 | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ45A Littelfuse Inc. | 17950 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 50V | 1 | - | 45V | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 600W | 45V | 600W | - | - | - | - | - | - | - | - | 45V | - | Unidirectional | - | 1 | - | 1μA | - | - | 600W | - | No | 50V | 600W | 8.3A | - | 72.7V | 72.7V | 45V | 8.3A | 8.3A | 600W | Unidirectional | 1mA | 1 | - | - | - | 50V | - | 55.3V | - | 1 | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE43CA Littelfuse Inc. | 3600 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 40.9V | 1 | - | 36.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2004 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | 5W | - | - | - | - | - | - | - | - | 36.8V | - | Bidirectional | - | 1 | - | 1μA | Single | - | 600W | - | No | 40.9V | 600W | 10.3A | 1μA | 59.3V | 59.3V | 36.8V | 10.3A | 10.3A | 600W | Bidirectional | 1mA | - | 1 | - | - | 40.9V | - | 45.2V | - | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free |