- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KPA288A Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 321.8V | 1 | 8W | 288V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | - | 288V | - | Unidirectional | SINGLE | - | 2μA | - | - | ISOLATED | No | - | 30000W 30kW | - | - | - | 469.9V | - | 64.5A | 64.5A | 30kW | - | 5mA | 1 | - | - | - | 321.7V | 30000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQ12C-01FTG Littelfuse Inc. | 5220 | - | Datasheet | 11 Weeks | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, AQ, SPA® | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive, CAN | - | - | - | - | - | - | - | 260 | - | 40 | - | - | - | 12V | - | - | - | - | - | - | - | - | No | - | 450W | 17A 8/20μs | - | 23V | - | 12V Max | - | - | - | - | - | - | 1 | - | 100pF @ 1MHz Max | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP48CA Littelfuse Inc. | 34 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 53.3V | 1 | - | 48V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | 8W | - | - | - | - | - | - | - | - | 48V | - | Bidirectional | - | 1 | 10μA | Single | 5kW | - | No | 53.3V | 5000W 5kW | 65.9A | 2μA | 77.4V | 77.4V | 48V | 64.7A | 64.7A | 5kW | Bidirectional | 5mA | - | 1 | - | - | 53.3V | - | 58.9V | - | 1 | 9.1mm | - | 9.1mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMDJ11A Littelfuse Inc. | 880000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 12.2V | 1 | 6.5W | 11V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | R-PDSO-J2 | 11V | - | Unidirectional | SINGLE | - | - | - | - | - | No | - | 3000W 3kW | - | - | 18.2V | 18.2V | - | 164.8A | 164.8A | 3kW | - | - | 1 | - | - | - | - | 3000W | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB120CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 108V | 1 | 5W | 102V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 102V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | - | 1000W 1kW | - | - | - | 165V | 102V | 6.1A | 5.8A | 1kW | - | 1mA | - | - | - | - | 114V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP170A Littelfuse Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | 2.099991g | SILICON | 189V | 1 | 8W | 170V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 5kW | 170V | - | - | WIRE | 260 | - | 40 | - | 2 | - | 170V | - | Unidirectional | SINGLE | - | 2μA | - | - | ISOLATED | No | - | 5000W 5kW | - | - | 275V | 275V | - | 18.5A | 18.2A | 5kW | - | 5mA | - | - | - | - | 189V | 5000W | - | - | - | 9.1mm | - | 9.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE43A Littelfuse Inc. | 1753 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 40.9V | 1 | - | 36.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | 5W | - | - | - | - | - | - | - | - | 36.8V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 40.9V | 600W | 10.3A | - | 59.3V | 59.3V | 36.8V | 10.3A | 10.1A | 600W | Unidirectional | 1mA | 1 | - | - | - | 40.9V | - | 45.2V | 1 | - | 3.6mm | - | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP4060-08ATG Littelfuse Inc. | 140 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | SILICON | 2.5V | 1 | - | 2.5V | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | SP4060, SPA® | e3 | - | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | General Purpose | - | 5pF | - | - | 300W | DUAL | GULL WING | - | 3.1mm | - | - | 10 | - | - | 2.5V | Bidirectional | SINGLE | 8 | 1μA | - | - | - | Yes | - | - | 20A 8/20μs | - | - | 15V | 2.5V Max | 20A | 20A | 300W | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3.1mm | 3.1mm | No | - | ROHS3 Compliant | - | ||
![]() 1SMB58AT3G Littelfuse Inc. | 2500 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 64.4V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | - | 40 | 1SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 6.4A | - | 93.6V | - | 58V | - | - | - | - | - | 1 | - | 58V | 310pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMA6L24A Littelfuse Inc. | In Stock |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | 2 | - | - | SILICON | 29.5V | 1 | 3W | 24V | -50°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101, TPSMA6L | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | - | 260 | - | 40 | - | - | - | 24V | - | Unidirectional | SINGLE | - | - | - | - | - | No | 26.7V | 600W | - | - | - | 38.9V | - | 15.5A | 60A | 600W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP51A Littelfuse Inc. | 1164 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 56.7V | 1 | - | 51V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 51V | 8W | - | - | - | - | - | - | - | - | 51V | - | Unidirectional | - | 1 | 10μA | - | - | - | No | 56.7V | 5000W 5kW | 61.9A | - | 82.4V | 82.4V | 51V | 61.9A | 60.7A | 5kW | - | 5mA | 1 | - | - | - | 56.7V | - | 62.7V | 1 | - | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB16CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 15.2V | 1 | - | 13.6V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 13.6V | - | - | SINGLE | 1 | 1μA | - | 600W | - | No | - | - | - | - | 22.5V | 22.5V | - | 27.1A | 27A | 600W | Bidirectional | 1mA | - | - | - | - | 15.2V | - | 16.8V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC100CA Littelfuse Inc. | 2000000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 95V | 1 | 6.5W | 85.5V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 100V | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 85.5V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | - | 1500W 1.5kW | - | - | 137V | 137V | - | 11.1A | 11.1A | 1.5kW | - | 1mA | - | 1 | - | - | 95V | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA530CA Littelfuse Inc. | 13766 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 503.5V | 1 | 3.3W | 477V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 530V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | - | 477V | - | Bidirectional | SINGLE | 1 | 5μA | - | - | - | No | - | - | - | - | 725V | 725V | - | 600mA | 600mA | 400W | - | 1mA | - | 1 | - | - | 503.5V | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ48A Littelfuse Inc. | 5937 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 53.3V | 1 | - | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 48V | 6.5W | - | - | - | - | - | - | - | - | 48V | - | Unidirectional | - | 1 | 1μA | Single | 1.5kW | - | No | 53.3V | 1500W 1.5kW | 19.4A | 1μA | 77.4V | 77.4V | 48V | 19.4A | 19.4A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 53.3V | - | 58.9V | 1 | - | - | 2.417mm | 7.11mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ300A Littelfuse Inc. | 5000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 335V | 1 | - | 300V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 400W | 300V | 3.3W | - | - | - | - | - | - | - | - | 300V | - | Unidirectional | - | 1 | 1μA | - | 400W | - | No | 335V | 400W | 800mA | - | 486V | 486V | 300V | 800mA | 800mA | 400W | Unidirectional | 1mA | 1 | - | - | - | 335V | - | 371V | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMB28AT3G Littelfuse Inc. | 5000 | - | Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | SMB | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | 1SMB | - | - | - | - | - | - | - | - | - | - | - | No | 31.1V | 600W | 13.2A | - | 45.4V | - | 28V | - | - | - | - | - | 1 | - | - | 590pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF15A Littelfuse Inc. | 2750 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | 18.5V | 1 | - | 15V | -55°C~150°C TJ | Cut Tape (CT) | 2013 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | FLAT | 260 | 2mm | 40 | - | - | - | - | 15V | Unidirectional | - | - | 1μA | Single | - | - | No | - | - | - | - | - | 24.4V | - | 8.2A | 8.2A | 200W | Unidirectional | 1mA | 1 | - | - | - | 16.7V | - | 18.5V | - | - | - | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() P6SMB24CA Littelfuse Inc. | 1256 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 22.8V | 1 | 5W | 20.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 20.5V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | - | 600W | - | - | 33.2V | 33.2V | - | 18.4A | 18A | 600W | - | 1mA | - | - | - | - | 22.8V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ8.0CA Littelfuse Inc. | 100000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 8.89V | 1 | - | 8V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V | - | Bidirectional | - | 1 | 100μA | - | - | - | No | 8.89V | 3000W 3kW | 220.6A | - | 13.6V | 13.6V | 8V | 220.6A | 220.6A | 3kW | - | 1mA | - | 1 | - | - | 8.89V | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - |