- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB58A Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | - | - | - | 52.78V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | P6SMB | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 55.1V | 600W | 7.7A | - | 79.8V | 79.8V | 52.78V | 7.7A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE170A Littelfuse Inc. | 137 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 162V | 1 | 6.5W | 145V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 170V | - | - | WIRE | 260 | - | 30 | - | 2 | - | 145V | - | - | SINGLE | - | 1μA | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | 234V | 234V | - | 6.5A | 6.5A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 162V | - | - | - | - | 175°C | 5.3mm | - | 9.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB28AT3G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 31.1V | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1SMB | - | - | - | - | - | - | - | - | - | - | - | No | - | 600W | 13.2A | - | 45.4V | - | 28V | - | - | - | - | - | 1 | - | - | 590pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB24A Littelfuse Inc. | 6000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 22.8V | 1 | - | 20.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | 600W | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 20.5V | - | - | SINGLE | - | 1μA | - | 600W | - | No | - | - | - | - | 33.2V | 33.2V | - | 18.4A | 18A | 600W | Unidirectional | 1mA | - | - | - | - | 22.8V | - | 25.2V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP03-6BTG Littelfuse Inc. | 2460 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | SILICON | 6.8V | 1 | - | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | SP03-6, SPA® | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | Ethernet | UL RECOGNIZED | - | 16pF | - | - | 2.8kW | - | GULL WING | - | 4mm | - | - | 8 | - | 6.8V | 6V | Bidirectional | - | 2 | 25μA | Dual | - | - | Yes | - | 2800W 2.8kW | 150A 8/20μs | 25μA | - | 20V | 6V Max | 150A | 150A | 2.8kW | - | - | - | - | 6V | 16pF @ 1MHz | - | - | 6.8V | - | - | - | - | 1.65mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ30A Littelfuse Inc. | 2540 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 33.3V | 1 | - | 30V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | 5kW | - | - | - | - | - | - | - | - | 30V | - | Unidirectional | - | 1 | 5μA | - | 5kW | - | No | 33.3V | 5000W 5kW | 103A | - | 48.4V | 48.4V | 30V | 103A | 103A | 5kW | Unidirectional | 1mA | 1 | - | - | - | 33.3V | - | 36.8V | - | 1 | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMAJ350A Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | 61.008174mg | - | 391V | 1 | - | 350V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 400W | 350V | - | - | - | - | - | - | - | - | - | 350V | - | Unidirectional | - | 1 | 1μA | - | - | - | No | 391V | 400W | 700mA | - | 567V | 567V | 350V | 700mA | 700mA | 400W | - | 1mA | 1 | - | - | - | 391V | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMA16CAT3G Littelfuse Inc. | 3950 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 17.8V | 400W | 15.4A | - | 26V | - | 16V | - | - | - | - | - | - | 1 | - | 375pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ18A Littelfuse Inc. | 855000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 20V | 1 | - | 18V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | Telecom | - | - | - | - | - | 6.5W | - | - | - | - | - | - | - | - | 18V | - | Unidirectional | - | 1 | 10μA | - | 5kW | - | No | 20V | 5000W 5kW | 172A | - | 29.2V | 29.2V | 18V | 172A | 172A | 5kW | Unidirectional | 1mA | 1 | - | - | - | 20V | - | 22.1V | - | 1 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SM36-02HTG Littelfuse Inc. | In Stock |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | - | 2 | - | 36V | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, SM, SPA® | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | 8541.10.00.50 | - | - | - | 400W | DUAL | GULL WING | - | - | - | - | - | - | 36V | 36V | UNIDIRECTIONAL | - | - | - | - | - | - | No | - | - | 4A 8/20μs | - | - | 52V | 36V Max | 4A | 5A | 400W | - | - | - | - | - | 50pF @ 1MHz | - | - | - | - | 2 | - | - | 1.12mm | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | - | ||
![]() SMBJ85A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | - | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 94.4V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | 600W | 85V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 94.4V | 600W | 4.4A | - | 137V | - | 85V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE15A Littelfuse Inc. | 4000 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 14.3V | 1 | - | 12.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2004 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 600W | 15V | 5W | - | - | - | - | - | - | - | - | 12.8V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 14.3V | 600W | 28.8A | 1μA | 21.2V | 21.2V | 12.8V | 28.8A | 28A | 600W | Unidirectional | 1mA | 1 | - | - | - | 14.3V | - | 15.8V | - | 1 | - | 3.6mm | - | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB18A Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 16.2V | 1 | 5W | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | R-PDSO-J2 | 15.3V | - | Unidirectional | SINGLE | - | - | - | - | - | No | 17.1V | 1000W 1kW | - | - | - | 25.5V | - | 39.2A | 38A | 1kW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMA6L58A Littelfuse Inc. | 30000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | 2 | - | 61.008174mg | SILICON | 71.2V | 1 | 3W | 58V | -50°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101, TPSMA6L | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | - | - | - | - | - | - | - | 58V | - | Unidirectional | SINGLE | - | - | - | - | - | No | 64.4V | 600W | - | - | - | 93.6V | - | 6.5A | 60A | 600W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF6.5A Littelfuse Inc. | 380 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | 7.98V | 1 | - | 6.5V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | 260 | 2mm | 40 | - | - | - | 6.5V | 6.5V | Unidirectional | - | - | 250μA | Single | - | - | No | - | - | - | - | - | 11.2V | - | 17.9A | 17.9A | 200W | Unidirectional | 10mA | 1 | - | - | - | 7.22V | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP1012-05WTG Littelfuse Inc. | 80000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-XFDFN, FC | - | 6 | - | - | SILICON | 6V | 5 | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | SP1012, SPA® | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | 5V | Bidirectional | - | 5 | - | - | - | - | No | - | - | 3A 8/20μs | - | 12.3V | 12.3V | 5V Max | 3A | 3A | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 300μm | 940μm | 610μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1.5SMC22A Littelfuse Inc. | 17500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 20.9V | 1 | 6.5W | 18.8V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 1.5kW | 22V | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 18.8V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 1500W 1.5kW | - | - | 30.6V | 30.6V | - | 49.7A | 49.7A | 1.5kW | - | 1mA | 1 | - | - | - | 20.9V | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMB39A Littelfuse Inc. | 721 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 39V | 1 | 5W | 33.3V | -65°C~175°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | - | DUAL | J BEND | 260 | - | 30 | - | - | R-PDSO-J2 | 33.3V | - | Unidirectional | SINGLE | - | - | - | - | - | No | 37.1V | - | 11.3A | - | - | 53.9V | - | 11.3A | 100A | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMB36AT3G Littelfuse Inc. | 68 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | DUAL | C BEND | - | - | - | 1SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 40V | 600W | 10.3A | - | 58.1V | - | 36V | - | - | - | - | - | 1 | - | 36V | 470pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA16A Littelfuse Inc. | 4000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 17.8V | - | - | 16V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 500W | 16V | - | - | - | - | - | - | - | - | - | 16V | - | Unidirectional | - | 1 | - | Single | 500W | - | No | 17.8V | 500W | 19.6A | 3μA | 26V | 26V | 16V | 19.6A | 19.6A | 500W | Unidirectional | 1mA | 1 | - | - | - | - | - | - | Yes | 1 | - | 3.6mm | - | 7.5946mm | - | - | - | ROHS3 Compliant | Lead Free |