- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Diameter | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE250A Littelfuse Inc. | 49 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | 237V | - | - | 214V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 400W | 250V | - | - | - | - | - | - | - | - | - | - | 214V | - | Unidirectional | - | 1 | - | - | No | 237V | 400W | 1.2A | 344V | 344V | 214V | 1.2A | 1.2A | 400W | - | - | 1 | - | - | - | - | - | 1 | 2.7mm | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4KE510CA Littelfuse Inc. | 21 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | SILICON | 485V | 1 | - | 434V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 510V | - | - | WIRE | 260 | - | 30 | 2 | O-PALF-W2 | - | - | 434V | - | Bidirectional | SINGLE | 1 | - | ISOLATED | No | - | - | - | 698V | 698V | 434V | 570mA | 600mA | 400W | - | - | - | - | - | - | - | - | - | 2.7mm | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE39A Littelfuse Inc. | In Stock |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 37.1V | 1 | - | 33.3V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 39V | - | - | - | - | - | - | - | - | - | - | 33.3V | - | Unidirectional | - | 1 | 1μA | - | No | 37.1V | 600W | 11.3A | 53.9V | 53.9V | 33.3V | 11.3A | 11.2A | 600W | - | 1mA | 1 | - | - | - | 37.1V | - | 1 | 3.6mm | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE7.5CA-B Littelfuse Inc. | 12 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 7.13V | 1 | 5W | 6.4V | -55°C~175°C TJ | Bulk | - | P6KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 600W | 7.5V | - | - | WIRE | 260 | - | 40 | 2 | - | - | - | 6.4V | - | Bidirectional | SINGLE | 1 | 1μA | ISOLATED | No | - | - | 54A | 11.3V | 11.3V | - | 5.9A | 5.9A | 600W | - | 1mA | - | - | - | - | 7.13V | - | - | 3.6mm | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ85A-HR Littelfuse Inc. | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HR | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | - | - | - | - | R-PDSO-J2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 94.4V | 600W | 4.4A | 137V | - | 85V | - | - | - | - | - | 1 | - | 85V | - | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ90 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2016 | SMBJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | 600W | 90V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 94.95V | 600W | 4.1A | 153.3V | - | 90V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SESD0201P1BN-0400-090 Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 4pF | - | 6V | - | - | - | - | - | - | - | - | 0201 | - | 6V | - | - | - | - | - | - | No | 9V | - | 2A 8/20μs | 12V | - | 6V Max | - | - | - | - | - | - | 1 | - | 4pF @ 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK6-058C-12 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | - | - | SILICON | - | 1 | - | 58V | -55°C~125°C TJ | Bulk | 2014 | AK6 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 64V | - | 6000A 6kA 8/20μs | - | 110V | - | 6kA | - | - | - | - | - | 1 | - | 8000pF @ 10kHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA216CA-B Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 241.3V | 1 | 8W | 216V | -55°C~175°C TJ | Bulk | 2012 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | 2 | - | - | - | 216V | - | Bidirectional | SINGLE | 1 | 2μA | ISOLATED | No | - | 30000W 30kW | - | 348.6V | 348.6V | - | 86.9A | 86.9A | 30kW | - | 5mA | - | 1 | - | - | 241.3V | 30000W | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE540A Littelfuse Inc. | 46 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | 299.994654mg | SILICON | 513V | 1 | - | 486V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 540V | - | - | WIRE | 260 | - | 30 | 2 | O-PALF-W2 | - | - | 486V | - | Unidirectional | SINGLE | - | - | ISOLATED | No | - | - | - | 740V | 740V | 486V | 540mA | 500mA | 400W | - | - | - | - | - | - | - | - | 1 | 2.7mm | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCE60A Littelfuse Inc. | 12 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 66.7V | 1 | - | 60V | -65°C~175°C TJ | Tape & Reel (TR) | 2015 | LCE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 100pF | 1.5kW | 60V | 1.5kW | - | WIRE | 260 | - | 40 | 2 | O-PALF-W2 | - | - | 60V | - | Unidirectional | SINGLE | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | 96.8V | - | - | 15.5A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KPA17CA-B Littelfuse Inc. | 19 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 17V | -55°C~175°C TJ | Bulk | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 30 | 2 | O-PALF-W2 | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 18.99V | 15000W 15kW | 515.4A | - | 29.3V | - | 515.4A | - | 15kW | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK3-058C-12 Littelfuse Inc. | 36 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | - | - | SILICON | - | 1 | - | 58V | -55°C~125°C TJ | Bulk | 2014 | AK3 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | DUAL | - | - | - | - | - | R-PDIP-T2 | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 64V | - | 3000A 3kA 8/20μs | - | 110V | - | 3kA | - | - | - | - | - | 1 | - | 6000pF @ 10kHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP18CA-B Littelfuse Inc. | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 21.05V | 1 | 8W | 18V | -55°C~175°C TJ | Bulk | 2014 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | 2 | - | - | - | - | - | Bidirectional | SINGLE | - | 20μA | ISOLATED | No | - | 5000W 5kW | 174.7A | - | 29.2V | 18V | 174.7A | - | 5kW | - | 5mA | - | - | - | - | 20V | 5000W | - | - | - | - | ROHS3 Compliant | - | ||
![]() TP6KE20A Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | - | 1 | 5W | 17.1V | -55°C~175°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, TP6KE | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 19V | - | 22A | - | 27.7V | 17.1V | 22A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB510CA-A Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | - | 10 | - | - | - | - | - | - | - | - | - | - | - | No | 485V | 600W | 900mA | 698V | - | 434V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ26CA-T7 Littelfuse Inc. | 683 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 30.4V | 1 | 6.5W | 26V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | 2 | - | - | - | - | - | Bidirectional | SINGLE | - | 5μA | - | No | - | 5000W 5kW | 119A | - | 42.1V | 26V | 119A | - | 5kW | - | 1mA | - | - | - | - | 28.9V | 5000W | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB26CA-VR Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB-VR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 30 | - | R-PDSO-J2 | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 28.9V | 600W | 14.3A | 42.1V | - | 26V | - | - | - | - | - | - | 1 | 26V | - | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() PGB1040805MR Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 6 | - | - | SILICON | 500V | 4 | - | 24V | -65°C~125°C TJ | Tape & Reel (TR) | 2005 | PulseGuard® PGB | e3 | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | LOW CAPACITANCE | 55FF | - | 24V | - | DUAL | - | - | 1.27mm | - | 6 | - | 2012 | 0805 | - | 24V | - | - | 4 | 1nA | - | No | - | - | - | 150V Typ | 150V | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | 2.03mm | 1.27mm | ROHS3 Compliant | Lead Free | ||
![]() 3KP100A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | 600 | P600 | - | - | 110V | - | - | 100V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | Unidirectional | - | 1 | - | - | No | 111V | 3000W 3kW | 18.5A | 162V | 162V | 100V | 18.5A | 18.5A | 3kW | - | - | 1 | - | - | - | - | - | 1 | - | - | - | ROHS3 Compliant | - |