- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Reverse Breakdown Voltage | Forward Voltage-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KPA70A Littelfuse Inc. | 800 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | 2 | - | - | SILICON | 78.2V | 1 | - | 70V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 8W | - | WIRE | 260 | - | 40 | 2 | - | 70V | - | - | SINGLE | - | 2μA | - | 1.5kW | ISOLATED | No | - | 15000W 15kW | - | - | 113.6V | 113.6V | - | 132.9A | 132A | 15kW | Unidirectional | 5mA | - | - | 78.2V | - | - | 85.6V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP0503BAHT Littelfuse Inc. | 1 | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | - | - | SILICON | 5.5V | 3 | 0.225W | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SP050xBA | e3 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | 30pF | - | 5V | - | DUAL | GULL WING | 260 | 1.4mm | 30 | 4 | - | 5.5V | 5.5V | Bidirectional | - | - | 100nA | - | - | - | No | - | - | - | - | 8.5V | 8V | 5.5V Max | - | - | - | Unidirectional | - | - | - | - | - | - | - | 3 | - | - | - | 3.04mm | 1.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6SMB400CA Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | - | SILICON | 380V | 1 | - | 342V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 5W | DUAL | J BEND | 260 | - | 40 | 2 | - | 342V | - | - | - | 1 | 1μA | Single | 600W | - | No | - | - | - | 1μA | 548V | 548V | - | 1.1A | 1.1A | 600W | Bidirectional | 1mA | - | 1 | 380V | - | - | 420V | - | - | - | 2.237mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5KP22CA Littelfuse Inc. | 2000000 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | 2 | P600 | 2.099991g | - | 24V | 1 | - | 22V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 22V | 5kW | - | - | - | - | - | - | - | 22V | - | Bidirectional | - | 1 | 20μA | - | - | - | No | 24V | 5000W 5kW | 143.7A | - | 35.5V | 35.5V | 22V | 143.7A | 141A | 5kW | - | 5mA | - | 1 | 24V | - | - | 26.9V | - | 1 | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 15KPA58A Littelfuse Inc. | 15710 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | 2 | - | - | SILICON | 64.4V | 1 | 8W | 58V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | 2 | - | 58V | - | Unidirectional | SINGLE | - | 2μA | - | - | ISOLATED | No | - | 15000W 15kW | - | - | - | 93.8V | 58V | 161A | 160A | 15kW | - | 5mA | - | - | 64.8V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ75CA Littelfuse Inc. | 4150 | - | Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | 2 | DO-214AC (SMA) | - | - | 83.3V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | 400W | 75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 83.3V | 400W | 3.3A | - | 121V | - | 75V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMA6L30A Littelfuse Inc. | 248 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | 2 | - | 61.008174mg | SILICON | 36.8V | 1 | 3W | 30V | -50°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101, TPSMA6L | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | - | 260 | - | 40 | - | - | 30V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 600W | - | - | - | 48.4V | 30V | 12.4A | 60A | 600W | - | 1mA | - | - | 33.3V | 3.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE100A Littelfuse Inc. | 1200 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | 2 | - | - | SILICON | 95V | 1 | - | 85.5V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | 6.5W | - | WIRE | 260 | - | 30 | 2 | - | 85.5V | - | - | SINGLE | - | 1μA | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | - | 137V | 137V | - | 11.1A | 11.1A | 1.5kW | Unidirectional | 1mA | 1 | - | 95V | - | - | 105V | - | - | 5.3mm | - | 9.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 5KP100CA Littelfuse Inc. | 651 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | 2 | P600 | - | - | 110V | 1 | - | 100V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | Bidirectional | - | 1 | 2μA | - | - | - | No | 110V | 5000W 5kW | 31.5A | - | 162V | 162V | 100V | 31.5A | 30.9A | 5kW | - | 5mA | - | 1 | 110V | - | - | - | - | 1 | 9.1mm | - | 9.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE530CA Littelfuse Inc. | 16000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | - | - | SILICON | 503.5V | 1 | 5W | 451V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | WIRE | 260 | - | 30 | 2 | - | 477V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | ISOLATED | No | - | - | - | - | 725V | 725V | - | 800mA | 800mA | 600W | - | 1mA | - | 1 | 503.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMC24A Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | 210.013267mg | SILICON | 25.2V | 1 | - | 20.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | - | 30 | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | No | 22.8V | 1500W 1.5kW | - | - | - | 33.2V | - | 45.8A | 45.8A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() SMAJ20CA Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | DO-214AC (SMA) | - | - | 22.2V | 1 | - | 20V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 400W | 20V | 3.3W | - | - | - | - | - | - | - | 20V | - | Bidirectional | - | 1 | 1μA | - | 400W | - | No | 22.2V | 400W | 12.3A | - | 32.4V | 32.4V | 20V | 12.3A | 12.3A | 400W | Bidirectional | 1mA | - | 1 | 22.2V | - | - | 24.5V | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE20A Littelfuse Inc. | 6195 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | DO-204AC (DO-15) | - | - | 19V | 1 | - | 17.1V | -55°C~175°C TJ | Tape & Reel (TR) | 2004 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 20V | 5W | - | - | - | - | - | - | - | 17.1V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 19V | 600W | 22A | - | 27.7V | 27.7V | 17.1V | 22A | 22A | 600W | Unidirectional | 1mA | 1 | - | 19V | - | - | 21V | 1 | - | 3.6mm | - | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC550A Littelfuse Inc. | 51 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | - | SILICON | 522.5V | 1 | 6.5W | 495V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 550V | - | DUAL | J BEND | 260 | - | 40 | 2 | - | 495V | - | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | 1500W 1.5kW | - | - | 760V | 760V | - | 2A | 2A | 1.5kW | - | 1mA | 1 | - | 522.5V | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC540A Littelfuse Inc. | 90002 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | - | SILICON | 513V | 1 | - | 486V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 540V | - | DUAL | J BEND | 260 | - | 40 | 2 | - | 459V | - | - | SINGLE | - | 5μA | - | 1.5kW | - | No | - | 1500W 1.5kW | - | - | 740V | 740V | - | 2A | 2A | 1.5kW | Unidirectional | 1mA | 1 | - | 513V | - | - | 567V | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMC15A Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | 210.013267mg | SILICON | 15.8V | 1 | - | 12.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | - | 30 | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | No | 14.3V | 1500W 1.5kW | - | - | - | 21.2V | - | 71.7A | 71.7A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() 15KPA85CA Littelfuse Inc. | 15710 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | 2 | - | - | SILICON | 94.4V | 1 | - | 85V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 8W | - | WIRE | 260 | - | 40 | 2 | - | 85V | - | Bidirectional | SINGLE | 1 | 2μA | - | - | ISOLATED | No | - | 15000W 15kW | - | - | - | 137.6V | 85V | 109.7A | 109A | 15kW | - | 5mA | - | - | 94.9V | - | - | 104V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMDJ24CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | DO-214AB (SMCJ) | - | - | 26.7V | 1 | - | 24V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | Bidirectional | - | 1 | 2μA | - | 3kW | - | No | 26.7V | 3000W 3kW | 77.1A | - | 38.9V | 38.9V | 24V | 77.1A | 77.1A | 3kW | Bidirectional | 1mA | - | 1 | 26.7V | - | - | 29.5V | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMC33A Littelfuse Inc. | 99999 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | 210.013267mg | SILICON | 34.7V | 1 | - | 28.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | - | 30 | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | No | 31.4V | 1500W 1.5kW | - | - | - | 45.7V | - | 33.3A | 33.3A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() 30KPA48A Littelfuse Inc. | 705 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | 2 | - | - | SILICON | 53.6V | 1 | 8W | 48V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | 2 | - | 48V | - | Unidirectional | SINGLE | - | 300μA | - | - | ISOLATED | No | - | 30000W 30kW | - | - | 81.6V | 81.6V | - | 371.3A | 371.3A | 30kW | - | 5mA | 1 | - | 53.6V | - | 30000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |