- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP2574NUTG Littelfuse Inc. | 2869000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-UDFN Exposed Pad | - | 10 | - | - | SILICON | 3.7V | 1 | - | 2.5V | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SP2574N, SPA® | - | - | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Automotive, Ethernet | LOW CAPACITANCE | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | - | 2.5V | Bidirectional | SINGLE | 4 | - | - | - | Yes | 3V | 1000W 1kW | 25A 8/20μs | - | 12V | 20V | 2.5V Max | 25A | 40A | 1kW | - | - | - | - | - | MO-229 | 3.8pF @ 1MHz | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1.5KE24A Littelfuse Inc. | 956 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 22.8V | 1 | - | 20.5V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | 6.5W | - | WIRE | 260 | 30 | 2 | - | 20.5V | - | SINGLE | - | 1μA | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 1μA | 33.2V | 33.2V | - | 45.8A | 45.8A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 22.8V | - | 25.2V | - | - | 5.3mm | - | 9.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ100CA Littelfuse Inc. | 10917 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | 210.013267mg | - | 111V | 1 | - | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 1.5kW | 100V | 6.5W | - | - | - | - | - | - | 100V | Bidirectional | - | 1 | 1μA | 1.5kW | - | No | 111V | 1500W 1.5kW | 9.3A | - | 162V | 162V | 100V | 9.3A | 9.3A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | - | 111V | - | 123V | - | 1 | - | 2.62mm | 8.13mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPSMB62CA Littelfuse Inc. | 6725 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 62V | 1 | 5W | 53V | -65°C~175°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | J BEND | 260 | 30 | - | - | 53V | Bidirectional | SINGLE | - | 1μA | - | - | No | - | 600W | - | - | - | 85V | 53V | 7.2A | 100A | 600W | - | 1mA | - | - | - | - | - | 58.9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC47A Littelfuse Inc. | 2750 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 44.7V | 1 | 6.5W | 40.2V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 47V | - | DUAL | J BEND | 260 | 40 | 2 | - | 40.2V | Unidirectional | SINGLE | - | 1μA | - | - | No | - | 1500W 1.5kW | - | - | 64.8V | 64.8V | - | 23.5A | 23.5A | 1.5kW | - | 1mA | 1 | - | - | - | - | 44.7V | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMF22A-T13 Littelfuse Inc. | 50 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | - | 1 | - | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 40 | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 24.4V | - | 5.6A | - | - | 35.5V | 22V | 5.6A | - | 200W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA550A Littelfuse Inc. | 5000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 522.5V | 1 | - | 495V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 550V | 3.3W | DUAL | C BEND | 260 | 40 | 2 | - | 495V | Unidirectional | SINGLE | - | 5μA | 3.3W | - | No | - | - | - | - | 760V | 760V | - | 500mA | 500mA | 400W | - | 1mA | 1 | - | - | - | - | 522.5V | - | 577.5V | - | - | - | 2.29mm | 5.28mm | 2.79mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE160CA Littelfuse Inc. | 46 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 144V | 1 | 6.5W | 136V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 160V | - | - | WIRE | 260 | 30 | 2 | - | 136V | Bidirectional | SINGLE | 1 | 1μA | - | ISOLATED | No | - | 1500W 1.5kW | - | 1μA | - | 219V | - | 6.9A | 6.9A | 1.5kW | - | 1mA | - | 1 | - | - | - | 152V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP3130-01ETG Littelfuse Inc. | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | SOD-882 | YES | - | - | - | SILICON | - | 1 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | SP3130, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | - | BOTTOM | - | - | - | - | R-PBCC-N2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | - | 2A 8/20μs | - | 48V | - | 28V Max | - | - | - | - | - | - | 1 | 28V | - | 0.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP64CA Littelfuse Inc. | 100 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 71.1V | 1 | - | 64V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 5kW | 64V | 8W | - | - | - | - | - | - | 64V | Bidirectional | - | 1 | 10μA | - | - | No | 71.1V | 5000W 5kW | 49.5A | - | 103V | 103V | 64V | 49.5A | 48.6A | 5kW | - | 5mA | - | 1 | - | - | - | 71.1V | - | 78.6V | - | 1 | 9.1mm | - | 9.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB10A Littelfuse Inc. | 15000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 9.5V | 1 | 5W | 8.55V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | 8.55V | Unidirectional | SINGLE | - | 10μA | - | - | No | - | 600W | - | - | 14.5V | 14.5V | - | 42.1A | 41A | 600W | - | 1mA | - | - | - | - | - | 9.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB10CA Littelfuse Inc. | 100 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 9V | 1 | 5W | 8.55V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | 8.55V | Bidirectional | SINGLE | 1 | 8mA | - | - | No | - | 1000W 1kW | - | - | - | 14.5V | 8.55V | 69A | 66.7A | 1kW | - | 1mA | - | - | - | - | - | 9.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ75A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | 83.3V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | 600W | 75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 83.3V | 600W | 5A | - | 121V | - | 75V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ440CA Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 492V | 1 | - | 440V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 600W | 440V | - | - | - | - | - | - | - | 440V | Bidirectional | - | 1 | 1μA | - | - | No | 492V | 600W | 900mA | - | 713V | 713V | 440V | 900mA | 900mA | 600W | - | 1mA | - | 1 | - | - | - | 492V | - | 543V | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMA26CAT3G Littelfuse Inc. | 5000 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 28.9V | 400W | 9.5A | - | 42.1V | - | 26V | - | - | - | - | - | - | 1 | 26V | - | 240pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA39CA Littelfuse Inc. | 10000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 37.1V | 1 | - | 33.3V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 39V | 400W | DUAL | C BEND | 260 | 40 | 2 | - | 33.3V | Bidirectional | SINGLE | 1 | 5μA | 3.3W | - | No | - | - | - | - | 53.9V | 53.9V | - | 7.6A | 7.6A | 400W | - | 1mA | - | - | - | - | - | 37.1V | - | 41V | - | - | - | 2.29mm | 5.28mm | 2.79mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMDJ170A Littelfuse Inc. | 32 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 189V | 1 | 6.5W | 170V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | 170V | Unidirectional | SINGLE | - | 2μA | - | - | No | - | 3000W 3kW | - | - | 275V | 275V | - | 10.9A | 10.9A | 3kW | - | 1mA | 1 | - | - | - | - | 189V | 3000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ7.0A Littelfuse Inc. | 500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | 210.013267mg | - | 7.78V | 1 | - | 7V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 1.5kW | 7V | 6.5W | - | - | - | - | - | - | 70V | Unidirectional | - | 1 | 200μA | 1.5kW | - | No | 7.78V | 1500W 1.5kW | 125A | - | 12V | 12V | 7V | 125A | 125A | 1.5kW | Unidirectional | 10mA | 1 | - | - | - | - | 7.78V | - | 8.6V | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB13A Littelfuse Inc. | 50000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 12.4V | 1 | - | 11.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 1kW | DUAL | J BEND | 260 | 40 | 2 | - | 11.1V | Unidirectional | SINGLE | - | 1μA | - | - | No | - | 1000W 1kW | - | - | 18.2V | 18.2V | - | 54.9A | 53.3A | 1kW | - | 1mA | - | - | - | - | - | 12.4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ43CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 47.8V | 1 | - | 43V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 6.5W | - | - | - | - | - | - | 43V | Bidirectional | - | 1 | 1μA | 1.5kW | - | No | 47.8V | 1500W 1.5kW | 21.7A | - | 69.4V | 69.4V | 43V | 21.7A | 21.7A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | - | 47.8V | - | 52.8V | - | 1 | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free |