- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Working Voltage | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KPA30CA-HRA Littelfuse Inc. | 49 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 30V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | WIRE | 260 | 10 | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 33.51V | 30000W 30kW | 548.9A | - | 55.2V | - | 548.9A | - | 30kW | - | 1 | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA71A-HRA Littelfuse Inc. | 36 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 71V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | WIRE | 260 | 10 | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 79.3V | 30000W 30kW | 271.7A | - | 111.5V | - | 271.7A | - | 30kW | 1 | - | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA51A-HRA Littelfuse Inc. | 49 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 51V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | WIRE | 260 | 10 | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 57V | 30000W 30kW | 350.7A | - | 86.4V | - | 350.7A | - | 30kW | 1 | - | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA96A-HRA Littelfuse Inc. | 19 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 96V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | WIRE | 260 | 10 | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 107.2V | 30000W 30kW | 194.2A | - | 156V | - | 194.2A | - | 30kW | 1 | - | - | 30000W | ROHS3 Compliant | ||
![]() 1.5KE320CA Littelfuse Inc. | 19 | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AA, DO-27, Axial | NO | - | - | 320V | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | Active | Not Applicable | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | No | 304V | 1500W 1.5kW | 3.5A | 441V | - | 273V | - | - | - | - | 1 | 273V | - | RoHS Compliant | ||
![]() 15KPA13A Littelfuse Inc. | 99999 | - | Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | - | Active | Not Applicable | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | - | 15000W 15kW | - | - | - | 13V | - | - | - | 1 | - | - | - | - | ||
![]() 15KPA16A Littelfuse Inc. | 80000 | - | Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | - | Active | Not Applicable | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | - | 15000W 15kW | - | - | - | 16V | - | - | - | 1 | - | - | - | - | ||
![]() 15KPA12A Littelfuse Inc. | 15710 | - | Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | - | Active | Not Applicable | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | - | 15000W 15kW | - | - | - | 12V | - | - | - | 1 | - | - | - | - | ||
![]() 15KPA15CA Littelfuse Inc. | 99999 | - | Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | - | Active | Not Applicable | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | - | 15000W 15kW | - | - | - | 15V | - | - | - | - | 1 | - | - | - | ||
![]() 15KPA12CA Littelfuse Inc. | 15710 | - | Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | - | Active | Not Applicable | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | - | 15000W 15kW | - | - | - | 12V | - | - | - | - | 1 | - | - | - | ||
![]() 15KPA14CA Littelfuse Inc. | 36 | - | Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | - | Active | Not Applicable | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | - | 15000W 15kW | - | - | - | 14V | - | - | - | - | 1 | - | - | - | ||
![]() 5KP51A-HRA Littelfuse Inc. | 19 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 51V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HRA | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | WIRE | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 56.7V | 5000W 5kW | 61.9A | - | 82.4V | - | 61.9A | - | 5kW | 1 | - | - | 5000W | ROHS3 Compliant | ||
![]() 5KP48CA-HRA Littelfuse Inc. | 19 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 48V | -55°C~175°C TA | Tape & Reel (TR) | - | 5KP-HRA | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 53.3V | 5000W 5kW | 65.9A | - | 77.4V | - | 65.9A | - | 5kW | - | 1 | - | 5000W | ROHS3 Compliant | ||
![]() 5KP170A-HRA Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 170V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HRA | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | WIRE | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 189V | 5000W 5kW | 18.5A | - | 275V | - | 18.5A | - | 5kW | 1 | - | - | 5000W | ROHS3 Compliant | ||
![]() 5KP28A-HRA-B Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | - | - | -55°C~175°C TJ | Bulk | - | 5KP-HRA | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | 31.1V | 5000W 5kW | 112.3A | 45.4V | - | 28V | - | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 5KP28CA-HRA-B Littelfuse Inc. | 36 | - | Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | - | - | -55°C~175°C TJ | Bulk | - | 5KP-HRA | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | 31.1V | 5000W 5kW | 112.3A | 45.4V | - | 28V | - | - | - | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ43CA-HRA Littelfuse Inc. | 21 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 47.8V | - | - | 43V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 260 | 40 | - | - | - | - | - | No | - | 1500W 1.5kW | - | 69.4V | 69.4V | - | 21.7A | - | 1.5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ60A-HRA Littelfuse Inc. | 49 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | 66.7V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 260 | 40 | - | - | - | - | - | No | - | 1500W 1.5kW | 15.5A | 96.8V | - | 60V | - | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ7.5A-HRA Littelfuse Inc. | 50 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 9.21V | - | - | 7.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 1.5kW | - | 260 | 40 | - | 7.5V | Unidirectional | - | - | No | 8.33V | 1500W 1.5kW | - | - | 12.9V | - | 12.4A | 116.3A | 1.5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ54CA-HRA Littelfuse Inc. | 21 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 60V | - | - | 54V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 260 | 40 | - | - | - | - | - | No | - | 1500W 1.5kW | - | 87.1V | 87.1V | - | 17.3A | - | 1.5kW | - | 1 | - | - | ROHS3 Compliant |