- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Number of Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KPA42A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 42V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | 260 | 10 | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 46.9V | 30000W 30kW | 420.8A | - | 72V | - | 420.8A | 30kW | 1 | - | - | 30000W | - | ROHS3 Compliant | ||
![]() 30KPA102CA-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 102V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | 260 | 10 | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 113.9V | 30000W 30kW | 183A | - | 165.6V | - | 183A | 30kW | - | 1 | - | 30000W | - | ROHS3 Compliant | ||
![]() 30KPA108A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 108V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | 260 | 10 | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 120.6V | 30000W 30kW | 172.9A | - | 175.2V | - | 172.9A | 30kW | 1 | - | - | 30000W | - | ROHS3 Compliant | ||
![]() 30KPA102A-HRA Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 102V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | 260 | 10 | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 113.9V | 30000W 30kW | 183A | - | 165.6V | - | 183A | 30kW | 1 | - | - | 30000W | - | ROHS3 Compliant | ||
![]() 30KPA72A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 72V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | 260 | 10 | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 80.4V | 30000W 30kW | 265.8A | - | 114V | - | 265.8A | 30kW | 1 | - | - | 30000W | - | ROHS3 Compliant | ||
![]() 15KPA14A Littelfuse Inc. | 99999 |
| Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | - | Active | Not Applicable | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | No | - | 15000W 15kW | - | - | - | 14V | - | - | 1 | - | - | - | - | - | ||
![]() 15KPA16CA Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | - | Active | Not Applicable | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | No | - | 15000W 15kW | - | - | - | 16V | - | - | - | 1 | - | - | - | - | ||
![]() 15KPA13CA Littelfuse Inc. | 99999 |
| Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | - | Active | Not Applicable | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | No | - | 15000W 15kW | - | - | - | 13V | - | - | - | 1 | - | - | - | - | ||
![]() 5KP5.0CA-HRA Littelfuse Inc. | 40 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 5V | -55°C~175°C TA | Tape & Reel (TR) | - | 5KP-HRA | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | - | - | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 6.4V | 5000W 5kW | 554.3A | - | 9.2V | - | 554.3A | 5kW | - | 1 | 5V | 5000W | - | ROHS3 Compliant | ||
![]() 5KP14A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 14V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HRA | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | - | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 15.6V | 5000W 5kW | 219.8A | - | 23.2V | - | 219.8A | 5kW | 1 | - | - | 5000W | - | ROHS3 Compliant | ||
![]() 5KP10CA-HRA Littelfuse Inc. | 40 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | P600 | - | - | - | 10V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HRA | - | Active | 1 (Unlimited) | - | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | No | 11.1V | 5000W 5kW | 300A | 17V | 17V | 10V | 300A | 5kW | - | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() 5KP58CA-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 58V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HRA | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | - | - | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 64.4V | 5000W 5kW | 54.5A | - | 93.6V | - | 54.5A | 5kW | - | 1 | - | 5000W | - | ROHS3 Compliant | ||
![]() 5KP6.0A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 6V | -55°C~175°C TA | Tape & Reel (TR) | - | 5KP-HRA | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | - | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 6.67V | 5000W 5kW | 495.1A | - | 10.3V | - | 52.7A | 5kW | 1 | - | 6V | 5000W | - | ROHS3 Compliant | ||
![]() 5KP110A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 110V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HRA | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | - | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 122V | 5000W 5kW | 28.8A | - | 177V | - | 28.8A | 5kW | 1 | - | - | 5000W | - | ROHS3 Compliant | ||
![]() 5KP150A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 150V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HRA | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | - | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 167V | 5000W 5kW | 21A | - | 243V | - | 21A | 5kW | 1 | - | - | 5000W | - | ROHS3 Compliant | ||
![]() 30KPA120A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 120V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | 260 | 10 | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 134V | 30000W 30kW | 155.9A | - | 194.4V | - | 155.9A | 30kW | 1 | - | - | 30000W | - | ROHS3 Compliant | ||
![]() 30KPA198A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 198V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | 260 | 10 | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 221.2V | 30000W 30kW | 94.7A | - | 319.8V | - | 94.7A | 30kW | 1 | - | - | 30000W | - | ROHS3 Compliant | ||
![]() 30KPA300CA-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 300V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | 260 | 10 | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 334V | 30000W 30kW | 62A | - | 484V | - | 62A | 30kW | - | 1 | - | 30000W | - | ROHS3 Compliant | ||
![]() 30KPA198A-HR Littelfuse Inc. | 19 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 198V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | - | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 221.2V | 30000W 30kW | 94.7A | - | 319.8V | - | 94.7A | 30kW | 1 | - | - | 30000W | - | ROHS3 Compliant | ||
![]() 5KP100CA-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | 1 | 8W | 100V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HRA | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | WIRE | - | - | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 110V | 5000W 5kW | 31.5A | - | 162V | - | 31.5A | 5kW | - | 1 | - | 5000W | - | ROHS3 Compliant |