- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP6KE68A Littelfuse Inc. | 3166 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | - | 1 | 5W | 58.1V | -55°C~175°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, TP6KE | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 64.6V | - | 6.6A | - | 92V | 58.1V | 6.6A | - | 600W | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE18CA-B Littelfuse Inc. | 41 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | 299.994654mg | SILICON | 17.1V | 1 | - | 15.3V | -55°C~175°C TJ | Bulk | 2010 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 15.3V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | - | - | - | 25.5V | 25.5V | - | 16.1A | 16.1A | 400W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP33A-HRA Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 33V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 5KP-HRA | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 36.7V | 5000W 5kW | 95.7A | - | 53.3V | - | 95.7A | - | 5kW | - | 1 | - | - | - | - | 5000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA260A Littelfuse Inc. | 18 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 290.4V | 1 | 8W | 260V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | 260 | 40 | - | 2 | - | 260V | Unidirectional | SINGLE | - | - | ISOLATED | No | - | 30000W 30kW | - | 416V | 416V | - | 72.8A | 72.8A | 30kW | - | 1 | - | - | - | - | 30000W | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB45CAT3G Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 50V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | - | 600W | 8.3A | 72.2V | - | 45V | - | - | - | - | - | 1 | 45V | 200pF @ 1MHz | - | 600W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD16-018-B Littelfuse Inc. | 124 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 20V | 1 | 8W | 16V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | UL RECOGNIZED | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 18V | 5000W 5kW | 196.2A | - | 26V | - | 196.2A | - | 5kW | - | - | 1 | - | - | - | 50000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA96CA-B Littelfuse Inc. | 40 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 96V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | 260 | 40 | - | 2 | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 107.2V | 30000W 30kW | 194.2A | - | 156V | - | 194.2A | - | 30kW | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6289ARL4G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AD, Axial | NO | - | - | - | SILICON | 53.2V | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | 2009 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | WIRE | 260 | 40 | 1N6289A | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 77V | - | 47.8V | - | - | - | - | 1 | - | 47.8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20KPA216CA Littelfuse Inc. | 41 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 241.3V | 1 | 8W | 216V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 20KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | 260 | 30 | - | 2 | - | 216V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | - | 20000W 20kW | - | 348V | 348V | - | 58A | 58A | 20kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ51C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | 56.7V | - | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 1.5kW | 51V | - | - | - | - | - | - | - | 51V | Bidirectional | - | 1 | - | - | No | 53.73V | 1500W 1.5kW | 18.2A | 86.52V | 86.52V | 51V | 18.2A | 18.2A | 1.5kW | - | - | 1 | - | - | - | - | - | 1 | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() SMBJ48C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | 53.3V | - | - | 48V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 600W | 48V | - | - | - | - | - | - | - | 48V | Bidirectional | - | 1 | - | - | No | 50.49V | 600W | 7.8A | 81.27V | 81.27V | 48V | 7.8A | 7.8A | 600W | - | - | 1 | - | - | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P4KE51C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | 48.5V | - | - | 43.6V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 51V | - | - | - | - | - | - | - | 43.6V | Bidirectional | - | 1 | - | - | No | 45.95V | 400W | 5.8A | 73.61V | 73.61V | 43.6V | 5.8A | 5.8A | 400W | - | - | 1 | - | - | - | - | - | 1 | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE210CA Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | DO-201 | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 1.5kW | 210V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1500W 1.5kW | - | - | - | - | - | - | 1.5kW | - | - | 1 | - | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ26 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 28.9V | 1 | - | 26V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 600W | 26V | - | - | - | - | - | - | - | 26V | Unidirectional | - | 1 | 5μA | - | No | 27.36V | 600W | 14.3A | 44.21V | 44.21V | 26V | 14.3A | 14.3A | 600W | 1mA | 1 | - | - | - | 28.9V | - | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() SA48 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 53.3V | 1 | 1W | 48V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 500W | 48V | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 48V | Unidirectional | SINGLE | - | - | ISOLATED | No | 50.49V | - | - | - | 81.27V | - | 6.6A | 6.6A | 500W | - | - | - | - | - | - | - | 1 | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4KE550 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | - | SILICON | 522.5V | 1 | - | 495V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 550V | - | WIRE | 260 | 30 | - | 2 | - | 495V | Unidirectional | SINGLE | - | 1μA | ISOLATED | No | - | - | - | 798V | 760V | - | 520mA | 500mA | 400W | 1mA | - | - | - | - | 522.5V | - | - | - | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ51 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 56.7V | 1 | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 1.5kW | 51V | - | - | - | - | - | - | - | 51V | Unidirectional | - | 1 | 1μA | - | No | 53.73V | 1500W 1.5kW | 18.2A | 86.52V | 86.52V | 51V | 18.2A | 18.2A | 1.5kW | 1mA | 1 | - | - | - | 56.7V | - | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() 15KPA78CA-B Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 78V | -55°C~175°C TJ | Bulk | - | 15KPA | e3 | no | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 87.1V | 15000W 15kW | 119.7A | - | 126.1V | - | 119.7A | - | 15kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE27C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 24.3V | 1 | 6.5W | 23.1V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1.5kW | 27V | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 23.1V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | 24.35V | 1500W 1.5kW | - | - | 39.38V | - | 40.5A | 40.5A | 1.5kW | - | - | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMDJ5.0CA-T7 Littelfuse Inc. | 323 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 6.7V | 1 | 6.5W | 5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 6.4V | 3000W 3kW | 326.1A | - | 9.2V | - | 326.1A | - | 3kW | - | - | 1 | 5V | - | - | 3000W | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |