- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE170A-TB Littelfuse Inc. | 2000 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | - | 1 | 5W | 145V | -55°C~175°C TJ | Tape & Box (TB) | 2014 | P6KE | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | WIRE | - | - | - | - | - | O-PALF-W2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 162V | - | 2.6A | - | 234V | 145V | 2.6A | - | 600W | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMC13CA Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 13.7V | 1 | - | 11.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | - | 30 | - | - | R-PDSO-J2 | - | - | - | 3.5V | Bidirectional | SINGLE | - | - | - | No | 12.4V | 1500W 1.5kW | - | - | 18.2V | - | 83.5A | 83.5A | 1.5kW | - | - | 1 | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | ROHS3 Compliant | - | ||
![]() PGB0040805NR Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | 24V | -65°C~125°C TJ | Tape & Reel (TR) | 2005 | PulseGuard® PGB | e0 | no | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | TIN LEAD OVER NICKEL | - | - | - | General Purpose | - | 55FF | - | 24V | - | DUAL | - | - | 1nA | - | - | 6 | R-PDSO-N6 | 2012 | 0805 | - | - | - | - | 4 | - | - | No | - | - | - | 150V Typ | 150V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 15KP28A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 31.1V | 1 | - | 28V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 15kW | 28V | - | - | - | - | - | - | - | - | - | - | - | 28V | - | Unidirectional | - | 1 | 25μA | - | No | 31.1V | 15000W 15kW | 316A | 47.5V | 47.5V | 28V | 316A | 316A | 15kW | 5mA | 1 | - | - | 31.1V | - | 1 | - | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 15KP70CA Littelfuse Inc. | 22400 | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | - | P600 | 2.000002g | - | 77.8V | - | - | 70V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 15kW | 70V | - | - | - | - | - | - | - | - | - | - | - | 70V | - | Bidirectional | - | 1 | - | - | No | 77.8V | 15000W 15kW | 132A | 114V | 114V | 70V | 132A | 132A | 15kW | - | - | 1 | - | - | - | - | 1 | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB14CAT3G Littelfuse Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | - | 1SMB | - | R-PDSO-C2 | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 15.6V | 600W | 25.8A | 23.2V | - | 14V | - | - | - | - | - | 1 | 590pF @ 1MHz | - | 600W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP100 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | P600 | - | - | 110V | - | - | 100V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 100V | - | - | - | - | - | - | - | - | - | - | - | 100V | - | Unidirectional | - | 1 | - | - | No | 104.85V | 5000W 5kW | - | 170.1V | 170.1V | 100V | - | 30.9A | 5kW | - | 1 | - | - | - | - | 1 | - | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ16A Littelfuse Inc. | 6000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 15.2V | 1 | - | 13.6V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 600W | 16V | - | DUAL | C BEND | 260 | - | 30 | - | 2 | R-PDSO-C2 | - | - | 13.6V | - | Unidirectional | SINGLE | - | - | - | No | - | - | - | 22.5V | 22.5V | 13.6V | 27.1A | 27A | 600W | - | - | - | - | - | - | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 30KPA72A-B Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 72V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | O-PALF-W2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 80.4V | 30000W 30kW | 265.8A | - | 114V | - | 265.8A | - | 30kW | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA72CA-B Littelfuse Inc. | 36 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 72V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | O-PALF-W2 | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 80.4V | 30000W 30kW | 265.8A | - | 114V | - | 265.8A | - | 30kW | - | - | 1 | - | - | 30000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA36 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 34.2V | 1 | 3.3W | 30.8V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 400W | 36V | - | DUAL | C BEND | 260 | - | 40 | - | - | R-PDSO-C2 | - | - | 30.8V | - | Unidirectional | SINGLE | - | - | - | No | 32.49V | - | - | - | 52.4V | 30.8V | 8.2A | 8.2A | 400W | - | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA51 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 48.5V | 1 | - | 43.6V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 400W | 51V | - | - | - | 260 | - | 40 | - | 2 | - | - | - | 43.6V | - | Unidirectional | SINGLE | - | - | - | No | 46.08V | - | - | - | 73.61V | 43.6V | 5.8A | 5.8A | 400W | - | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA82 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 3.3W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 400W | 82V | - | DUAL | C BEND | 260 | - | 40 | - | - | R-PDSO-C2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 74.01V | - | 3.6A | 118.65V | - | 70.1V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA20C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 19V | 1 | 3.3W | 17.1V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 400W | 20V | - | DUAL | C BEND | 260 | - | 40 | - | - | R-PDSO-C2 | - | - | 17.1V | - | Bidirectional | SINGLE | 1 | - | - | No | 18.05V | - | - | - | 29.09V | 17.1V | 14.8A | 14.8A | 400W | - | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMB11 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 9.9V | 1 | 5W | 9.4V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | - | R-PDSO-J2 | - | - | 9.4V | - | Unidirectional | SINGLE | - | - | - | No | 9.95V | 600W | - | - | 16.38V | - | 39.1A | 37A | 600W | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB18C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 16.2V | 1 | 5W | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | - | R-PDSO-J2 | - | - | 15.3V | - | Bidirectional | SINGLE | 1 | - | - | No | - | 600W | - | 26.78V | 26.78V | - | 24.2A | 23A | 600W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB56C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 50.4V | 1 | 5W | 47.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | - | R-PDSO-J2 | - | - | 45.4V | - | Bidirectional | SINGLE | 1 | - | - | No | - | 600W | - | 80.85V | 80.85V | - | 7.9A | 7.4A | 600W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB16C Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 14.4V | 1 | 5W | 13.6V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | - | R-PDSO-J2 | - | - | 13.6V | - | Bidirectional | SINGLE | 1 | - | - | No | - | 600W | - | 23.63V | 23.63V | - | 27.1A | 26A | 600W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE15 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 13.5V | 1 | 6.5W | 12.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 15V | - | - | WIRE | 260 | - | 30 | - | 2 | - | - | - | 12.8V | - | Unidirectional | SINGLE | - | 1μA | ISOLATED | No | 13.55V | 1500W 1.5kW | - | - | 22.26V | - | 71.7A | 71.7A | 1.5kW | 1mA | 1 | - | - | 14.3V | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SA14 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 15.6V | 1 | - | 14V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 500W | 14V | - | - | WIRE | 260 | - | 30 | - | - | O-PALF-W2 | - | - | 14V | - | Unidirectional | SINGLE | - | - | ISOLATED | No | 14.76V | - | - | - | 24.36V | - | 22A | 22A | 500W | - | - | - | - | - | - | 1 | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free |