- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP33A-B Littelfuse Inc. | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 36.7V | 1 | 8W | 33V | -55°C~175°C TJ | Bulk | 2005 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 5kW | 33V | - | - | WIRE | 260 | 40 | - | 2 | O-PALF-W2 | 33V | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | 5000W 5kW | - | 53.3V | 53.3V | - | 95.7A | 93.9A | 5kW | - | - | - | - | - | - | - | 5000W | - | 1 | - | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4KE160A Littelfuse Inc. | 41 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | 152V | - | - | 136V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 160V | - | - | - | - | - | - | - | - | 136V | Unidirectional | - | 1 | - | - | - | No | 152V | 400W | 1.9A | 219V | 219V | 136V | 1.9A | 1.9A | 400W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | 2.7mm | - | 5.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SA75A Littelfuse Inc. | 49 |
| Datasheet | 20 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | SA | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | 500W | 75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 83.3V | 500W | 4.2A | 121V | - | 75V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMF12A-T13 Littelfuse Inc. | 49 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | - | 1 | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 40 | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 13.3V | - | 10.1A | - | 19.9V | 12V | 10.1A | - | 200W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ9.0CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | 210.013267mg | - | 10V | 1 | - | 9V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 1.5kW | 9V | 6.5W | - | - | - | - | - | - | - | 9V | Bidirectional | - | 1 | 20μA | 1.5kW | - | No | 10V | 1500W 1.5kW | 97.4A | 15.4V | 15.4V | 9V | 97.4A | 97.4A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 10V | - | 11.1V | - | - | 1 | - | 2.62mm | 8.13mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P4SMA51CA Littelfuse Inc. | 4139 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 48.5V | 1 | - | 43.6V | -65°C~150°C TJ | Tape & Reel (TR) | 2006 | P4SMA | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 51V | - | - | - | - | - | - | - | - | 43.6V | Bidirectional | - | 1 | 5μA | - | - | No | 48.5V | 400W | 5.8A | 70.1V | 70.1V | 43.6V | 5.8A | 5.8A | 400W | - | 1mA | - | 1 | - | - | 48.5V | - | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMC85CA-VR Littelfuse Inc. | 12 |
| - | 18 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | 1 | 6.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | - | - | - | - | - | - | - | - | - | - | 1 | 85V | - | - | - | - | - | 94.4V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 15KP220A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 245V | 1 | 5W | 220V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | 15kW | 220V | - | - | WIRE | - | - | - | - | O-PALF-W2 | 220V | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | 15000W 15kW | - | 356V | 356V | - | 42A | 42A | 15kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ51C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 56.7V | 1 | - | 51V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 51V | - | - | - | - | - | - | - | - | 51V | Bidirectional | - | 1 | 1μA | - | - | No | 53.73V | 400W | 4.9A | 86.52V | 82.4V | 51V | 4.9A | 4.9A | 400W | - | 1mA | - | 1 | - | - | 56.7V | - | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB43AT3G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 47.8V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 8.6A | 69.4V | - | 43V | - | - | - | - | - | 1 | - | 43V | 400pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP16 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | P600 | - | - | 17.8V | - | - | 16V | -55°C~175°C TJ | Tape & Reel (TR) | 2015 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 5kW | 16V | - | - | - | - | - | - | - | - | 16V | Unidirectional | - | 1 | - | - | - | No | 16.88V | 5000W 5kW | - | 27.3V | 27.3V | 16V | - | 193A | 5kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SA18C Littelfuse Inc. | 492 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | 400.011771mg | - | 20V | 1 | - | 18V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 500W | 18V | - | - | - | - | - | - | - | - | 18V | Bidirectional | - | 1 | 3μA | - | - | No | 18.95V | 500W | 17.5A | 30.66V | 30.66V | 18V | 17.5A | 17.5A | 500W | - | 1mA | - | 1 | - | - | 20V | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5KP250CA-B Littelfuse Inc. | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 291.5V | 1 | 8W | 250V | -55°C~175°C TJ | Bulk | 2014 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 277V | 5000W 5kW | 12A | - | 425V | - | 12A | - | 5kW | - | - | - | 1 | - | - | - | 5000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ110 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 122V | 1 | - | 110V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 110V | - | - | - | - | - | - | - | - | 110V | Unidirectional | - | 1 | 1μA | - | - | No | 115.65V | 400W | 2.3A | 185.85V | 177V | 110V | 2.3A | 2.3A | 400W | - | 1mA | 1 | - | - | - | 122V | - | - | 1 | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() TP6KE20CA Littelfuse Inc. | 4031 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | - | 1 | 5W | 17.1V | -55°C~175°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, TP6KE | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 19V | - | 22A | - | 27.7V | 17.1V | 22A | - | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE12 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 10.8V | 1 | - | 10.2V | -55°C~175°C TJ | Tape & Reel (TR) | 2012 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 12V | - | - | - | - | - | - | - | - | 9.72V | Unidirectional | - | 1 | 5μA | - | - | No | 10.8V | 600W | - | 17.54V | 17.3V | 10.2V | 35A | 35A | 600W | - | 1mA | 1 | - | - | - | 10.8V | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMB12CA-VR Littelfuse Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB-VR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 13.3V | 600W | 30.2A | 19.9V | - | 12V | - | - | - | - | - | - | 1 | - | - | - | 600W | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P4KE51 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | - | - | 48.5V | 1 | - | 43.6V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 51V | - | - | - | - | - | - | - | - | 43.6V | Unidirectional | - | 1 | 1μA | - | - | No | 45.95V | 400W | 5.8A | 73.61V | 70.1V | 43.6V | 5.8A | 5.8A | 400W | - | 1mA | 1 | - | - | - | 48.5V | - | - | 1 | - | - | 2.7mm | - | 5.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ16C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | 17.8V | - | - | 16V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 600W | 16V | - | - | - | - | - | - | - | - | 16V | Bidirectional | - | 1 | - | - | - | No | 16.88V | 600W | 23.1A | 27.3V | 27.3V | 16V | 23.1A | 23.1A | 600W | - | - | - | 1 | - | - | - | - | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ85C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMAJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | 400W | 85V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 89.28V | 400W | 2.9A | 143.85V | - | 85V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |