- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Clamping Voltage-Max | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLD58-018-B Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 58V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 64.4V | 5000W 5kW | 58.6A | - | 93.6V | - | 58.6A | - | 5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE100A-B Littelfuse Inc. | 21 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 100V | 1 | 6.5W | 85.5V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | WIRE | 260 | 30 | 2 | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 95V | 1500W 1.5kW | 11.1A | - | 137V | - | 11.1A | - | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ45CA-T7 Littelfuse Inc. | 32 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 55.3V | 1 | 6.5W | 45V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | 2 | - | - | 45V | Bidirectional | SINGLE | 1 | 5μA | - | - | No | - | 5000W 5kW | - | - | 72.7V | - | 68.8A | 68.8A | 5kW | - | 1mA | - | 1 | - | - | 50V | 5000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ130 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | 144V | - | - | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 1.5kW | 130V | - | - | - | - | - | - | - | 130V | Unidirectional | - | 1 | - | - | - | No | 136.35V | 1500W 1.5kW | 7.2A | 219.45V | 219.45V | 130V | 7.2A | 7.2A | 1.5kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() SMCJ100 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 111V | 1 | - | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 1.5kW | 100V | - | - | - | - | - | - | - | 100V | Unidirectional | - | 1 | 1μA | - | - | No | 105.3V | 1500W 1.5kW | 9.3A | 170.1V | 170.1V | 100V | 9.3A | 9.3A | 1.5kW | - | 1mA | 1 | - | - | - | 111V | - | - | 1 | - | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE13A-B Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 13V | 1 | 6.5W | 11.1V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | WIRE | 260 | 30 | 2 | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 12.4V | 1500W 1.5kW | 83.5A | - | 18.2V | - | 83.5A | - | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ78 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 86.7V | 1 | - | 78V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 600W | 78V | - | - | - | - | - | - | - | 78V | Unidirectional | - | 1 | 5μA | - | - | No | 82.13V | 600W | 4.8A | 132.3V | 132.3V | 78V | 4.8A | 4.8A | 600W | - | 1mA | 1 | - | - | - | 86.7V | - | - | 1 | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() SMBJ78C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 86.7V | 1 | - | 78V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 600W | 78V | - | - | - | - | - | - | - | 78V | Bidirectional | - | 1 | 5μA | - | - | No | 82.13V | 600W | 4.8A | 132.3V | 132.3V | 78V | 4.8A | 4.8A | 600W | - | 1mA | - | 1 | - | - | 86.7V | - | - | - | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() SMCJ170 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | 189V | - | - | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 1.5kW | 170V | - | - | - | - | - | - | - | 170V | Unidirectional | - | 1 | - | - | - | No | 179.1V | 1500W 1.5kW | 5.5A | 288.75V | 288.75V | 170V | 5.5A | 5.5A | 1.5kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ91CA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 91V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 91V | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 86.5V | - | 4.9A | 125V | - | 77.8V | - | - | - | - | - | - | 1 | 77.8V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3KP10A Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | P600, Axial | - | 600 | P600 | - | - | 11.1V | - | - | 10V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 10V | Unidirectional | - | 1 | - | - | - | No | 11.1V | 3000W 3kW | 176.5A | 17V | 17V | 10V | 176.5A | 176.5A | 3kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ24AS Littelfuse Inc. | 1777 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ-S | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Telecom | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | - | - | - | No | 26.7V | 5000W 5kW | 128.5A | 38.9V | - | 24V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP4050-12UTG Littelfuse Inc. | 25500 | - | Datasheet | 13 Weeks | - | Surface Mount | 12-UFDFN Exposed Pad | YES | - | - | - | SILICON | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | SP4050, SPA® | - | - | Active | - | 12 | - | - | Steering (Rail to Rail) | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | DUAL | NO LEAD | - | - | - | IEC-61000-4-2, 4-4, 4-5 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | Yes | 2V | 300W | 20A 8/20μs | 13.2V Typ | - | 2.5V Max | - | - | - | - | - | 12 | - | 2.5V | - | - | 300W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ6.0A-T7 Littelfuse Inc. | 922 |
| - | 18 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | 7.02V | 1 | 6.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | 2 | - | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 6.67V | 3000W 3kW | 291.3A | 10.3V | - | 6V | - | - | - | - | - | 1 | - | 6V | - | - | 3000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMBJ150 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 92.986436mg | SILICON | 135V | 1 | - | 128V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW INDUCTANCE, UL RECOGNIZED | 600W | 150V | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | 128V | Unidirectional | SINGLE | - | - | - | - | No | 135.45V | - | - | - | 217.35V | 128V | 2.9A | 2.8A | 600W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 1KSMBJ68A Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 68V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | - | - | DUAL | C BEND | 260 | 40 | 2 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 64.6V | 1000W 1kW | 10.8A | 92V | - | 58.1V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 92V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE15A Littelfuse Inc. | 4440 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | - | - | 14.3V | 1 | - | 12.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 15V | - | - | - | - | - | - | - | 12.8V | Unidirectional | - | 1 | 1μA | - | - | No | 14.3V | 400W | 19.3A | 21.2V | 21.2V | 12.8V | 19.3A | 19.3A | 400W | - | 1mA | 1 | - | - | - | 14.3V | - | - | 1 | - | - | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() AK3-170C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | 2 | - | - | SILICON | 179V | 1 | - | 170V | -55°C~125°C TJ | Tray | 2014 | AK3 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | - | - | DUAL | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | - | 3000A 3kA 8/20μs | 260V | 260V | - | 3kA | - | - | - | - | - | 1 | - | 2400pF @ 10kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA22A Littelfuse Inc. | 12 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | 24.4V | - | - | 22V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 500W | 22V | - | - | - | - | - | - | - | 22V | Unidirectional | - | 1 | - | - | - | No | 24.4V | 500W | 14.4A | 35.5V | 35.5V | 22V | 14.4A | 14.4A | 500W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SA30CA Littelfuse Inc. | 4000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | 33.3V | - | - | 30V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 500W | 30V | - | - | - | - | - | - | - | 30V | Bidirectional | - | 1 | - | 500W | - | No | 33.3V | 500W | 10.5A | 48.4V | 48.4V | 30V | 10.5A | 10.5A | 500W | Bidirectional | - | - | 1 | - | - | - | - | 36.8V | - | 1 | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free |