- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ45CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | 92.986436mg | - | 50V | 1 | - | 45V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 600W | 45V | 600W | - | - | - | - | - | - | - | 45V | - | Bidirectional | - | 1 | 1μA | - | 600W | - | No | 50V | 600W | 8.3A | - | 72.7V | 72.7V | 45V | 8.3A | 8.3A | 600W | Bidirectional | 1mA | - | 1 | - | - | 50V | - | 55.3V | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMB17AT3G Littelfuse Inc. | 1769 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 18.9V | 600W | 21.7A | - | 27.6V | - | 17V | - | - | - | - | - | 1 | - | - | 915pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ20A Littelfuse Inc. | 3781 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 22.2V | 1 | - | 20V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 20V | 3.3W | - | - | - | - | - | - | - | 20V | - | Unidirectional | - | 1 | 1μA | - | 400W | - | No | 22.2V | 400W | 12.3A | - | 32.4V | 32.4V | 20V | 12.3A | 12.3A | 400W | Unidirectional | 1mA | 1 | - | - | - | 22.2V | - | 24.5V | - | 1 | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE22CA Littelfuse Inc. | 3659 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 20.9V | 1 | - | 18.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 22V | 600W | - | - | - | - | - | - | - | 18.8V | - | Bidirectional | - | 1 | 1μA | - | - | - | No | 20.9V | 600W | 19.9A | - | 30.6V | 30.6V | 18.8V | 19.9A | 19.9A | 600W | - | 1mA | - | 1 | - | - | 20.9V | - | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ16CA Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 17.8V | 1 | - | 16V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 16V | 3.3W | - | - | - | - | - | - | - | 16V | - | Bidirectional | - | 1 | 1μA | - | 400W | - | No | 17.8V | 400W | 15.4A | - | 26V | 26V | 16V | 15.4A | 15.4A | 400W | Unidirectional | 1mA | - | 1 | - | - | 17.8V | - | 19.7V | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE220A Littelfuse Inc. | 100 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 209V | 1 | - | 185V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 185V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 209V | 600W | 1.9A | - | 328V | 328V | 185V | 1.9A | 1.8A | 600W | Unidirectional | 1mA | 1 | - | - | - | 209V | - | 231V | - | 1 | - | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA510CA Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 485V | 1 | 3.3W | 434V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 510V | - | DUAL | C BEND | 260 | 40 | - | 2 | R-PDSO-C2 | 434V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | - | - | - | - | 698V | 698V | - | 600mA | 600mA | 400W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE100CA Littelfuse Inc. | 2544 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 95V | 1 | - | 85.5V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 5W | - | - | - | - | - | - | - | 85.5V | - | Bidirectional | - | 1 | 1μA | - | - | - | No | 95V | 600W | 4.5A | 1μA | 137V | 137V | 85.5V | 4.5A | 4.5A | 600W | Bidirectional | 1mA | - | 1 | - | - | 95V | - | 105V | - | - | - | 1 | 3.6mm | - | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1SMC43AT3G Littelfuse Inc. | 2330 | - | Datasheet | 29 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | 1SMC | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 47.8V | 1500W 1.5kW | 21.6A | - | 69.4V | - | 43V | - | - | - | - | - | 1 | - | 43V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP0201U-ELC-01UTG Littelfuse Inc. | 29 |
| Datasheet | 17 Weeks | - | Surface Mount | 0201 (0603 Metric) | YES | - | - | - | SILICON | - | 1 | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2016 | SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | - | - | - | BOTTOM | - | - | - | - | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 8.8V Typ | - | 2.5A 8/20μs | - | 13V Typ | - | 7V Max | - | - | - | - | - | 1 | - | 7V | 0.3pF @ 3GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE110CA Littelfuse Inc. | 3600 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 105V | 1 | 6.5W | 94V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | - | WIRE | 260 | 30 | - | 2 | - | 94V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | 152V | 152V | - | 10A | 10A | 1.5kW | - | 1mA | - | 1 | - | - | 105V | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMC16A Littelfuse Inc. | 41 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 16.8V | 1 | - | 13.6V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 1.5kW | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | No | 15.2V | 1500W 1.5kW | - | - | - | 22.5V | - | 67.6A | 67.6A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() 5KP75CA Littelfuse Inc. | 10000 |
| Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | 2 | P600 | - | - | 83.3V | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | 5kW | 75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 83.3V | 5000W 5kW | 42.1A | - | 121V | - | 75V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ58A Littelfuse Inc. | 100000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 64.4V | 1 | - | 58V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | 58V | - | Unidirectional | - | 1 | 5μA | Single | - | - | No | 64.4V | 5000W 5kW | 53.5A | 5μA | 93.6V | 93.6V | 58V | 53.5A | 53.5A | 5kW | Unidirectional | 1mA | 1 | - | - | - | 64.4V | - | - | Yes | 1 | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() SZP6SMB100AT3G Littelfuse Inc. | 2042 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 95V | 600W | 4.4A | - | 137V | - | 85.5V | - | - | - | - | - | 1 | - | 85.5V | 215pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK3-150C Littelfuse Inc. | 67 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | 2 | - | - | SILICON | 158V | 1 | - | 150V | -55°C~125°C TJ | Tray | - | AK3 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | DUAL | - | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | - | 3000A 3kA 8/20μs | - | 230V | 230V | - | 3kA | - | - | - | - | - | 1 | - | 2600pF @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP40CA Littelfuse Inc. | 11 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 44.4V | 1 | - | 40V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 5kW | 40V | 8W | - | - | - | - | - | - | - | 40V | - | Bidirectional | - | 1 | 2μA | - | - | - | No | 44.4V | 5000W 5kW | 79.1A | - | 64.5V | 64.5V | 40V | 79.1A | 77.6A | 5kW | - | 5mA | - | 1 | - | - | 44.4V | - | 49.1V | - | - | - | 1 | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPSMB18A Littelfuse Inc. | 6000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 17.1V | 1 | 5W | 15.3V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | 15.3V | - | - | SINGLE | - | - | - | - | - | No | - | 600W | - | - | 25.5V | 25.5V | - | 24.2A | 100A | 600W | Unidirectional | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | 2.44mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMB36CAT3G Littelfuse Inc. | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 40V | 600W | 10.3A | - | 58.1V | - | 36V | - | - | - | - | - | - | 1 | 36V | 245pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC30A Littelfuse Inc. | 300 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 28.5V | 1 | 6.5W | 25.6V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 30V | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 25.6V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 1500W 1.5kW | - | - | 41.4V | 41.4V | - | 36.7A | 36.7A | 1.5kW | - | 1mA | 1 | - | - | - | 28.5V | - | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free |