- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Breakdown Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ8.5 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 9.44V | 1 | - | 8.5V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 1.5kW | 8.5V | - | - | - | - | - | - | 8.5V | Unidirectional | - | 1 | 1μA | - | No | 8.93V | 1500W 1.5kW | 104.2A | 15.12V | 15.12V | 8.5V | 104.2A | 104.2A | 1.5kW | 1mA | 1 | - | - | - | 94.4V | 1 | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ33 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | 36.7V | 1 | - | 33V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 600W | 33V | - | - | - | - | - | - | 33V | Unidirectional | - | 1 | 5μA | - | No | 34.79V | 600W | 11.3A | 55.97V | 55.97V | 33V | 11.3A | 11.3A | 600W | 1mA | 1 | - | - | - | 36.7V | 1 | - | - | - | 2.44mm | 5.59mm | 3.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMA6L26A Littelfuse Inc. | 21 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | SILICON | 30.4V | 1 | 3W | 26V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMA6L | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | - | 260 | 40 | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 28.9V | - | 14.3A | - | 42.1V | 26V | 14.3A | - | 600W | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA5.0 Littelfuse Inc. | 5356 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 6.4V | 1 | 1W | 5V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 500W | 5V | - | WIRE | 260 | 30 | - | - | 5V | Unidirectional | SINGLE | - | 600μA | ISOLATED | No | 6.03V | - | - | - | 9.66V | - | 55.4A | 55.4A | 500W | 10mA | 1 | - | 5V | - | 6.4V | - | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AK6-030C-12 Littelfuse Inc. | 36 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | - | SILICON | - | 1 | - | 30V | -55°C~125°C TJ | Bulk | 2014 | AK6 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 32V | - | 6000A 6kA 8/20μs | - | 90V | - | 6kA | - | - | - | - | 1 | - | 11000pF @ 10kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK6-066C-12 Littelfuse Inc. | 36 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | - | SILICON | - | 1 | - | 66V | -55°C~125°C TJ | Bulk | 2014 | AK6 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 72V | - | 6000A 6kA 8/20μs | - | 120V | - | 6kA | - | - | - | - | 1 | - | 6000pF @ 10kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK3-380C-12 Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | - | SILICON | - | 1 | - | 380V | -55°C~125°C TJ | Bulk | 2014 | AK3 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | - | - | DUAL | - | - | - | - | R-PDIP-T2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 401V | - | 3000A 3kA 8/20μs | - | 520V | - | 3kA | - | - | - | - | 1 | - | 2000pF @ 10kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK3-030C-12 Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | - | SILICON | - | 1 | - | 30V | -55°C~125°C TJ | Bulk | 2014 | AK3 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | - | - | DUAL | - | - | - | - | R-PDIP-T2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 32V | - | 3000A 3kA 8/20μs | - | 90V | - | 3kA | - | - | - | - | 1 | - | 11000pF @ 10kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK3-066C-12 Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | - | SILICON | - | 1 | - | 66V | -55°C~125°C TJ | Bulk | 2014 | AK3 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | - | - | DUAL | - | - | - | - | R-PDIP-T2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 72V | - | 3000A 3kA 8/20μs | - | 120V | - | 3kA | - | - | - | - | 1 | - | 6000pF @ 10kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK1-076C-12 Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | - | SILICON | - | 1 | - | 76V | -55°C~125°C TJ | Bulk | 2014 | AK1 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | - | - | DUAL | - | - | - | - | R-PDIP-T2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 85V | - | 1000A 1kA 8/20μs | - | 140V | - | 1kA | - | - | - | - | 1 | - | 8500pF @ 10kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20KPA60CA Littelfuse Inc. | 190 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | SILICON | 67V | 1 | 8W | 60V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 20KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | - | - | 2 | - | 60V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | - | 20000W 20kW | - | 97.6V | 97.6V | - | 207A | 207A | 20kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE180CA-B Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | SILICON | 180V | 1 | 6.5W | 154V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 171V | 1500W 1.5kW | 6.2A | - | 246V | - | 6.2A | - | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ40 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | 44.4V | 1 | - | 40V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 600W | 40V | - | - | - | - | - | - | 40V | Unidirectional | - | 1 | 5μA | - | No | 42.08V | 600W | 9.3A | 67.73V | 71.4V | 40V | 8.4A | 9.3A | 600W | 1mA | 1 | - | - | - | 44.4V | 1 | - | - | - | 2.44mm | 5.59mm | 3.94mm | No | ROHS3 Compliant | Lead Free | ||
![]() SMCJ30A-HR Littelfuse Inc. | 21 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 1 | 6.5W | 30V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | - | - | - | - | - | Unidirectional | SINGLE | - | 1μA | - | No | - | 1500W 1.5kW | 31A | - | 48.4V | 30V | 31A | - | 1.5kW | 1mA | - | - | - | - | 33.3V | 1 | - | 36.8V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA220CA-B Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 220V | -55°C~175°C TJ | Bulk | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 245.7V | 15000W 15kW | 42.4A | - | 356V | - | 42.4A | - | 15kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA62A Littelfuse Inc. | 11617 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 58.9V | 1 | 3.3W | 53V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 62V | DUAL | C BEND | 260 | 40 | 2 | R-PDSO-C2 | 53V | Unidirectional | SINGLE | - | - | - | No | - | - | - | 85V | 85V | - | 4.8A | 4.8A | 400W | - | 1 | - | - | - | - | 1 | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4KE56CA Littelfuse Inc. | 12 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | - | 53.2V | 1 | - | 47.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 56V | - | - | - | - | - | - | 47.8V | Bidirectional | - | 1 | 1μA | - | No | 53.2V | 400W | 5.3A | 77V | 77V | 47.8V | 5.3A | 5.3A | 400W | 1mA | - | 1 | - | - | 53.2V | - | 1 | - | 2.7mm | - | 5.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP1044-01WTG Littelfuse Inc. | 11788 |
| Datasheet | 17 Weeks | - | Surface Mount | 01005 (0402 Metric) | YES | - | - | SILICON | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | SP1044, SPA® | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | BOTTOM | - | - | - | - | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | - | - | 3A 8/20μs | 9.3V Typ | - | 6V Max | - | - | - | - | 1 | - | 6V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE350CA-B Littelfuse Inc. | 318 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | SILICON | 332V | 1 | 6.5W | 300V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 350V | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | 300V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | - | 1500W 1.5kW | - | 482V | 482V | - | 3.2A | 3.2A | 1.5kW | - | - | 1 | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMB510A-A Littelfuse Inc. | 1426 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | 260 | 10 | - | - | - | - | - | - | - | - | No | 485V | 600W | 900mA | 698V | - | 434V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |