- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC30A Littelfuse Inc. | 300 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 28.5V | 1 | 6.5W | 25.6V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 30V | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | 25.6V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 1500W 1.5kW | - | 41.4V | 41.4V | - | 36.7A | 36.7A | 1.5kW | - | 1mA | 1 | - | - | - | - | - | 28.5V | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ20A Littelfuse Inc. | 2742 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 22.2V | 1 | - | 20V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 20V | - | - | - | - | - | - | - | - | - | - | 20V | - | Unidirectional | - | 1 | 1μA | - | 1.5kW | - | No | 22.2V | 1500W 1.5kW | 46.3A | 32.4V | 32.4V | 20V | 46.3A | 46.3A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | - | 22.2V | - | 24.5V | 1 | 150°C | - | - | 2.62mm | 8.13mm | 6.22mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AK3-058C Littelfuse Inc. | 99999 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | 2 | - | - | SILICON | 70V | 1 | - | 58V | -55°C~125°C TJ | Bulk | 2014 | AK3 | - | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | 6nF | - | - | - | DUAL | - | - | - | - | - | 2 | - | - | 58V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | 64V | - | 3000A 3kA 8/20μs | - | 110V | - | 3kA | 3kA | - | - | - | - | - | - | - | - | 6000pF @ 10kHz | - | - | 70V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1SMB14AT3G Littelfuse Inc. | 12000 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 15.6V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | - | 40 | 1SMB | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 25.8A | 23.2V | - | 14V | - | - | - | - | - | 1 | - | - | - | - | 1085pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB56A Littelfuse Inc. | 3200 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 53.2V | 1 | - | 47.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.19nF | - | - | 600W | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 7.9A | 47.8V | - | Unidirectional | SINGLE | - | 1μA | - | 600W | - | No | - | - | - | - | 77V | - | 7.9A | 7.8A | 600W | Unidirectional | 1mA | - | 5V | - | - | - | - | 53.2V | - | 58.8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP1001-02XTG Littelfuse Inc. | 262 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | - | SILICON | 5.5V | 2 | - | 5.5V | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | SP1001, SPA® | e3 | - | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | 12pF | - | - | - | DUAL | FLAT | - | 1.3mm | - | - | 5 | - | - | - | 5.5V | Bidirectional, Unidirectional | - | - | 500nA | Common Anode | - | - | No | 7V | - | 2A 8/20μs | - | 13V | 5.5V Max | 2A | 2A | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 600μm | 1.7mm | 1.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 5KP160CA Littelfuse Inc. | 52 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 178V | 1 | - | 160V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 5kW | 160V | 8W | - | WIRE | 260 | - | 40 | - | 2 | - | - | 160V | - | Bidirectional | SINGLE | 1 | - | - | - | ISOLATED | No | - | 5000W 5kW | - | 259V | 259V | - | 19.7A | 19.3A | 5kW | - | - | - | - | - | - | - | - | - | 5000W | 197V | - | - | - | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMA30AT3G Littelfuse Inc. | 2985 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 33.3V | 400W | 8.3A | 48.4V | - | 30V | - | - | - | - | - | 1 | - | - | 30V | - | 405pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA480CA Littelfuse Inc. | 64 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 456V | 1 | 3.3W | 408V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 480V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 408V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | - | - | - | 658V | 658V | - | 600mA | 600mA | 400W | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA540A Littelfuse Inc. | 2508 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 513V | 1 | 3.3W | 486V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 540V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 459V | - | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | - | - | 740V | 740V | - | 500mA | 500mA | 400W | - | 1mA | 1 | - | - | - | - | - | 513V | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB11A Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 9.9V | 1 | 5W | 9.4V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | R-PDSO-J2 | - | 9.4V | - | Unidirectional | SINGLE | - | - | - | - | - | No | 10.5V | 1000W 1kW | - | - | 15.6V | - | 64.1A | 61.7A | 1kW | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP0504BAJT Littelfuse Inc. | 1055 | - | Datasheet | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | SILICON | 5.5V | 4 | 0.2W | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SP050xBA | e0 | no | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | LOW CAPACITANCE | 30pF | - | 5V | - | DUAL | GULL WING | - | - | - | - | 5 | R-PDSO-G5 | - | 5.5V | - | Bidirectional | - | - | - | - | - | - | No | - | - | - | - | 8.5V | 5.5V Max | - | - | - | - | - | 4 | - | - | - | MO-203AA | - | - | - | - | 4 | - | - | - | 1.1mm | 2.25mm | 1.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5KP13A Littelfuse Inc. | 453 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 14.4V | 1 | 8W | 13V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 5kW | 13V | - | - | WIRE | 260 | - | 40 | - | 2 | - | - | 13V | - | Unidirectional | SINGLE | - | 2μA | - | - | ISOLATED | No | - | 5000W 5kW | - | 21.5V | 21.5V | - | 237.2A | 233A | 5kW | - | 5mA | - | - | - | - | - | - | 14.4V | 5000W | - | - | - | - | 9.1mm | - | 9.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMC43CA Littelfuse Inc. | 10345 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 45.2V | 1 | - | 36.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | - | 30 | - | - | R-PDSO-J2 | - | - | 3.5V | Bidirectional | SINGLE | - | - | - | - | - | No | 40.9V | 1500W 1.5kW | - | - | 59.3V | - | 25.6A | 25.6A | 1.5kW | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() 1SMC36AT3G Littelfuse Inc. | 76963 | - | Datasheet | 29 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | 40V | 1 | 0.75W | - | -65°C~150°C TJ | Cut Tape (CT) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | DUAL | C BEND | - | - | - | 1SMC | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 1500W 1.5kW | 25.8A | 58.1V | - | 36V | - | - | - | - | - | 1 | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6284AG Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AD, Axial | NO | - | - | - | SILICON | 34.2V | 1 | 5W | - | -65°C~175°C TJ | Bulk | 2005 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | - | WIRE | 260 | - | 40 | 1N6284A | - | O-PALF-W2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 49.9V | - | 30.8V | - | - | - | - | - | 1 | - | - | 30.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA18A Littelfuse Inc. | 989000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 20V | 1 | - | 18V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 8W | - | WIRE | 260 | - | 40 | - | 2 | - | - | 18V | - | Unidirectional | SINGLE | - | 5mA | - | - | ISOLATED | No | - | 15000W 15kW | - | - | 30.9V | 18V | 488.7A | 485A | 15kW | - | 50mA | - | - | - | - | - | - | 20.11V | - | 22.01V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMCJ130CA Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 144V | 1 | - | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 130V | 6.5W | - | - | - | - | - | - | - | - | - | 130V | - | Bidirectional | - | 1 | 1μA | - | 1.5kW | - | No | 144V | 1500W 1.5kW | 7.2A | 209V | 209V | 130V | 7.2A | 7.2A | 1.5kW | Bidirectional | 1mA | - | - | 1 | - | - | - | 144V | - | 159V | - | 150°C | 1 | - | 2.62mm | 8.13mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB56CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 50.4V | 1 | 5W | 47.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | R-PDSO-J2 | - | 47.8V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | 53.2V | 1000W 1kW | - | - | 77V | - | 13A | 12.3A | 1kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA400A Littelfuse Inc. | 27000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 380V | 1 | 3.3W | 342V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 400V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 342V | - | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | - | - | 548V | 548V | - | 800mA | 800mA | 400W | - | 1mA | 1 | - | - | - | - | - | 380V | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free |