- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KPA132C-B Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | 132V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | Active | Not Applicable | - | - | - | Zener | MATTE TIN | - | - | - | General Purpose | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | No | 139.29V | 30000W 30kW | 142.3A | - | 223.65V | - | 142.3A | - | 30kW | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA150C-B Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | 150V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | Active | Not Applicable | - | - | - | Zener | MATTE TIN | - | - | - | General Purpose | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | No | 158.38V | 30000W 30kW | 129.8A | - | 245.07V | - | 129.8A | - | 30kW | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA108C-B Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | 108V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | Active | Not Applicable | - | - | - | Zener | MATTE TIN | - | - | - | General Purpose | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | No | 113.97V | 30000W 30kW | 172.9A | - | 183.96V | - | 172.9A | - | 30kW | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP0402U-ELC-01ETG Littelfuse Inc. | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | 0402 (1006 Metric) | YES | - | - | SILICON | - | 1 | - | -30°C~85°C TA | Tape & Reel (TR) | 2016 | SPA® | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | - | - | BOTTOM | - | - | - | - | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | - | - | No | 8.8V Typ | - | 2.5A 8/20μs | 13V Typ | - | 7V | - | - | - | - | 1 | - | 7V | 0.3pF @ 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE9.1CA Littelfuse Inc. | 49 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | - | 8.65V | 1 | 7.78V | -55°C~175°C TJ | Tape & Reel (TR) | - | P4KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 9.1V | - | - | - | - | - | - | 7.78V | Bidirectional | - | 1 | 1μA | No | 8.65V | 400W | 30.6A | 13.4V | 13.4V | 7.78V | 30.6A | 30.6A | 400W | 1mA | - | 1 | - | - | 86.5V | - | 1 | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMDJ22 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 24.4V | 1 | 22V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMDJ | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 22V | Unidirectional | - | 1 | 2μA | No | 23.09V | 3000W 3kW | 84.5A | 37.28V | 37.28V | 22V | 84.5A | 84.5A | 3kW | 1mA | 1 | - | - | - | 24.4V | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA36C-B Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | 36V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | Active | Not Applicable | - | - | - | Zener | MATTE TIN | - | - | - | General Purpose | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | No | 37.99V | 30000W 30kW | 490.3A | - | 64.89V | - | 490.3A | - | 30kW | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA75C-B Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | 75V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | Active | Not Applicable | - | - | - | Zener | MATTE TIN | - | - | - | General Purpose | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | No | 79.19V | 30000W 30kW | 253.8A | - | 125.37V | - | 253.8A | - | 30kW | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMBJ160A Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 152V | 1 | 136V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | 1kW | 160V | DUAL | C BEND | 260 | 40 | 2 | R-PDSO-C2 | 136V | Unidirectional | SINGLE | - | - | No | - | 1000W 1kW | - | 219V | 219V | - | 4.6A | 4.6A | 1kW | - | 1 | - | - | - | - | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 1KSMBJ18CA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 17.1V | 1 | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | 1kW | 18V | DUAL | C BEND | 260 | 40 | 2 | R-PDSO-C2 | 15.3V | Bidirectional | SINGLE | 1 | - | No | - | 1000W 1kW | - | 25.2V | 25.2V | - | 40A | 40A | 1kW | - | - | 1 | - | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 1KSMBJ27 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 24.3V | 1 | 21.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | 1kW | 27V | DUAL | C BEND | 260 | 40 | 2 | R-PDSO-C2 | 21.8V | Unidirectional | SINGLE | - | - | No | - | 1000W 1kW | - | 39.1V | 39.1V | - | 25.5A | 25.5A | 1kW | - | 1 | - | - | - | - | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 1KSMBJ33CA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 31.4V | 1 | 28.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | 1kW | 33V | DUAL | C BEND | 260 | 40 | 2 | R-PDSO-C2 | 28.2V | Bidirectional | SINGLE | 1 | - | No | - | 1000W 1kW | - | 45.7V | 45.7V | - | 22A | 22A | 1kW | - | - | 1 | - | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ8.2A Littelfuse Inc. | 69860 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 7.79V | 1 | 70.1V | -55°C~150°C TJ | Tape & Reel (TR) | - | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 8.2V | DUAL | C BEND | 260 | 30 | 2 | - | 7.02V | Unidirectional | SINGLE | - | 200μA | No | - | - | 50.4A | 12.1V | 12.1V | 7.02V | 5.4A | 50A | 600W | 10mA | - | - | - | - | 7.79V | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ9.1A Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 8.65V | 1 | 77.8V | -55°C~150°C TJ | Tape & Reel (TR) | - | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 600W | 9.1V | DUAL | C BEND | 260 | 30 | 2 | - | 7.78V | Unidirectional | SINGLE | - | 5μA | No | - | - | 45.5A | 13.4V | 125V | 7.78V | 4.9A | 45A | 600W | 1mA | - | - | - | - | 86.5V | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 3KP120 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | - | P600 | - | 133V | - | 120V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 120V | Unidirectional | - | 1 | - | No | 126V | 3000W 3kW | 15.5A | 202.65V | 202.65V | 120V | 15.5A | 15.5A | 3kW | - | 1 | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMBJ33A Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 31.4V | 1 | 28.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | - | - | DUAL | C BEND | 260 | 40 | 2 | - | 28.2V | Unidirectional | SINGLE | - | 5μA | No | - | 1000W 1kW | - | 45.7V | 45.7V | - | 22A | 22A | 1kW | 1mA | 1 | - | - | - | 31.4V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMBJ47CA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 44.7V | 1 | 40.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | - | - | DUAL | C BEND | 260 | 40 | 2 | - | 40.2V | Bidirectional | SINGLE | 1 | 5μA | No | - | 1000W 1kW | - | 64.8V | 64.8V | - | 15.5A | 15.5A | 1kW | 1mA | - | 1 | - | - | 44.7V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ100 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | 111V | - | 100V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMDJ | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 100V | Unidirectional | - | 1 | - | No | 105.3V | 3000W 3kW | 18.5A | 170.1V | 170.1V | 100V | 18.5A | 18.5A | 3kW | - | 1 | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ15 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | 16.7V | 1 | 15V | -65°C~150°C TJ | Tape & Reel (TR) | 2016 | SMBJ | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 600W | 15V | - | - | - | - | - | - | 15V | Unidirectional | - | 1 | 5μA | No | 15.84V | 600W | 24.6A | 25.62V | 25.62V | 15V | 24.6A | 24.6A | 600W | 1mA | 1 | - | - | - | 16.7V | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() SMBJ8.0C Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | 8.89V | - | 8V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 600W | 8V | - | - | - | - | - | - | 8V | Bidirectional | - | 1 | - | No | 8.42V | 600W | 44.2A | 14.28V | 14.28V | 8V | 44.2A | 44.2A | 600W | - | - | 1 | - | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free |