- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA150CA Littelfuse Inc. | 3777 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | 167V | - | - | 150V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 500W | 150V | - | - | - | - | - | - | - | - | - | 150V | Bidirectional | - | 1 | - | - | No | 167V | 500W | 2.1A | 243V | 243V | 150V | 2.1A | 2.1A | 500W | - | - | 1 | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SA180C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | - | 200V | - | - | 180V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | SA | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 500W | 180V | - | - | - | - | - | - | - | - | - | 180V | Bidirectional | - | 1 | - | - | No | 194.85V | - | - | - | 303.45V | - | 1.7A | 1.7A | 500W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ300C Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | 335V | - | - | 300V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 300V | - | - | - | - | - | - | - | - | - | 300V | Bidirectional | - | 1 | - | - | No | 317.7V | 600W | 1.3A | 510.3V | 510.3V | 300V | 1.3A | 1.3A | 600W | - | - | 1 | - | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() SMDJ120C Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 133V | 1 | 6.5W | 120V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMDJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | - | 40 | 2 | R-PDSO-C2 | - | - | 120V | Bidirectional | SINGLE | 1 | - | - | No | 126V | 3000W 3kW | - | - | 202.65V | - | 15.5A | 15.5A | 3kW | - | - | - | - | 3000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PGB1040805NR Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | SILICON | - | 4 | - | 24V | -65°C~125°C TJ | Tape & Reel (TR) | 2005 | PulseGuard® PGB | e3 | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | LOW CAPACITANCE | 55FF | - | 24V | DUAL | - | 260 | 1nA | 30 | 6 | X-LDSS-N6 | 2012 | 0805 | - | BIDIRECTIONAL | - | 4 | - | - | No | - | - | - | 150V Typ | 150V | - | - | - | - | - | - | - | - | - | - | - | - | - | 406μm | 2.03mm | 1.27mm | ROHS3 Compliant | Lead Free | ||
![]() 30KPA144C-B Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 144V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | - | Active | Not Applicable | - | - | - | Zener | MATTE TIN | - | - | - | General Purpose | - | - | - | - | - | - | 260 | - | 40 | - | - | - | - | - | - | - | - | - | - | No | 151.96V | 30000W 30kW | 135.8A | - | 234.36V | - | 135.8A | - | 30kW | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMBJ130A Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 124V | 1 | - | 111V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | - | 1kW | 130V | DUAL | C BEND | 260 | - | 40 | 2 | R-PDSO-C2 | - | - | 111V | Unidirectional | SINGLE | - | - | - | No | - | 1000W 1kW | - | 179V | 179V | - | 5.6A | 5.6A | 1kW | - | 1 | - | - | - | - | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 1KSMBJ16A Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 15.2V | 1 | - | 13.6V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | - | 1kW | 16V | DUAL | C BEND | 260 | - | 40 | 2 | R-PDSO-C2 | - | - | 13.6V | Unidirectional | SINGLE | - | - | - | No | - | 1000W 1kW | - | 22.5V | 22.5V | - | 45A | 45A | 1kW | - | 1 | - | - | - | - | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() SMCJ400 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 447V | 1 | - | 400V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMCJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW INDUCTANCE, EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 400V | DUAL | C BEND | 260 | - | 40 | 2 | R-PDSO-C2 | - | - | 400V | Unidirectional | SINGLE | - | - | - | No | 423.45V | 1500W 1.5kW | - | - | 680.4V | - | 2.3A | 2.3A | 1.5kW | - | - | - | - | - | - | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ300A Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | 285V | 1 | - | 256V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 600W | 300V | DUAL | C BEND | 260 | - | 30 | 2 | - | - | - | 256V | Unidirectional | SINGLE | - | 5μA | - | No | - | - | - | 414V | 414V | - | 1.5A | 1.5A | 600W | 1mA | 1 | - | 285V | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ82CA Littelfuse Inc. | 98750 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 82V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 600W | 82V | DUAL | C BEND | 260 | - | 30 | - | R-PDSO-C2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 77.9V | - | 5.4A | 113V | - | 70.1V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLD8S13A Littelfuse Inc. | 96500 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard SMD | YES | - | - | - | SILICON | 15.15V | 1 | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SLD8S | - | - | Obsolete | 1 (Unlimited) | 1 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 14.4V | 7000W 7kW | 326A | 21.5V | - | 13V | - | - | - | - | 1 | - | - | 7000W | 50μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA48C-B Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 48V | -55°C~175°C TJ | Bulk | 2013 | 30KPA | e3 | - | Active | Not Applicable | - | - | - | Zener | MATTE TIN | - | - | - | General Purpose | - | - | - | - | - | - | 260 | - | 40 | - | - | - | - | - | - | - | - | - | - | No | 50.65V | 30000W 30kW | 371.3A | - | 85.68V | - | 371.3A | - | 30kW | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE36A Littelfuse Inc. | 150 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | - | - | 34.2V | 1 | - | 30.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 400W | 36V | - | - | - | - | - | - | - | - | - | 30.8V | Unidirectional | - | 1 | 1μA | - | No | 34.2V | 400W | 8.2A | 49.9V | 49.9V | 30.8V | 8.2A | 8.2A | 400W | 1mA | 1 | - | 34.2V | - | - | 1 | - | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4KE150CA Littelfuse Inc. | 59 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | 143V | - | - | 128V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 400W | 150V | - | - | - | - | - | - | - | - | - | 128V | Bidirectional | - | 1 | - | - | No | 143V | 400W | 2A | 207V | 207V | 128V | 2A | 2A | 400W | - | - | 1 | - | - | - | - | 1 | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMB14CA-VR Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB-VR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | - | 30 | - | R-PDSO-J2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 15.6V | 600W | 25.9A | 23.2V | - | 14V | - | - | - | - | - | 1 | - | 600W | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20KPA192A Littelfuse Inc. | 15 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 214.5V | 1 | 8W | 192V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 20KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | - | 30 | 2 | - | - | - | 192V | Unidirectional | SINGLE | - | - | ISOLATED | No | - | 20000W 20kW | - | 309V | 309V | - | 65.4A | 65.4A | 20kW | - | 1 | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20KPA60A Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 67V | 1 | 8W | 60V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 20KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | - | 30 | 2 | - | - | - | 60V | Unidirectional | SINGLE | - | - | ISOLATED | No | - | 20000W 20kW | - | 97.6V | 97.6V | - | 207A | 207A | 20kW | - | 1 | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20KPA216A Littelfuse Inc. | 15 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 241.3V | 1 | 8W | 216V | -55°C~175°C TJ | Tape & Reel (TR) | 2012 | 20KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | - | 30 | 2 | - | - | - | 216V | Unidirectional | SINGLE | - | - | ISOLATED | No | - | 20000W 20kW | - | 348V | 348V | - | 58A | 58A | 20kW | - | 1 | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20KPA280A Littelfuse Inc. | 15 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 312.8V | 1 | 8W | 280V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 20KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | - | 30 | 2 | - | - | - | 280V | Unidirectional | SINGLE | - | - | ISOLATED | No | - | 20000W 20kW | - | 451V | 451V | - | 44.8A | 44.8A | 20kW | - | 1 | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - |