- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Reverse Current-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE200A Littelfuse Inc. | 60000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | 299.994654mg | - | 190V | 1 | - | 171V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 200V | - | - | - | - | - | - | - | - | - | 171V | Unidirectional | - | 1 | 1μA | - | - | - | No | 190V | 400W | 1.5A | - | 274V | 274V | 171V | 1.5A | 1.5A | 400W | - | 1mA | 1 | - | - | - | 190V | - | - | - | - | 1 | - | - | - | - | 2.7mm | - | 5.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SA6.0A Littelfuse Inc. | 50 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 6.67V | - | - | 6V | -55°C~175°C TJ | Cut Tape (CT) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 500W | 6V | 3W | - | - | - | - | - | - | - | - | 60V | Unidirectional | - | 1 | - | Single | 500W | - | No | 6.67V | 500W | 49.5A | 600μA | 10.3V | 10.3V | 6V | 49.5A | 5.3A | 500W | Unidirectional | 10mA | 1 | - | - | - | - | - | 7.37V | Yes | - | 1 | - | - | - | - | 3.6mm | - | 7.5946mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ26CAS Littelfuse Inc. | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ-S | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Telecom | - | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | - | - | - | - | - | No | 28.9V | 5000W 5kW | 118.8A | - | 42.1V | - | 26V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KP18A Littelfuse Inc. | 80000 | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | - | P600 | 2.000002g | - | 20V | - | - | 18V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 15kW | 18V | - | - | - | - | - | - | - | - | - | 18V | Unidirectional | - | 1 | - | - | - | - | No | 20V | 15000W 15kW | 485A | - | 30.9V | 30.9V | 18V | 485A | 485A | 15kW | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 9.1mm | - | 9.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KPA64CA-HRA Littelfuse Inc. | 19 |
| - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 64V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 15KPA-HRA | - | - | Active | Not Applicable | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 71.5V | 15000W 15kW | 144.9A | - | - | 104.2V | - | 144.9A | - | 15kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE200CA Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | - | - | 190V | 1 | - | 171V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 200V | - | - | - | - | - | - | - | - | - | 171V | Bidirectional | - | 1 | 1μA | - | - | - | No | 190V | 400W | 1.5A | - | 274V | 274V | 171V | 1.5A | 1.5A | 400W | - | 1mA | - | 1 | - | - | 190V | - | - | - | - | - | 1 | - | - | - | 2.7mm | - | 5.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KPA60CA-HR Littelfuse Inc. | 19 |
| - | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 60V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 15KPA-HR | - | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 67V | 15000W 15kW | 155A | - | - | 97.4V | - | 155A | - | 15kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ11C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | 92.986436mg | - | 12.2V | 1 | - | 11V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 600W | 11V | - | - | - | - | - | - | - | - | - | 11V | Bidirectional | - | 1 | 5μA | - | - | - | No | 11.57V | 600W | 33A | - | 19.11V | 19.11V | 11V | 33A | 33A | 600W | - | 1mA | - | 1 | - | - | 12.2V | - | - | - | - | - | 1 | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP4208-01FTG Littelfuse Inc. | 265 |
| Datasheet | 13 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | - | SILICON | 9.5V | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, SP4208, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | - | DUAL | GULL WING | - | - | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 9.5V Typ | 750W | 30A 8/20μs | - | 25V Typ | - | 8V Max | - | - | - | - | - | 1 | - | 8V | 3pF @ 1MHz | - | 750W | - | - | 0.5μA | - | - | 25V | 8V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AXGD10603MR Littelfuse Inc. | In Stock |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric), Concave | - | - | - | - | - | - | - | - | - | -65°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, XTREME-GUARD™ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | 0603 | 32V | - | - | - | - | - | - | - | No | - | - | - | - | 40V Typ | - | - | - | - | - | - | - | - | 1 | - | 0.09pF @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ78CA-T7 Littelfuse Inc. | 41 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 91.25V | 1 | 6.5W | 78V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | - | Bidirectional | SINGLE | - | 5μA | - | - | - | No | - | 5000W 5kW | 39.7A | - | - | 126V | 78V | 39.7A | - | 5kW | - | 1mA | - | - | - | - | 86.7V | 5000W | - | - | - | - | - | - | - | 95.8V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ14 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | 210.013267mg | - | 15.6V | 1 | - | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 1.5kW | 14V | - | - | - | - | - | - | - | - | - | 14V | Unidirectional | - | 1 | 1μA | - | - | - | No | 14.76V | 1500W 1.5kW | 64.7A | - | 24.36V | 24.36V | 14V | 64.7A | 64.7A | 1.5kW | - | 1mA | 1 | - | - | - | 15.6V | - | - | - | - | 1 | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ78C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | 86.7V | - | - | 78V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 78V | - | - | - | - | - | - | - | - | - | 78V | Bidirectional | - | 1 | - | - | - | - | No | 82.13V | 400W | 3.2A | - | 132.3V | 132.3V | 78V | 3.2A | 3.2A | 400W | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE15C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 13.5V | 1 | - | 12.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 15V | - | - | - | - | - | - | - | - | - | 12.1V | Bidirectional | - | 1 | 5μA | - | - | - | No | 13.55V | 600W | - | - | 22.26V | 22V | 12.8V | 27A | 27A | 600W | - | 1mA | - | 1 | - | - | 13.5V | - | - | - | - | - | 1 | - | - | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE160ARLG Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | T-18, Axial | NO | - | - | - | SILICON | 152V | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | P6KE | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | - | 600W | 2.7A 8/20μs | - | 219V | - | 136V | - | - | - | - | - | 1 | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMA6J11A Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMA6J | - | - | Active | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12.2V | 600W | 33A | - | 18.2V | - | 11V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE510A-B Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | SILICON | 485V | 1 | - | 434V | -55°C~175°C TJ | Bulk | 2011 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | 434V | Unidirectional | SINGLE | - | - | - | - | ISOLATED | No | - | 400W | - | - | 698V | 698V | - | 570mA | 600mA | 400W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ17CA-T7 Littelfuse Inc. | 2262 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 19.9V | 1 | 6.5W | 17V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 18.9V | 5000W 5kW | 181A | - | - | 27.6V | - | 181A | - | 5kW | - | - | - | 1 | - | - | - | 5000W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP160A-B Littelfuse Inc. | 38 |
| - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 187.5V | 1 | 8W | 160V | -55°C~175°C TJ | Bulk | 2014 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | - | Unidirectional | SINGLE | - | 2μA | - | - | ISOLATED | No | - | 5000W 5kW | 19.7A | - | - | 259V | 160V | 19.7A | - | 5kW | - | 5mA | - | - | - | - | 178V | 5000W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP6.5A-B Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 7.6V | 1 | 8W | 6.5V | -55°C~175°C TJ | Bulk | - | 5KP | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | - | Unidirectional | SINGLE | - | 2mA | - | - | ISOLATED | No | - | 5000W 5kW | 455.4A | - | - | 11.2V | 6.5V | 455.4A | - | 5kW | - | 50mA | - | - | - | - | 7.22V | 5000W | - | - | - | 1 | - | - | - | 7.98V | - | - | - | - | - | - | ROHS3 Compliant | - |