- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE36A-B Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | SILICON | 34.2V | 1 | - | 30.8V | -55°C~175°C TJ | Bulk | 2011 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | 30.8V | Unidirectional | SINGLE | - | - | ISOLATED | No | - | - | - | 49.9V | 49.9V | - | 8.2A | 8.2A | 400W | - | 1 | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE480CA-B Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | 299.994654mg | SILICON | 456V | 1 | - | 408V | -55°C~175°C TJ | Bulk | 2011 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | 408V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | - | 400W | - | 658V | 658V | - | 610mA | 600mA | 400W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE43CA-B Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | SILICON | 40.9V | 1 | - | 36.8V | -55°C~175°C TJ | Bulk | 2011 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | 36.8V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | - | - | - | 59.3V | 59.3V | - | 6.9A | 6.9A | 400W | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE30CA-B Littelfuse Inc. | 37 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | SILICON | 28.5V | 1 | - | 25.6V | -55°C~175°C TJ | Bulk | 2011 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | 25.6V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | - | - | - | 41.4V | 41.4V | - | 9.9A | 9.9A | 400W | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB16CA-VR Littelfuse Inc. | 480 | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB-VR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 30 | - | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 17.8V | 600W | 23.1A | 26V | - | 16V | - | - | - | - | - | 1 | - | 600W | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P4KE43A Littelfuse Inc. | 12 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | - | - | 40.9V | 1 | - | 36.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 43V | - | - | - | - | - | - | 36.8V | Unidirectional | - | 1 | 1μA | - | No | 40.9V | 400W | 6.9A | 59.3V | 59.3V | 36.8V | 6.9A | 6.9A | 400W | 1mA | 1 | - | 40.9V | - | 1 | - | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4KE550CA-B Littelfuse Inc. | 41 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | 299.994654mg | SILICON | 522.5V | 1 | - | 495V | -55°C~175°C TJ | Bulk | 2011 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | 467V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | - | 400W | - | 760V | 760V | - | 520mA | 500mA | 400W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ30A-HR Littelfuse Inc. | 21 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | - | 1 | 5W | 30V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HR | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | - | - | - | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 33.3V | - | 12.4A | - | 48.4V | 30V | 12.4A | - | 600W | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE15C Littelfuse Inc. | 48 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 13.5V | 1 | 6.5W | 12.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1.5kW | 15V | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | 12.8V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | 13.55V | 1500W 1.5kW | - | - | 22.26V | - | 71.7A | 71.7A | 1.5kW | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ58 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 64.4V | 1 | - | 58V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 600W | 58V | - | - | - | - | - | - | 58V | Unidirectional | - | 1 | 5μA | - | No | 61.02V | 600W | 6.5A | 98.28V | 98.28V | 58V | 6.5A | 6.5A | 600W | 1mA | 1 | - | 64.4V | - | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC62 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 58.9V | 1 | 6.5W | 53V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 62V | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | 53V | Unidirectional | SINGLE | - | - | - | No | 55.8V | 1500W 1.5kW | - | - | 89.25V | - | 17.9A | 17.9A | 1.5kW | - | - | - | - | - | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() 15KPA48 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 53.3V | 1 | 8W | 48V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | WIRE | 260 | 40 | 2 | O-PALF-W2 | 48V | Unidirectional | SINGLE | - | - | ISOLATED | No | 50.54V | 15000W 15kW | - | - | 81.59V | - | 194.3A | 193A | 15kW | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA40C Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 44.4V | 1 | 8W | 40V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | WIRE | 260 | 40 | 2 | - | 40V | Bidirectional | SINGLE | 1 | 2μA | ISOLATED | No | 42.12V | 15000W 15kW | - | 69.09V | 65.8V | - | 229.5A | 228A | 15kW | 5mA | - | - | 44.7V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ8.0C Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | 8.89V | - | - | 8V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 8V | - | - | - | - | - | - | 8V | Bidirectional | - | 1 | - | - | No | 8.42V | 400W | 29.4A | 14.29V | 14.29V | 8V | 29.4A | 29.4A | 400W | - | - | 1 | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() SMCJ440 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 492V | 1 | - | 440V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMCJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW INDUCTANCE, EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 440V | DUAL | C BEND | 260 | 40 | 2 | R-PDSO-C2 | 440V | Unidirectional | SINGLE | - | - | - | No | 465.75V | 1500W 1.5kW | - | - | 748.65V | - | 2.1A | 2.1A | 1.5kW | - | - | - | - | - | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC43 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 40.9V | 1 | 6.5W | 36.8V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 43V | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | 36.8V | Unidirectional | SINGLE | - | - | - | No | 38.75V | 1500W 1.5kW | - | - | 62.27V | - | 25.6A | 25.6A | 1.5kW | - | - | - | - | - | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC7.5 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 7.13V | 1 | 6.5W | 6.4V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 7.5V | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | 6.4V | Unidirectional | SINGLE | - | - | - | No | 6.75V | 1500W 1.5kW | 134.5A | - | 11.87V | - | 14.8A | 14.8A | 1.5kW | - | - | - | - | - | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC120 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 114V | 1 | 6.5W | 102V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 120V | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | 102V | Unidirectional | SINGLE | - | - | - | No | 108V | 1500W 1.5kW | - | - | 173.25V | - | 9.2A | 9.2A | 1.5kW | - | - | - | - | - | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() 30KPA33 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 36.9V | 1 | 8W | 33V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | 260 | 40 | 2 | O-PALF-W2 | 33V | Unidirectional | SINGLE | - | - | ISOLATED | No | 34.87V | 30000W 30kW | - | - | 61.43V | - | 517.9A | 517.9A | 30kW | - | - | - | - | 30000W | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA130 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 144V | 1 | 8W | 130V | -55°C~175°C TJ | Tape & Reel (TR) | 2012 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | WIRE | 260 | 40 | 2 | O-PALF-W2 | 130V | Unidirectional | SINGLE | - | - | ISOLATED | No | 136.89V | 15000W 15kW | - | - | 218.72V | - | 72.5A | 72A | 15kW | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - |