- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF20A Littelfuse Inc. | 3000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | 24.5V | 1 | - | 20V | -55°C~150°C TJ | Cut Tape (CT) | 2014 | SMF | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 40 | - | - | - | - | Unidirectional | SINGLE | - | 1μA | - | - | No | - | - | - | - | - | 32.4V | 20V | 6.2A | 6.2A | 200W | - | 1mA | 1 | - | - | - | 22.2V | 24.5V | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TPSMB24CA Littelfuse Inc. | 26237 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 24V | 1 | 5W | 20.5V | -65°C~175°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, TPSMB | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | J BEND | 260 | 30 | - | - | 20.5V | - | Bidirectional | SINGLE | - | 1μA | - | - | No | - | 600W | - | - | - | 33.2V | 20.5V | 18.4A | 100A | 600W | - | 1mA | - | - | - | - | 22.8V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE51A Littelfuse Inc. | 3000 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 48.5V | 1 | - | 43.6V | -55°C~175°C TJ | Tape & Reel (TR) | 2004 | P6KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 5W | - | - | - | - | - | - | 43.6V | - | Unidirectional | - | 1 | 1μA | Single | 600W | No | 48.5V | 600W | 8.7A | 1μA | 70.1V | 70.1V | 43.6V | 8.7A | 8.6A | 600W | Unidirectional | 1mA | 1 | - | - | - | 48.5V | 53.6V | Yes | 1 | - | - | 3.6mm | - | 7.5946mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB47CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 44.7V | 1 | - | 40.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | 1KSMB | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 1kW | DUAL | J BEND | 260 | 40 | 2 | - | 40.2V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | No | - | 1000W 1kW | - | - | 64.8V | 64.8V | - | 15.4A | 14.8A | 1kW | - | 1mA | - | - | - | - | 44.7V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP58A Littelfuse Inc. | 12 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 64.4V | 1 | - | 58V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 8W | - | - | - | - | - | - | 58V | - | Unidirectional | - | 1 | 2μA | - | 5kW | No | 64.4V | 5000W 5kW | 54.5A | - | 93.6V | 93.6V | 58V | 54.5A | 53.5A | 5kW | Unidirectional | 5mA | 1 | - | - | - | 64.4V | 71.2V | - | 1 | - | - | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SPHV15-01ETG Littelfuse Inc. | 78 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | - | SILICON | 16.7V | 1 | - | 15V | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SPHV, SPA® | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | 200W | BOTTOM | - | - | - | - | - | - | 15V | Unidirectional | SINGLE | - | - | - | - | No | - | - | 5A 8/20μs | - | 28V | 28V | 15V Max | 5A | 5A | 200W | - | - | 1 | - | - | 46pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ43CA Littelfuse Inc. | 5999 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 47.8V | 1 | - | 43V | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 600W | 43V | 5W | - | - | - | - | - | - | 43V | - | Bidirectional | - | 1 | 1μA | Single | 600W | No | 47.8V | 600W | 8.7A | 1μA | 69.4V | 69.4V | 43V | 8.7A | 8.7A | 600W | Bidirectional | 1mA | - | 1 | - | - | 47.8V | 52.8V | - | - | - | 1 | - | 2.237mm | 4.57mm | 3.94mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMAJ54CA Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | 61.008174mg | - | 60V | 1 | - | 54V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 54V | 3.3W | - | - | - | - | - | - | 54V | - | Bidirectional | - | 1 | 1μA | - | - | No | 60V | 400W | 4.6A | - | 87.1V | 87.1V | 54V | 4.6A | 4.6A | 400W | - | 1mA | - | 1 | - | - | 60V | 66.3V | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC62AT3G Littelfuse Inc. | 9999 | - | Datasheet | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | 58.9V | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | 17.7A | - | 85V | - | 53V | - | - | - | - | - | 1 | - | 53V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB440A-A Littelfuse Inc. | 541 |
| Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 418V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | 260 | 10 | - | - | - | - | - | - | - | - | - | - | No | - | 600W | 1A | - | 602V | - | 376V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP10CA Littelfuse Inc. | 379 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 11.1V | 1 | - | 10V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 5kW | 10V | 8W | - | - | - | - | - | - | 10V | - | Bidirectional | - | 1 | 30μA | - | 5kW | No | 11.1V | 5000W 5kW | 300A | 30μA | 17V | 17V | 10V | 300A | 295A | 5kW | Bidirectional | 5mA | - | 1 | - | - | 11.1V | 12.3V | - | - | - | 1 | 9.1mm | - | 9.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPSMB15CA Littelfuse Inc. | 177000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 15V | 1 | 5W | 12.8V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | J BEND | 260 | 30 | - | - | 12.8V | - | Bidirectional | SINGLE | - | 1μA | - | - | No | - | 600W | - | - | - | 21.2V | 12.8V | 28.8A | 100A | 600W | - | 1mA | - | - | - | - | 14.3V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA150A Littelfuse Inc. | 4000 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | 167V | - | - | 150V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | SA | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 500W | 150V | - | - | - | - | - | - | - | 150V | - | Unidirectional | - | 1 | - | - | - | No | 167V | 500W | 2.1A | - | 243V | 243V | 150V | 2.1A | 2.1A | 500W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ12CA Littelfuse Inc. | 1343 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 13.3V | 1 | - | 12V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | Telecom | - | - | - | 6.5W | - | - | - | - | - | - | 12V | - | Bidirectional | - | 1 | 1.6mA | - | 5kW | No | 13.3V | 5000W 5kW | 252A | - | 19.9V | 19.9V | 12V | 252A | 252A | 5kW | Bidirectional | 10mA | - | 1 | - | - | 13.3V | 14.7V | - | - | - | 1 | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMCJ16CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 17.8V | 1 | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 1.5kW | 16V | 6.5W | - | - | - | - | - | - | 16V | - | Bidirectional | - | 1 | 1μA | - | 1.5kW | No | 17.8V | 1500W 1.5kW | 57.7A | - | 26V | 26V | 16V | 57.7A | 57.7A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 17.8V | 19.7V | - | - | - | 1 | - | 2.62mm | 8.13mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPSMC22A Littelfuse Inc. | 95 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 23.1V | 1 | - | 18.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 1.5kW | DUAL | J BEND | 260 | 30 | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | No | 20.9V | 1500W 1.5kW | - | - | - | 30.6V | - | 49.7A | 49.7A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB15CA Littelfuse Inc. | 25000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 14.3V | 1 | 5W | 12.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | 12.8V | - | - | SINGLE | 1 | 1μA | - | - | No | - | 1000W 1kW | - | - | 21.2V | 21.2V | - | 47.2A | 45A | 1kW | Bidirectional | 1mA | - | - | - | - | 14.3V | - | - | - | 150°C | - | - | 2.44mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMC47CA Littelfuse Inc. | 12 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 49.4V | 1 | - | 40.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 1.5kW | DUAL | J BEND | 260 | 30 | - | R-PDSO-J2 | - | 3.5V | Bidirectional | SINGLE | - | - | - | - | No | 44.7V | 1500W 1.5kW | - | - | - | 64.8V | - | 23.5A | 23.5A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() TPSMC18A Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 18.9V | 1 | - | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 1.5kW | DUAL | J BEND | 260 | 30 | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | No | 17.1V | 1500W 1.5kW | - | - | - | 25.2V | - | 60.3A | 60.3A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ85A Littelfuse Inc. | 1000 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMAJ | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | 400W | 85V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 94.4V | 400W | 2.9A | - | 137V | - | 85V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |