- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Non-Repetitive Pk On-state Cur | Number of Bidirectional Channels | Holding Current-Max | Breakover Voltage (Max) | Breakover Voltage (Min) | Diameter | Height | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KP75CA Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | - | P600 | 2.000002g | - | 83.3V | - | - | 75V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 15kW | 75V | - | - | - | - | - | - | 75V | Bidirectional | - | 1 | - | 15kW | - | No | 83.3V | 15000W 15kW | 123A | 122V | 122V | 75V | 123A | 123A | 15kW | Bidirectional | - | - | 1 | - | - | - | 83.3V | - | - | 1 | - | - | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR3002AA Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | - | - | - | 2 | - | 140V | -55°C~175°C TJ | Bulk | 2002 | SiBOD™ TO-220 | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | 8541.30.00.80 | 40pF | - | 140V | SINGLE | - | - | - | 3 | R-PSIP-T3 | - | - | - | - | - | - | - | No | 180V | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 100 A | - | 150mA | 360V | 180V | - | - | 9.53mm | 10.4mm | 4.78mm | Non-RoHS Compliant | Contains Lead | ||
![]() CR3203AA Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | - | - | - | 3 | - | 270V | -55°C~175°C TJ | Bulk | 2002 | SiBOD™ TO-220 | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | Zener | - | - | - | - | General Purpose | - | - | 30pF | - | 270V | SINGLE | - | - | - | 3 | - | - | - | - | - | - | - | - | No | 350V | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 100 A | - | 150mA | - | - | - | - | 9.53mm | 10.4mm | 4.78mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE39C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 35.1V | 1 | 6.5W | 33.3V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 39V | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | 33.3V | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | 35.15V | 1500W 1.5kW | - | - | 56.6V | - | 28.2A | 28.2A | 1.5kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4KE27C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | 25.7V | - | - | 23.1V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 400W | 27V | - | - | - | - | - | - | 23.1V | Bidirectional | - | 1 | - | - | - | No | 24.35V | 400W | 10.9A | 39.38V | 39.38V | 23.1V | 10.9A | 10.9A | 400W | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | 2.7mm | - | 5.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ48 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 53.3V | 1 | - | 48V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | 400W | 48V | - | - | - | - | - | - | 48V | Unidirectional | - | 1 | 1μA | - | - | No | 50.49V | 400W | 5.2A | 81.27V | 77.4V | 48V | 5.2A | 5.2A | 400W | - | 1mA | 1 | - | - | 53.3V | - | - | 1 | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMDJ51A-T7 Littelfuse Inc. | 50 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 59.7V | 1 | 6.5W | 51V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | - | Unidirectional | SINGLE | - | 2μA | - | - | No | - | 3000W 3kW | 36.4A | - | 82.4V | 51V | 36.4A | - | 3kW | - | 1mA | - | - | - | 56.7V | 3000W | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMA6J60A Littelfuse Inc. | 1805 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMA6J | - | - | Active | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 66.7V | 600W | 6.2A | 96.8V | - | 60V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA43A Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | 47.8V | - | - | 43V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 500W | 43V | - | - | - | - | - | - | 43V | Unidirectional | - | 1 | - | - | - | No | 47.8V | 500W | 7.3A | 69.4V | 69.4V | 43V | 7.3A | 7.3A | 500W | - | - | 1 | - | - | - | - | - | 1 | - | - | - | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TP1.5KE24CA Littelfuse Inc. | 41 |
| Datasheet | 19 Weeks | - | Through Hole | DO-201AA, DO-27, Axial | NO | - | - | - | SILICON | - | 1 | 6.5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TP1.5KE | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 22.8V | 1500W 1.5kW | 45.8A | 33.2V | - | 20.5V | - | - | - | - | - | - | 1 | 20.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ170CA-T7 Littelfuse Inc. | 50 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 199V | 1 | 6.5W | 170V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | - | Bidirectional | SINGLE | - | 2μA | - | - | No | - | 3000W 3kW | 10.9A | - | 275V | 170V | 10.9A | - | 3kW | - | 1mA | - | - | - | 189V | 3000W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TP5KP13CA Littelfuse Inc. | 165 |
| Datasheet | 18 Weeks | - | Through Hole | P600, Axial | NO | - | - | - | SILICON | - | 1 | 8W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TP5KP | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 14.4V | 5000W 5kW | 237.2A | 21.5V | - | 13V | - | - | - | - | - | - | 1 | - | - | 5000W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB100CA Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 95V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | 10 | - | - | - | - | - | - | - | - | - | No | - | 600W | 4.5A | 137V | - | 85.5V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ12CAS Littelfuse Inc. | 3343 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ-S | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Telecom | - | - | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | - | - | No | 13.3V | 5000W 5kW | 251.3A | 19.9V | - | 12V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK10-220C Littelfuse Inc. | 10 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | Axial | - | - | - | - | - | 220V | -55°C~150°C TJ | Tray | 2014 | AK10 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 220V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA280CA-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 280V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | - | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 10 | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 312.8V | 30000W 30kW | 65.3A | - | 464V | - | 65.3A | - | 30kW | - | - | - | 1 | - | - | 30000W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA43A-HR Littelfuse Inc. | 19 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 43V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 48V | 30000W 30kW | 415.1A | - | 73V | - | 415.1A | - | 30kW | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA78CA-HR Littelfuse Inc. | 36 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 78V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 87.1V | 30000W 30kW | 234.9A | - | 129V | - | 234.9A | - | 30kW | - | - | - | 1 | - | - | 30000W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA108CA-HR Littelfuse Inc. | 36 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 108V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 120.6V | 30000W 30kW | 172.9A | - | 175.2V | - | 172.9A | - | 30kW | - | - | - | 1 | - | - | 30000W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20KPA88CA Littelfuse Inc. | 18500 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 98.3V | 1 | 8W | 88V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 20KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 30 | 2 | - | 88V | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | - | 20000W 20kW | - | 142V | 142V | - | 142.3A | 142.3A | 20kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |