- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Non-Repetitive Pk On-state Cur | Repetitive Peak Reverse Voltage | Number of Bidirectional Channels | Holding Current-Max | Breakover Voltage (Max) | Breakover Voltage (Min) | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC480 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | SILICON | 456V | 1 | 6.5W | 408V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 480V | DUAL | J BEND | 260 | 40 | - | - | R-PDSO-J2 | - | 408V | Unidirectional | SINGLE | - | - | - | - | No | 432V | 1500W 1.5kW | - | - | 690.9V | - | 2.3A | 2.3A | 1.5kW | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() 5KP5.0 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | P600 | - | 6.4V | - | - | 5V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 5V | - | - | - | - | - | - | - | - | 5V | Unidirectional | - | 1 | - | - | - | No | 6.03V | 5000W 5kW | - | 9.66V | 9.66V | 5V | - | 544A | 5kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() CR1402AA Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | - | - | 2 | - | 58V | -55°C~175°C TJ | Bulk | 2002 | SiBOD™ TO-220 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED | 8541.30.00.80 | - | - | SINGLE | - | - | - | - | 3 | R-PSIP-T3 | - | - | - | - | - | - | - | - | No | 77V | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 100 A | 116V | - | 150mA | 154V | 77V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SZ1.5SMC22AT3G Littelfuse Inc. | 30001 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 20.9V | 1500W 1.5kW | 49A | 30.6V | - | 18.8V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMA6L40A Littelfuse Inc. | 21 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | SILICON | 46.8V | 1 | 3W | 40V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMA6L | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | 260 | 40 | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 44.4V | - | 9.3A | - | 64.5V | 40V | 9.3A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB22CA-VR Littelfuse Inc. | 3006 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB-VR | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 24.4V | 600W | 16.9A | 35.5V | - | 22V | - | - | - | - | - | - | 1 | 22V | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMDJ17A-T7 Littelfuse Inc. | 422 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 19.9V | 1 | 6.5W | 17V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | - | Unidirectional | SINGLE | - | 2μA | - | - | No | - | 3000W 3kW | 108.7A | - | 27.6V | 17V | 108.7A | - | 3kW | - | 1mA | - | - | - | - | 18.9V | 3000W | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ17CAS Littelfuse Inc. | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ-S | e3 | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Telecom | - | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | - | - | - | - | No | 18.9V | 5000W 5kW | 181.2A | 27.6V | - | 17V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TP5KP20A Littelfuse Inc. | 1132 |
| Datasheet | 18 Weeks | - | Through Hole | P600, Axial | NO | - | - | SILICON | - | 1 | 8W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TP5KP | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 22.2V | 5000W 5kW | 157.4A | 32.4V | - | 20V | - | - | - | - | - | 1 | - | 20V | - | - | 5000W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE110A-TB Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | DO-201 | - | - | - | - | 94V | -55°C~175°C TJ | Bulk | - | 1.5KE | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 105V | 1500W 1.5kW | 10A | 152V | 152V | 94V | 10A | - | 1.5kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA36CA-HRA Littelfuse Inc. | 10 |
| - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | 36V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 15KPA-HRA | - | Active | Not Applicable | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 40.2V | 15000W 15kW | 252.5A | - | 59.8V | - | 252.5A | - | 15kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMA6J30CA Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMA6J | - | Active | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 600W | 12.5A | 48.4V | - | 30V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE16CA-B Littelfuse Inc. | 37 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 15.2V | 1 | 6.5W | 13.6V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 16V | - | WIRE | 260 | 30 | - | 2 | - | - | 13.6V | Bidirectional | SINGLE | 1 | 1μA | - | ISOLATED | No | - | 1500W 1.5kW | - | 22.5V | 22.5V | - | 67.6A | 67.6A | 1.5kW | - | 1mA | - | 1 | - | - | 15.2V | - | - | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1N6376RL4G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AD, Axial | NO | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | 2007 | Mosorb™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | WIRE | 260 | 40 | 1N6376 | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 14.1V | 1500W 1.5kW | - | 21.2V | - | 12V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE30 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | 27V | 1 | - | 25.6V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 30V | - | - | - | - | - | - | - | - | 25.6V | Unidirectional | - | 1 | 5μA | - | - | No | 27V | 600W | - | 43.47V | 43.5V | 25.6V | 14A | 14A | 600W | - | 1mA | 1 | - | - | - | 27V | - | - | 1 | - | - | - | - | - | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SESD0402Q2UG-0020-090 Littelfuse Inc. | 12757 | - | Datasheet | 17 Weeks | - | Surface Mount | 3-XFDFN | - | - | - | - | - | - | - | - | -55°C~125°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101, SESD, SPA® | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive, HDMI | - | 8541.10.00.50 | - | - | - | - | 260 | 40 | - | - | - | 0402 | 9V | - | - | - | - | - | - | No | 9V Typ | - | 2A 8/20μs | 9.2V Typ | - | 7V Max | - | - | - | - | - | 2 | - | - | 0.2pF @ 3GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMA6J10A Littelfuse Inc. | 35000 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMA6J | - | Active | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 11.1V | 600W | 37A | 17V | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ75 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMBJ | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | 600W | 75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 78.93V | 600W | 5A | 127.05V | - | 75V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE10 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | 9V | 1 | - | 8.55V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | P6KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 10V | - | - | - | - | - | - | - | - | 8.55V | Unidirectional | - | 1 | 10μA | 600W | - | No | 9V | 600W | - | 15.23V | 14.5V | 8.55V | 42.1A | 40A | 600W | Unidirectional | 1mA | 1 | - | - | - | 9.5V | - | 10.5V | 1 | - | - | - | - | - | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4KE51CA Littelfuse Inc. | 6025 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | - | 48.5V | 1 | - | 43.6V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P4KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 400W | 51V | - | - | - | - | - | - | - | - | 43.6V | Bidirectional | - | 1 | 1μA | - | - | No | 48.5V | 400W | 5.8A | 70.1V | 70.1V | 43.6V | 5.8A | 5.8A | 400W | - | 1mA | - | 1 | - | - | 48.5V | - | - | - | - | - | 1 | - | - | - | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free |