- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Working Voltage | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP1.5KE15A Littelfuse Inc. | 30000 |
| Datasheet | 19 Weeks | - | Through Hole | DO-201AA, DO-27, Axial | NO | - | SILICON | - | 1 | 6.5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TP1.5KE | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 14.3V | 1500W 1.5kW | 71.7A | 21.2V | - | 12.8V | - | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 5.0SMDJ15AS Littelfuse Inc. | 4705 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ-S | e3 | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Telecom | - | - | - | - | 260 | 40 | - | - | - | - | - | No | 16.7V | 5000W 5kW | 204.9A | 24.4V | - | 15V | - | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 5.0SMDJ20AS Littelfuse Inc. | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ-S | e3 | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Telecom | - | - | - | - | 260 | 40 | - | - | - | - | - | No | 22.2V | 5000W 5kW | 154.3A | 32.4V | - | 20V | - | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ48CA-HRA Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 53.3V | - | - | 48V | -65°C~150°C TJ | Tape & Reel (TR) | 2008 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | 260 | 40 | - | - | - | - | - | No | - | 1500W 1.5kW | - | 77.4V | 77.4V | - | 19.4A | - | 1.5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMDJ60A-HRA Littelfuse Inc. | 66000 |
| Datasheet | 19 Weeks | - | Surface Mount | DO-214AB, SMC | YES | 2 | SILICON | 66.7V | 1 | 6.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMDJ-HRA | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | J BEND | 260 | 40 | - | - | UNIDIRECTIONAL | SINGLE | - | No | - | 3000W 3kW | 31A | 96.8V | - | 60V | - | - | - | 1 | - | 60V | 3000W | ROHS3 Compliant | ||
![]() 5KP8.0A-HR Littelfuse Inc. | 36 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 8V | -55°C~175°C TA | Tape & Reel (TR) | - | 5KP-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 8.89V | 5000W 5kW | 375A | - | 13.6V | - | 375A | - | 5kW | 1 | - | 8V | 5000W | ROHS3 Compliant | ||
![]() 5KP85A-HR Littelfuse Inc. | 49 |
| Datasheet | 20 Weeks | - | Through Hole | P600, Axial | NO | - | SILICON | - | 1 | 8W | - | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 94.4V | 5000W 5kW | 37.2A | 137V | - | 85V | - | - | - | 1 | - | 85V | 5000W | ROHS3 Compliant | ||
![]() 15KPA15A Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | - | Active | Not Applicable | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | - | 15000W 15kW | - | - | - | 15V | - | - | - | 1 | - | - | - | - | ||
![]() SAC65 Littelfuse Inc. | 12 |
| Datasheet | 19 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | - | - | - | -65°C~175°C TJ | Tape & Reel (TR) | - | SAC | - | Active | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | - | 500W | - | - | - | 65V | - | - | - | 1 | - | - | - | - | ||
![]() SAC95 Littelfuse Inc. | 21 |
| Datasheet | 20 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | - | - | - | -65°C~175°C TJ | Tape & Reel (TR) | - | SAC | - | Active | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | - | 500W | - | - | - | 95V | - | - | - | 1 | - | - | - | - | ||
![]() TPSMD10CA Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | 1 | 6.5W | 10V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMD | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | J BEND | 260 | 30 | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | No | 11.1V | 3000W 3kW | 176.5A | - | 17V | - | 176.5A | - | 3kW | - | 1 | - | 3000W | ROHS3 Compliant | ||
![]() 4.0SMDJ13A Littelfuse Inc. | 50 |
| - | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 4.0SMDJ11A Littelfuse Inc. | 21 |
| - | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 4.0SMDJ18A Littelfuse Inc. | 50 |
| - | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5.0SMDJ16AS Littelfuse Inc. | 32 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ-S | e3 | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Telecom | - | - | - | - | 260 | 40 | - | - | - | - | - | No | 17.8V | 5000W 5kW | 192.3A | 26V | - | 16V | - | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMDJ17CA-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 18.9V | 1 | 6.5W | 17V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMDJ-HRA | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | J BEND | 260 | 40 | - | - | BIDIRECTIONAL | SINGLE | - | No | - | 3000W 3kW | - | 27.6V | 27.6V | - | 108.7A | - | 3kW | - | 1 | - | 3000W | ROHS3 Compliant | ||
![]() SMCG8.5A-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | - | SILICON | - | 1 | 6.5W | 8.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCG-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | L BEND | - | - | R-PDSO-L2 | - | UNIDIRECTIONAL | SINGLE | - | No | 9.44V | 1500W 1.5kW | 104.2A | - | 14.4V | - | 11A | - | 1.5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCG9.0A-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | - | SILICON | - | 1 | 6.5W | 9V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCG-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | L BEND | - | - | R-PDSO-L2 | - | UNIDIRECTIONAL | SINGLE | - | No | 10V | 1500W 1.5kW | 97.4A | - | 15.4V | - | 10.3A | - | 1.5kW | 1 | - | 9V | - | ROHS3 Compliant | ||
![]() SMCJ150A-HRAT7 Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 150V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 167V | 1500W 1.5kW | 6.2A | - | 243V | - | 6.2A | - | 1.5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ7.5A-HRAT7 Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 9.21V | - | - | 7.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCJ-HRA | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 1.5kW | - | - | - | - | - | 7.5V | Unidirectional | - | - | No | 8.33V | 1500W 1.5kW | - | - | 12.9V | - | 12.4A | 116.3A | 1.5kW | 1 | - | - | - | ROHS3 Compliant |