- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Working Voltage | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ60A-HR Littelfuse Inc. | 49 |
| Datasheet | 22 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 66.7V | 1 | 6.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMCJ-HR | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | J BEND | - | - | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | - | No | - | 1500W 1.5kW | 15.5A | 96.8V | - | 60V | - | - | - | 1 | - | 60V | - | - | ROHS3 Compliant | ||
![]() SMCJ45A-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 50V | 1 | 6.5W | 45V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMCJ-HR | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | J BEND | 260 | 40 | - | - | UNIDIRECTIONAL | SINGLE | - | No | - | 1500W 1.5kW | - | 72.7V | 72.7V | - | 20.6A | - | 1.5kW | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ7.5A-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | 8.33V | 1 | 6.5W | 7.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCJ-HR | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | - | No | - | 1500W 1.5kW | 116.3A | 12.9V | 12.9V | - | 12.4A | - | 1.5kW | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ85CA-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | - | Surface Mount | DO-214AB, SMC | YES | 2 | SILICON | 94.4V | 1 | 6.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMCJ-HR | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | J BEND | 260 | 40 | - | - | BIDIRECTIONAL | SINGLE | - | No | - | 1500W 1.5kW | 11A | 137V | - | 85V | - | - | - | - | 1 | 85V | - | - | ROHS3 Compliant | ||
![]() SMDJ9.0A-HRAT7 Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | 1 | 6.5W | 9V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMDJ-HRA | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | - | No | 10V | 3000W 3kW | 194.8A | - | 15.4V | - | 20.5A | - | 3kW | 1 | - | 9V | - | 3000W | ROHS3 Compliant | ||
![]() SMDJ7.5A-HRAT7 Littelfuse Inc. | 32 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | 1 | 6.5W | 7.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMDJ-HRA | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | - | No | 8.33V | 3000W 3kW | 232.6A | - | 12.9V | - | 24.8A | - | 3kW | 1 | - | - | - | 3000W | ROHS3 Compliant | ||
![]() 5KP33A-HRA-B Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | P600, Axial | - | - | - | - | - | - | - | -55°C~175°C TJ | Bulk | - | 5KP-HRA | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 36.7V | 5000W 5kW | 95.7A | 53.3V | - | 33V | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() 30KPA168A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 168V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | 260 | 10 | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 187.7V | 30000W 30kW | 111.2A | - | 272.4V | - | 111.2A | - | 30kW | 1 | - | - | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA54A-HR Littelfuse Inc. | 19 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 54V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 60.3V | 30000W 30kW | 331.5A | - | 91.4V | - | 331.5A | - | 30kW | 1 | - | - | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA58A-HR Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 58V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 64.8V | 30000W 30kW | 327.9A | - | 92.4V | - | 327.9A | - | 30kW | 1 | - | - | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA144CA-HR Littelfuse Inc. | 19 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 144V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 160.8V | 30000W 30kW | 135.8A | - | 223.2V | - | 135.8A | - | 30kW | - | 1 | - | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA102A-HR Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 102V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 113.9V | 30000W 30kW | 183A | - | 165.6V | - | 183A | - | 30kW | 1 | - | - | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA270CA-HR Littelfuse Inc. | 19 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 270V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 301.6V | 30000W 30kW | 69.5A | - | 436.2V | - | 69.5A | - | 30kW | - | 1 | - | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA260CA-HR Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 260V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 290.4V | 30000W 30kW | 72.8A | - | 416V | - | 72.8A | - | 30kW | - | 1 | - | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA156CA-HR Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 156V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 174.3V | 30000W 30kW | 123.7A | - | 245V | - | 123.7A | - | 30kW | - | 1 | - | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA170CA-HR Littelfuse Inc. | 19 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 170V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 189.9V | 30000W 30kW | 110.2A | - | 275V | - | 110.2A | - | 30kW | - | 1 | - | - | 30000W | ROHS3 Compliant | ||
![]() 30KPA288CA-HR Littelfuse Inc. | 36 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | - | 1 | 8W | 288V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 321.7V | 30000W 30kW | 64.5A | - | 469.9V | - | 64.5A | - | 30kW | - | 1 | - | - | 30000W | ROHS3 Compliant | ||
![]() AK6-380C-12 Littelfuse Inc. | 36 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | SILICON | - | 1 | - | 380V | -55°C~125°C TJ | Bulk | 2014 | AK6 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | No | 401V | - | 6000A 6kA 8/20μs | - | 520V | - | 6kA | - | - | - | 1 | - | 1400pF @ 10kHz | - | ROHS3 Compliant | ||
![]() 15KPA280A-HRA Littelfuse Inc. | 19 |
| - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | 280V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 15KPA-HRA | - | Active | Not Applicable | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 312.8V | 15000W 15kW | 33.2A | - | 454.5V | - | 33.2A | - | 15kW | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ7.5CA-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 9.21V | - | - | 7.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 1.5kW | - | - | 260 | 40 | - | 7.5V | Bidirectional | - | - | No | 8.33V | 1500W 1.5kW | - | - | 12.9V | - | 12.4A | 116.3A | 1.5kW | - | 1 | - | - | - | ROHS3 Compliant |