- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Working Voltage | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ70A-HRA Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | 77.8V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | 260 | 40 | - | - | - | - | - | No | - | 1500W 1.5kW | 13.3A | 113V | - | 70V | - | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ8.5A-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | 10.4V | - | - | 8.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 1.5kW | - | - | 260 | 40 | - | 8.5V | Unidirectional | - | - | No | 9.44V | 1500W 1.5kW | - | - | 14.4V | - | 11A | 104.2A | 1.5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCG28CA-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | SILICON | - | 1 | 6.5W | 28V | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | SMCG-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | L BEND | - | - | R-PDSO-L2 | - | BIDIRECTIONAL | SINGLE | - | No | 31.1V | 1500W 1.5kW | 33.1A | - | 45.4V | - | 33.1A | - | 1.5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMDJ110A-HRA Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | 13.5V | 1 | - | 110V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ-HRA | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | 3kW | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | 11V | Unidirectional | SINGLE | - | No | 122V | 3000W 3kW | - | 177V | 18.2V | - | 16.9A | 164.8A | 3kW | 1 | - | - | 3000W | ROHS3 Compliant | ||
![]() SMCG8.0CA-HR Littelfuse Inc. | 49 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | SILICON | - | 1 | 6.5W | 8V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCG-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | L BEND | - | - | R-PDSO-L2 | - | BIDIRECTIONAL | SINGLE | - | No | 8.89V | 1500W 1.5kW | 110.3A | - | 13.6V | - | 110.3A | - | 1.5kW | - | 1 | 8V | - | ROHS3 Compliant | ||
![]() SMCG7.0A-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | SILICON | - | 1 | 6.5W | 7V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCG-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | L BEND | - | - | R-PDSO-L2 | - | UNIDIRECTIONAL | SINGLE | - | No | 7.78V | 1500W 1.5kW | 125A | - | 12V | - | 125A | - | 1.5kW | 1 | - | 7V | - | ROHS3 Compliant | ||
![]() SMCG36A-HR Littelfuse Inc. | 21 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | SILICON | - | 1 | 6.5W | 36V | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | SMCG-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | L BEND | - | - | R-PDSO-L2 | - | UNIDIRECTIONAL | SINGLE | - | No | 40V | 1500W 1.5kW | 25.9A | - | 58.1V | - | 25.9A | - | 1.5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCG45A-HR Littelfuse Inc. | 21 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | SILICON | - | 1 | 6.5W | 45V | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | SMCG-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | L BEND | - | - | R-PDSO-L2 | - | UNIDIRECTIONAL | SINGLE | - | No | 50V | 1500W 1.5kW | 20.6A | - | 72.7V | - | 20.6A | - | 1.5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ10CA-HRAT7 Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | 10V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 11.1V | 1500W 1.5kW | 88.3A | - | 17V | - | 88.3A | - | 1.5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ60CA-HRAT7 Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 66.7V | 1500W 1.5kW | 15.5A | 96.8V | - | 60V | - | - | - | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ78A-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | 86.7V | 1 | 6.5W | 78V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMCJ-HR | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | - | No | - | 1500W 1.5kW | - | 126V | 126V | - | 11.9A | - | 1.5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ51CA-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | 56.7V | 1 | 6.5W | 51V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMCJ-HR | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | No | - | 1500W 1.5kW | - | 82.4V | 82.4V | - | 18.2A | - | 1.5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() SAC140 Littelfuse Inc. | 21 |
| Datasheet | 20 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | - | - | -65°C~175°C TJ | Tape & Reel (TR) | - | SAC | - | Active | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | - | 500W | - | - | - | 140V | - | - | - | 1 | - | - | - | - | ||
![]() SAC90 Littelfuse Inc. | 21 |
| Datasheet | 20 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | - | - | -65°C~175°C TJ | Tape & Reel (TR) | - | SAC | - | Active | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | - | 500W | - | - | - | 90V | - | - | - | 1 | - | - | - | - | ||
![]() 4.0SMDJ14A Littelfuse Inc. | 21 |
| - | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5KP8.5CA-HR Littelfuse Inc. | 19 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | - | 1 | 8W | 8.5V | -55°C~175°C TA | Tape & Reel (TR) | - | 5KP-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 9.44V | 5000W 5kW | 354.2A | - | 14.4V | - | 37.2A | - | 5kW | - | 1 | - | 5000W | ROHS3 Compliant | ||
![]() 5KP8.0CA-HR Littelfuse Inc. | 19 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | - | 1 | 8W | 8V | -55°C~175°C TA | Tape & Reel (TR) | - | 5KP-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 8.89V | 5000W 5kW | 375A | - | 13.6V | - | 375A | - | 5kW | - | 1 | 8V | 5000W | ROHS3 Compliant | ||
![]() 5KP28CA-HR Littelfuse Inc. | 49 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | SILICON | - | 1 | 8W | 28V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 31.1V | 5000W 5kW | 122.3A | - | 45.4V | - | 122.3A | - | 5kW | - | 1 | - | 5000W | ROHS3 Compliant | ||
![]() 15KPA85A-HRA Littelfuse Inc. | 19 |
| - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | 85V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 15KPA-HRA | - | Active | Not Applicable | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 94.9V | 15000W 15kW | 109.7A | - | 137.6V | - | 109.7A | - | 15kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() 15KPA240A-HRA Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | 240V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 15KPA-HRA | - | Active | Not Applicable | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 268.1V | 15000W 15kW | 39.3A | - | 384.6V | - | 39.3A | - | 15kW | 1 | - | - | - | ROHS3 Compliant |