- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KPA216A-HR Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 216V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 241.3V | 30000W 30kW | 86.9A | - | 348.6V | - | 86.9A | - | 30kW | - | 1 | - | - | 30000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA180CA-HR Littelfuse Inc. | 19 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 180V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 201.1V | 30000W 30kW | 104.3A | - | 290.4V | - | 104.3A | - | 30kW | - | - | 1 | - | 30000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA132CA-HR Littelfuse Inc. | 19 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 132V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 147.4V | 30000W 30kW | 142.3A | - | 213V | - | 142.3A | - | 30kW | - | - | 1 | - | 30000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA120A-HR Littelfuse Inc. | 19 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 120V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 134V | 30000W 30kW | 155.9A | - | 194.4V | - | 155.9A | - | 30kW | - | 1 | - | - | 30000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE82ARLG Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | T-18, Axial | NO | - | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | P6KE | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 77.9V | 600W | 5.3A 8/20μs | 113V | - | 70.1V | - | - | - | - | 1 | - | - | 600W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC11C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 10.5V | 1 | 6.5W | 9.4V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 11V | DUAL | J BEND | 260 | 40 | - | - | R-PDSO-J2 | 9.4V | Bidirectional | SINGLE | 1 | - | - | No | 9.95V | 1500W 1.5kW | - | - | 16.38V | - | 97.4A | 97.4A | 1.5kW | - | - | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() 5KP7.5CA-HR Littelfuse Inc. | 49 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 7.5V | -55°C~175°C TA | Tape & Reel (TR) | - | 5KP-HR | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 8.33V | 5000W 5kW | 395.3A | - | 12.9V | - | 42.1A | - | 5kW | - | - | 1 | - | 5000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ24 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 26.7V | 1 | - | 24V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 24V | - | - | - | - | - | - | - | 24V | Unidirectional | - | 1 | 1μA | - | No | 25.29V | 400W | 10.3A | 40.85V | 38.9V | 24V | 10.3A | 10.3A | 400W | 1mA | 1 | - | 26.7V | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() SMAJ5.0C Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 6.4V | 1 | - | 5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 5V | - | - | - | - | - | - | - | 5V | Bidirectional | - | 1 | 1.6mA | - | No | 6.03V | 400W | 43.5A | 9.66V | 9.2V | 5V | 43.5A | 43.5A | 400W | 10mA | - | 1 | 6.4V | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() SMAJ36C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | 61.008174mg | - | 40V | - | - | 36V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 36V | - | - | - | - | - | - | - | 36V | Bidirectional | - | 1 | - | - | No | 37.89V | 400W | 6.9A | 61.01V | 61.01V | 36V | 6.9A | 6.9A | 400W | - | - | 1 | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() SMAJ26C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | 61.008174mg | - | 28.9V | - | - | 26V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 26V | - | - | - | - | - | - | - | 26V | Bidirectional | - | 1 | - | - | No | 27.36V | 400W | 9.5A | 44.21V | 44.21V | 26V | 9.5A | 9.5A | 400W | - | - | 1 | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA510 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 485V | 1 | 3.3W | 434V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 510V | DUAL | C BEND | 260 | 40 | - | - | R-PDSO-C2 | 434V | Unidirectional | SINGLE | - | - | - | No | 460.75V | - | - | - | 732.9V | 434V | 600mA | 600mA | 400W | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P6KE10C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | 400.011771mg | - | 9V | 1 | - | 8.55V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 10V | - | - | - | - | - | - | - | 8.55V | Bidirectional | - | 1 | 20μA | - | No | 9V | 600W | - | 15.23V | 15V | 8.55V | 40A | 40A | 600W | 1mA | - | 1 | 9V | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA15C Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 14.3V | 1 | 3.3W | 12.8V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 15V | DUAL | C BEND | 260 | 40 | - | - | R-PDSO-C2 | 12.8V | Bidirectional | SINGLE | 1 | - | - | No | 13.59V | - | - | - | 22.26V | 12.8V | 19.3A | 19.3A | 400W | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA16C Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 15.2V | 1 | - | 13.6V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 400W | 16V | - | - | 260 | 40 | - | 2 | - | 13.6V | Bidirectional | SINGLE | 1 | - | - | No | 14.44V | - | - | - | 23.63V | 13.6V | 18.2A | 18.2A | 400W | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA12C Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 11.4V | 1 | - | 10.2V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 400W | 12V | - | - | 260 | 40 | - | 2 | - | 10.2V | Bidirectional | SINGLE | 1 | - | - | No | 10.83V | - | - | - | 17.54V | 10.2V | 24.6A | 24.6A | 400W | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA400 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 380V | 1 | 3.3W | 342V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 400V | DUAL | C BEND | 260 | 40 | - | - | R-PDSO-C2 | 342V | Unidirectional | SINGLE | - | - | - | No | 361V | - | - | - | 575.4V | 342V | 800mA | 800mA | 400W | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMB530 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 503.5V | 1 | 5W | 451V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | J BEND | 260 | 40 | - | - | R-PDSO-J2 | 477V | Unidirectional | SINGLE | - | - | - | No | 477V | 600W | - | - | 761.25V | - | 800mA | 800mA | 600W | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB150C Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 135V | 1 | 5W | 128V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | - | - | R-PDSO-J2 | 128V | Bidirectional | SINGLE | 1 | - | - | No | 135.45V | 600W | - | - | 217.35V | - | 2.9A | 2.8A | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB120C Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 108V | 1 | 5W | 102V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | - | - | R-PDSO-J2 | 97.2V | Bidirectional | SINGLE | 1 | - | - | No | - | 600W | - | 173.25V | 173.25V | - | 3.7A | 3.5A | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |