- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Clamping Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ13A-HR Littelfuse Inc. | 15500 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 92.986436mg | SILICON | - | 15.9V | 1 | - | 13V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HR | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 600W | DUAL | J BEND | - | - | - | - | R-PDSO-J2 | - | 13V | Unidirectional | SINGLE | - | - | - | - | - | No | 14.4V | - | - | - | - | 21.5V | - | 28A | 28A | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.44mm | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | - | ||
![]() P6SMB530CA Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | 503.5V | 1 | - | 451V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 477V | - | - | SINGLE | 1 | 1μA | - | 600W | - | No | - | - | - | - | 725V | 725V | - | 800mA | 800mA | 600W | Bidirectional | 1mA | - | 1 | - | - | - | 503.5V | - | 556V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMF4L40A Littelfuse Inc. | 38 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | 44.4V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 6.2A | - | 64.5V | - | 40V | - | - | - | - | - | 1 | - | 40V | - | - | - | 2000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP4044-04ATG Littelfuse Inc. | 200000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | - | - | - | 2.8V | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, SP4044, SPA® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Steering (Rail to Rail) | - | - | - | - | Automotive, Ethernet | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 2A 8/20μs | - | 6V Typ | 6V | 2.8V Max | 2A | - | 500W | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA24CA Littelfuse Inc. | 3158 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | 22.8V | 1 | 3.3W | 20.5V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 24V | - | DUAL | C BEND | 260 | 40 | - | 2 | R-PDSO-C2 | 20.5V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | - | - | - | - | 33.2V | 33.2V | - | 12.3A | 12.3A | 400W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP3422-04UTG Littelfuse Inc. | 100 |
| Datasheet | 13 Weeks | - | Surface Mount | 5-XFDFN | YES | - | - | - | SILICON | - | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | SP3422, SPA® | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Steering (Rail to Rail) | - | - | - | - | USB | ULTRA LOW CAPACITANCE | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-N5 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | Yes | - | - | 2A 8/20μs | - | 16.7V Typ | - | 5V Max | - | - | - | - | - | 4 | - | 5V | - | 0.2pF @ 3GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP15CA Littelfuse Inc. | 800 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | - | 16.7V | 1 | - | 15V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 15V | 8W | - | - | - | - | - | - | - | 15V | - | Bidirectional | - | 1 | 2μA | - | 5kW | - | No | 16.7V | 5000W 5kW | 209A | - | 24.4V | 24.4V | 15V | 209A | 205A | 5kW | Bidirectional | 5mA | - | 1 | - | - | - | 16.7V | - | 18.5V | - | - | 1 | - | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1SMB30AT3G Littelfuse Inc. | 270 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 33.3V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | 40 | 1SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 12.4A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | - | 30V | - | 555pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP45A Littelfuse Inc. | 800 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | - | 50V | 1 | - | 45V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 45V | 8W | - | - | - | - | - | - | - | 45V | - | Unidirectional | - | 1 | 10μA | - | - | - | No | 50V | 5000W 5kW | 70.2A | - | 72.7V | 72.7V | 45V | 70.2A | 68.8A | 5kW | - | 5mA | 1 | - | - | - | - | 50V | - | 55.3V | - | 1 | - | - | 9.1mm | - | 9.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMA6L14A Littelfuse Inc. | 66000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | 2 | - | - | SILICON | - | 17.2V | 1 | - | 14V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMA6L | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | 600W | DUAL | - | 260 | 40 | - | - | - | 14V | - | Unidirectional | SINGLE | - | 1μA | - | 600W | - | No | - | - | - | - | - | 23.2V | 14V | 25.9A | 25.9A | 600W | - | 1mA | - | - | - | - | - | 15.6V | - | 17.2V | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE440A Littelfuse Inc. | 200 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201 | - | - | - | 418V | 1 | - | 376V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | 6.5W | - | - | - | - | - | - | - | 376V | - | Unidirectional | - | 1 | 1μA | Single | 1.5kW | - | No | 418V | 1500W 1.5kW | 2.5A | 1μA | 602V | 602V | 376V | 2.5A | 2.5A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 418V | - | 462V | Yes | 1 | - | - | 5.3mm | - | 9.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SACB12 Littelfuse Inc. | 12500 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | 13.3V | 1 | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SACB | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 45pF | - | - | 3W | DUAL | C BEND | 260 | 30 | - | 2 | - | 12V | - | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | - | - | - | - | 19V | - | 25A | 25A | 500W | - | 1mA | 1 | - | - | - | - | 13.3V | - | 13.3V | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() P6SMB100CA Littelfuse Inc. | 100 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | - | 95V | 1 | - | 85.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 600W | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | 85.5V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | - | - | - | - | 137V | 137V | - | 4.5A | 4.4A | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ13A Littelfuse Inc. | 17 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | - | 14.4V | 1 | - | 13V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 13V | - | - | - | - | - | - | - | - | 13V | - | Unidirectional | - | 1 | 1μA | - | - | - | No | 14.4V | 1500W 1.5kW | 69.8A | - | 21.5V | 21.5V | 13V | 69.8A | 69.8A | 1.5kW | - | 1mA | 1 | - | - | - | - | 14.4V | - | - | - | 1 | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMC36AT3G Littelfuse Inc. | 45000 | - | Datasheet | 11 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | - | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | 1SMC | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 40V | 1500W 1.5kW | 35.8A | - | 58.1V | - | 36V | - | - | - | - | - | 1 | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP130CA Littelfuse Inc. | 12 |
| Datasheet | 18 Weeks | - | Through Hole | P600, Axial | NO | - | - | - | SILICON | - | 151.5V | 1 | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 144V | 5000W 5kW | 24.4A | - | 209V | - | 130V | - | - | - | - | - | - | 1 | - | - | - | - | 5000W | - | - | - | - | 209V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMC47A Littelfuse Inc. | 1886 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | - | 49.4V | 1 | - | 40.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | No | 44.7V | 1500W 1.5kW | - | - | - | 64.8V | - | 23.5A | 23.5A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() P4SMA480A Littelfuse Inc. | 3434 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | 456V | 1 | 3.3W | 408V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 480V | - | DUAL | C BEND | 260 | 40 | - | 2 | - | 408V | - | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | - | - | - | 658V | 658V | - | 600mA | 600mA | 400W | - | 1mA | 1 | - | - | - | - | 456V | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5KP40A Littelfuse Inc. | 800 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | 2.099991g | - | - | 44.4V | 1 | - | 40V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 40V | 8W | - | - | - | - | - | - | - | 40V | - | Unidirectional | - | 1 | 10μA | - | 5kW | - | No | 44.4V | 5000W 5kW | 79.1A | - | 64.5V | 64.5V | 40V | 79.1A | 77.6A | 5kW | Unidirectional | 5mA | 1 | - | - | - | - | 44.4V | - | 49.1V | - | 1 | - | - | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRDA3.3-4BTG Littelfuse Inc. | 90000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | SILICON | SRDA3.3-4BTG | 3.5V | 1 | - | 3.3V | -40°C~125°C TJ | Tape & Reel (TR) | - | SRDA3.3, SPA® | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | 8pF | - | - | 600W | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 3.3V | - | Unidirectional | SINGLE | 4 | - | - | - | - | Yes | - | - | 30A 8/20μs | - | 17.7V Typ | 17.7V | 3.3V Max | 30A | 35A | 600W | - | - | - | - | - | MS-012AA | - | - | - | - | - | - | - | - | - | 1.75mm | - | - | - | No SVHC | ROHS3 Compliant | - |