- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE300 Littelfuse Inc. | 2000000 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201 | - | - | 270V | 1 | - | 256V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 1.5kW | 300V | - | - | - | - | - | - | - | 256V | Unidirectional | - | 1 | 1μA | Single | 1.5kW | - | No | 270V | 1500W 1.5kW | 3.7A | 1μA | 434.7V | 434.7V | 256V | 3.7A | 3.7A | 1.5kW | Unidirectional | 1mA | 1 | - | - | 270V | - | Yes | 1 | - | 5.3mm | - | 9.4996mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE20C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | 18V | - | - | 17.1V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 20V | - | - | - | - | - | - | - | 17.1V | Bidirectional | - | 1 | - | - | - | - | No | 18V | 600W | - | - | 29.09V | 29.09V | 17.1V | - | 21A | 600W | - | - | - | 1 | - | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SA8.5 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | 9.44V | - | - | 8.5V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 500W | 8.5V | - | - | - | - | - | - | - | 8.5V | Unidirectional | - | 1 | - | - | - | - | No | 8.93V | 500W | 35.4A | - | 15.12V | 15.12V | 8.5V | 35.4A | 35.4A | 500W | - | - | 1 | - | - | - | - | - | 1 | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE22-B Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | - | 22V | - | - | 18.8V | -55°C~175°C TJ | Bulk | 2014 | P6KE | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | 19.8V | 600W | - | - | - | 32.13V | - | - | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE56 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | - | - | 53.2V | 1 | - | 47.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P4KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 400W | 56V | - | - | - | - | - | - | - | 47.8V | Unidirectional | - | 1 | 1μA | - | - | - | No | 50.4V | 400W | 5.3A | - | 80.85V | 77V | 47.8V | 5.3A | 5.3A | 400W | - | 1mA | 1 | - | - | 53.2V | - | - | 1 | - | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMB51CA-VR Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB-VR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 56.7V | 600W | 7.3A | - | 82.4V | - | 51V | - | - | - | - | - | - | 1 | - | - | 600W | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SC1.5SMC62AT3G Littelfuse Inc. | 21 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ24C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | 26.7V | - | - | 24V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 24V | Bidirectional | - | 1 | - | - | - | - | No | 25.29V | 3000W 3kW | 77.1A | - | 40.85V | 40.85V | 24V | 77.1A | 77.1A | 3kW | - | - | - | 1 | - | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP0506BAAT Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | SILICON | 5.5V | 6 | 0.5W | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SP050xBA | e0 | no | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | LOW CAPACITANCE | 30pF | - | 5V | DUAL | GULL WING | - | - | - | 8 | - | 5.5V | Bidirectional | - | - | - | - | - | - | No | - | - | - | - | - | 8.5V | 5.5V Max | - | - | - | - | - | 6 | - | - | - | - | - | 6 | - | - | 1.17mm | 3.1mm | 3.1mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5.0SMDJ170A-T7 Littelfuse Inc. | 213 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 199V | 1 | 6.5W | 170V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | 5000W 5kW | 18.2A | - | - | 275V | 170V | 18.2A | - | 5kW | - | 1mA | - | - | - | 189V | 5000W | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA10C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | 11.2V | - | - | 10V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 500W | 10V | - | - | - | - | - | - | - | 10V | Bidirectional | - | 1 | - | - | - | - | No | 10.53V | 500W | 30A | - | 17.85V | 17.85V | 10V | 30A | 30A | 500W | - | - | - | 1 | - | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ22 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | 61.008174mg | - | 24.4V | 1 | - | 22V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 400W | 22V | - | - | - | - | - | - | - | 22V | Unidirectional | - | 1 | 1μA | - | - | - | No | 23.09V | 400W | 11.3A | - | 37.28V | 35.5V | 22V | 11.3A | 11.3A | 400W | - | 1mA | 1 | - | - | 24.4V | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P6KE11 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 9.9V | 1 | - | 9.4V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 11V | - | - | - | - | - | - | - | 9.4V | Unidirectional | - | 1 | 5μA | - | - | - | No | 9.95V | 600W | - | - | 16.38V | 16.38V | 9.4V | 39.1A | 37A | 600W | - | 1mA | 1 | - | - | 10.5V | - | - | 1 | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() TP1.5KE33A Littelfuse Inc. | 30000 |
| Datasheet | 19 Weeks | - | Through Hole | DO-201AA, DO-27, Axial | NO | - | - | - | SILICON | - | 1 | 6.5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TP1.5KE | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 31.4V | 1500W 1.5kW | 33.3A | - | 45.7V | - | 28.2V | - | - | - | - | - | 1 | - | 28.2V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB43CA-VR Littelfuse Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB-VR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 47.8V | 600W | 8.7A | - | 69.4V | - | 43V | - | - | - | - | - | - | 1 | 43V | - | 600W | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 15KPA54CA-HRA Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 54V | -55°C~175°C TA | Tape & Reel (TR) | - | 15KPA-HRA | - | - | Active | Not Applicable | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 60.3V | 15000W 15kW | 172.2A | - | - | 87.7V | - | 172.2A | - | 15kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMC54AT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | 60V | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | 1SMC | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 1500W 1.5kW | 17.2A | - | 87.1V | - | 54V | - | - | - | - | - | 1 | - | 54V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMA6J15CA Littelfuse Inc. | 4330 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMA6J | - | - | Active | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 16.7V | 600W | 25.1A | - | 24.4V | - | 15V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P6SMBJ150A Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | 143V | 1 | - | 128V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 600W | 150V | DUAL | C BEND | 260 | 30 | - | 2 | - | 128V | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | - | - | - | 207V | 207V | - | 2.9A | 2.9A | 600W | - | 1mA | 1 | - | - | 143V | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6KE62C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 55.8V | 1 | - | 53V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 62V | - | - | - | - | - | - | - | 53V | Bidirectional | - | 1 | 5μA | - | - | - | No | 55.8V | 600W | - | - | 89.25V | 89V | 53V | 6.8A | 6.8A | 600W | - | 1mA | - | 1 | - | 55.8V | - | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free |