- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA6.8C Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 6.45V | 1 | 3.3W | 58.1V | -65°C~150°C TJ | Tape & Reel (TR) | - | P4SMA | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 6.8V | DUAL | C BEND | 260 | 40 | R-PDSO-C2 | 5.8V | Bidirectional | SINGLE | 1 | - | No | 6.13V | - | - | 11.03V | 93.6V | - | 4.5A | 39A | 400W | - | - | 1 | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA39C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 37.1V | 1 | 3.3W | 33.3V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 39V | DUAL | C BEND | 260 | 40 | R-PDSO-C2 | 33.3V | Bidirectional | SINGLE | 1 | - | No | 35.25V | - | - | - | 56.6V | 33.3V | 7.6A | 7.6A | 400W | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() SMAJ45C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | 50V | - | - | 45V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMAJ | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 45V | - | - | - | - | - | 45V | Bidirectional | - | 1 | - | No | 47.39V | 400W | 5.5A | 76.34V | 76.34V | 45V | 5.5A | 5.5A | 400W | - | - | 1 | - | - | - | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMB8.2C Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 7.38V | 1 | 5W | 70.1V | -55°C~150°C TJ | Tape & Reel (TR) | - | P6SMB | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | 7.02V | Bidirectional | SINGLE | 1 | - | No | - | - | 50.4A | 12.71V | 118.65V | 7.02V | 5.4A | 48A | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE440C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | 418V | - | - | 376V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P4KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 440V | - | - | - | - | - | 376V | Bidirectional | - | 1 | - | No | 396V | 400W | 680mA | 632.1V | 632.1V | 376V | 680mA | 700mA | 400W | - | - | 1 | - | - | - | - | - | - | 1 | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4KE47 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | - | 44.7V | 1 | - | 40.2V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P4KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 47V | - | - | - | - | - | 40.2V | Unidirectional | - | 1 | 1μA | No | 42.35V | 400W | 6.3A | 68.04V | 64.8V | 40.2V | 6.3A | 6.3A | 400W | 1mA | 1 | - | - | - | - | 44.7V | - | 1 | - | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMF4L15A Littelfuse Inc. | 125800 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 16.7V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMF4L | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | DUAL | FLAT | 260 | 40 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | No | - | 400W | 16.4A | 24.4V | - | 15V | - | - | - | - | 1 | - | - | - | - | - | 2000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA8.2C Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 77.9V | 1 | 3.3W | 70.1V | -65°C~150°C TJ | Tape & Reel (TR) | - | P4SMA | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 8.2V | DUAL | C BEND | 260 | 40 | R-PDSO-C2 | 70.1V | Bidirectional | SINGLE | 1 | - | No | 7.4V | - | 33.9A | 12.71V | 118.65V | 7.02V | 3.6A | 3.6A | 400W | - | - | - | 7.02V | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() TPSMF4L5.0A Littelfuse Inc. | 64 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 6.4V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMF4L | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | DUAL | FLAT | 260 | 40 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | No | - | 400W Typ | 40.1A | 9.2V | - | 5V | - | - | - | - | 1 | - | 5V | - | - | - | 2000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQHV36-01ETG-C Littelfuse Inc. | 82024 |
| Datasheet | 13 Weeks | - | Surface Mount | SOD-882 | YES | - | - | SILICON | - | 1 | - | - | -40°C~150°C | Tape & Reel (TR) | 2018 | Automotive, AEC-Q101, AQHV | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | - | Automotive | - | - | - | BOTTOM | - | - | - | R-PBCC-N2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 40V | 200W 8/20μs | 2A 8/20μs | 65V | - | 36V Max | - | - | - | - | - | 1 | 36V | MO-236 | 13pF @ 1MHz | - | 200W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP3400-02UTG Littelfuse Inc. | 3000 | - | Datasheet | 13 Weeks | - | Surface Mount | 6-UFDFN | YES | - | - | SILICON | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | SP3400, SPA® | - | Active | 1 (Unlimited) | 6 | - | - | Zener | - | - | - | - | Automotive | LOW CAPACITANCE | - | - | DUAL | NO LEAD | - | - | R-PDSO-N6 | - | UNIDIRECTIONAL | SINGLE | - | - | Yes | 6.5V | - | 8A 8/20μs | 16V | - | 5V Max | - | - | - | - | 2 | - | 5V | - | 1pF @ 3GHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP1027-01YTG Littelfuse Inc. | 120000 | - | Datasheet | 13 Weeks | - | Surface Mount | 0201 (0603 Metric) | YES | - | - | SILICON | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | SP1027, SPA® | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | BOTTOM | - | - | - | R-PBCC-N2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 7.9V Typ | - | 2A 8/20μs | 11.6V Typ | - | 6V Max | - | - | - | - | - | 1 | 5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA15 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 14.3V | 1 | 3.3W | 12.8V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | P4SMA | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 15V | DUAL | C BEND | 260 | 40 | R-PDSO-C2 | 12.8V | Unidirectional | SINGLE | - | - | No | 13.59V | - | - | - | 22.26V | 12.8V | 19.3A | 19.3A | 400W | - | - | - | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() SMAJ30C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | 33.3V | 1 | - | 30V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 30V | - | - | - | - | - | 30V | Bidirectional | - | 1 | 1μA | No | 31.55V | 400W | 8.3A | 50.82V | 48.4V | 30V | 8.3A | 8.3A | 400W | 1mA | - | 1 | - | - | - | 33.3V | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMB39 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 35.1V | 1 | 5W | 33.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | 33.3V | Unidirectional | SINGLE | - | - | No | 35.15V | 600W | - | - | 56.6V | - | 11.3A | 10.5A | 600W | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE100C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | 90V | - | - | 85.5V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 100V | - | - | - | - | - | 85.5V | Bidirectional | - | 1 | - | No | 90V | 600W | - | 143.85V | 143.85V | 85.5V | - | 4.2A | 600W | - | - | 1 | - | - | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4KE400 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | 380V | - | - | 342V | -55°C~175°C TJ | Tape & Reel (TR) | 2002 | P4KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 400V | - | - | - | - | - | 342V | Unidirectional | - | 1 | - | No | 360V | 400W | 750mA | 575.4V | 575.4V | 342V | 750mA | 800mA | 400W | - | 1 | - | - | - | - | - | - | 1 | - | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMB650CA-A Littelfuse Inc. | 48000 | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 617.5V | 600W | 800mA | 897V | - | 553V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA47 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 44.7V | 1 | 3.3W | 40.2V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 47V | DUAL | C BEND | 260 | 40 | R-PDSO-C2 | 40.2V | Unidirectional | SINGLE | - | - | No | 42.47V | - | - | - | 68.04V | 40.2V | 6.3A | 6.3A | 400W | - | - | - | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() 5KP7.0 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | P600 | - | 7.78V | - | - | 7V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 5kW | 7V | - | - | - | - | - | 7V | Unidirectional | - | 1 | - | No | 7.37V | 5000W 5kW | - | 12.6V | 12.6V | 7V | - | 417A | 5kW | - | 1 | - | - | - | - | - | - | 1 | - | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free |