- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Breakdown Voltage-Min | Number of Bidirectional Channels | Breakdown Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP3030-01ETG Littelfuse Inc. | 10000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | - | - | 1 | - | 5V | -40°C~125°C TJ | Cut Tape (CT) | 2013 | Automotive, AEC-Q101, SP3030, SPA® | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Automotive | LOW CAPACITANCE | - | 500FF | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | No | - | - | 2A 8/20μs | - | 10V Typ | 10V | 5V Max | 3A | 3A | - | Unidirectional | - | - | - | 5V | - | 0.5pF @ 1MHz | - | - | - | - | 1 | 150°C | - | - | - | - | 600μm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 15KPA36CA Littelfuse Inc. | 792 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | SILICON | - | 40.2V | 1 | - | 36V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | 8W | - | WIRE | 260 | - | 40 | - | 2 | - | - | 36V | - | Bidirectional | SINGLE | 1 | - | 2μA | - | - | - | - | ISOLATED | No | - | 15000W 15kW | - | - | 59.8V | 59.8V | - | 252.5A | 251A | 15kW | - | 5mA | - | - | - | - | - | 40.2V | - | 44V | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP1001-02JTG Littelfuse Inc. | 50000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | - | 5.5V | 2 | - | 5.5V | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101, SP1001, SPA® | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | LOW CAPACITANCE | 8541.10.00.50 | 12pF | - | - | - | DUAL | GULL WING | - | 1.35mm | - | - | 3 | - | - | 900mV | 5.5V | Unidirectional | - | - | - | 500nA | Common Anode | - | - | - | - | No | 7V | - | 2A 8/20μs | - | - | 13V | 5.5V Max | 2A | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 1mm | 2.25mm | 1.35mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SM24CANA-02HTG Littelfuse Inc. | 165684 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | 26.7V | 2 | - | 24V | -40°C~125°C TJ | Cut Tape (CT) | 2014 | Automotive, AEC-Q101, SM24CANA, SPA® | - | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive, CAN | - | 8541.10.00.50 | - | - | - | 200W | DUAL | GULL WING | - | - | - | - | - | - | - | - | 24V | UNIDIRECTIONAL | COMPLEX | 2 | - | - | - | - | - | - | - | No | - | - | 3A 8/20μs | - | 50V | 50V | 24V Max | 3A | 3A | 200W | - | - | - | - | - | - | 11pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ33CA Littelfuse Inc. | 2835 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 5.0SMDJ | 36.7V | 1 | - | 33V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33V | - | Bidirectional | - | 1 | - | 5μA | - | - | - | 5kW | - | No | 36.7V | 5000W 5kW | 93.9A | - | 53.3V | 53.3V | 33V | 93.9A | 93.9A | 5kW | Bidirectional | 1mA | - | 1 | - | - | - | 36.7V | - | 40.6V | - | - | 150°C | - | 1 | - | - | 2.62mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SP0504BAHTG Littelfuse Inc. | 3000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | SILICON | - | 5.5V | 4 | - | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SP05, SPA® | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | - | 30pF | - | 5V | 225mW | DUAL | GULL WING | 260 | 1.75mm | 30 | - | 178 | - | - | 5.5V | 5.5V | Bidirectional, Unidirectional | - | - | - | 100nA | Common Anode | - | Avalanche | 225mW | - | No | - | - | - | 100nA | - | 8.5V | 5.5V Max | - | - | 225mW | Unidirectional | - | - | - | - | MO-178AA | - | - | - | - | Yes | - | - | - | - | - | - | 1.45mm | 3.05mm | 1.75mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SP0504SHTG Littelfuse Inc. | 3000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | SILICON | - | - | 1 | - | 6V | -40°C~125°C TJ | Cut Tape (CT) | 2005 | SP0504, SPA® | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 1.25pF | - | - | - | DUAL | GULL WING | 265 | 1.75mm | 40 | - | 6 | - | - | 6V | 6V | UNIDIRECTIONAL | SINGLE | - | - | 500nA | - | - | - | - | - | No | - | - | - | - | 8.5V | 10.6V | 5.5V Max | 4.5A | - | - | Bidirectional | - | - | - | 6V | MO-178AB | - | - | - | - | - | 4 | 150°C | - | - | 13V | - | 1.45mm | 3mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMF16A Littelfuse Inc. | 2774 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | - | 19.7V | 1 | - | 16V | -55°C~150°C TJ | Cut Tape (CT) | 2014 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | - | R-PDSO-F2 | - | - | - | Unidirectional | SINGLE | - | - | - | - | - | - | - | - | No | 17.8V | - | 7.7A | - | - | 26V | - | 7.7A | 7.7A | 200W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SD05C-01FTG Littelfuse Inc. | 4680 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | - | 1 | - | 5V | -40°C~125°C TJ | Cut Tape (CT) | 2004 | SD-C, SPA® | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 200pF | - | - | 450W | DUAL | GULL WING | 265 | - | 40 | - | - | - | - | 5V | - | Bidirectional | SINGLE | 1 | - | - | - | - | - | - | - | No | - | - | 30A 8/20μs | - | - | 18V | 5V Max | 30A | 30A | 450W | - | - | - | - | 5V | - | 200pF @ 1MHz | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ30A Littelfuse Inc. | 5937 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 33.3V | 1 | - | 30V | -65°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 600W | 30V | 5W | - | - | - | - | - | - | - | - | - | 30V | - | Unidirectional | - | 1 | 30V | 1μA | Single | 62A | - | 600W | - | No | 33.3V | 600W | 12.4A | 1μA | 48.4V | 48.4V | 30V | 12.4A | 12.4A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 33.3V | - | 36.8V | - | 1 | 150°C | - | - | - | - | 2.61mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5KP33CA Littelfuse Inc. | 3670 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 36.7V | 1 | - | 33V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 5kW | 33V | 8W | - | - | - | - | - | - | - | - | - | 33V | - | Bidirectional | - | 1 | - | 2μA | Single | - | - | 5kW | - | No | 36.7V | 5000W 5kW | 95.7A | 2μA | 53.3V | 53.3V | 33V | 95.7A | 93.9A | 5kW | Bidirectional | 5mA | - | 1 | - | - | - | 36.7V | - | 40.6V | - | - | 175°C | - | 1 | - | 9.1mm | 9.1mm | 9.1mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 5KP16A Littelfuse Inc. | 800 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 17.8V | 1 | - | 16V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | 8W | - | - | - | - | - | - | - | - | - | 16V | - | Unidirectional | - | 1 | - | 2μA | - | - | - | 5kW | - | No | 17.8V | 5000W 5kW | 196.2A | - | 26V | 26V | 16V | 196.2A | 193A | 5kW | Unidirectional | 5mA | 1 | - | - | - | - | 17.8V | - | 19.7V | - | 1 | - | - | - | - | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ5.0CA Littelfuse Inc. | 191700 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 6.4V | 1 | - | 5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.05nF | 400W | 5V | 400W | - | - | - | - | - | - | - | - | 43.5A | 5V | - | Bidirectional | - | 1 | - | 1.6mA | Single | - | - | 400W | - | No | 6.4V | 400W | 43.5A | 800μA | 9.2V | 9.2V | 5V | 43.5A | 43.5A | 400W | Bidirectional | 10mA | - | 1 | - | - | - | 6.4V | - | 7V | - | - | 150°C | - | 1 | - | - | 2.29mm | 4.5mm | 2.79mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP3051-04HTG Littelfuse Inc. | 1821 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | SILICON | - | 8V | 1 | - | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | SP3051, SPA® | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | Ethernet | LOW CAPACITANCE | - | 1.7pF | - | - | 400W | DUAL | GULL WING | - | 1.75mm | - | - | - | - | - | 6V | 6V | - | SINGLE | 4 | - | 500nA | - | - | - | - | - | Yes | 8V Typ | - | 20A 8/20μs | - | 17V | 14.3V | 6V Max | 20A | 20A | 400W | Unidirectional | - | - | - | 6V | MO-178AB | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB33CA Littelfuse Inc. | 6247 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 31.4V | 1 | - | 28.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | 600W | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | 28.2V | - | - | SINGLE | 1 | - | 1μA | - | - | - | - | - | No | - | - | - | 1μA | 45.7V | 45.7V | - | 13.3A | 13.2A | 600W | Bidirectional | 1mA | - | - | - | - | - | 31.4V | - | 34.7V | - | - | 150°C | - | - | - | - | 2.61mm | 4.57mm | 3.94mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SZP6SMB36CAT3G Littelfuse Inc. | 18990 | - | Datasheet | 13 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 34.2V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | DUAL | C BEND | 260 | - | 30 | P6SMB | - | R-PDSO-C2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | - | No | - | 600W | 12A | - | 49.9V | - | 30.8V | - | - | - | - | - | - | 1 | 30.8V | - | 280pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ60CA Littelfuse Inc. | 27849 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | SMB J-Bend | 66.7V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMBJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 150°C | -55°C | - | General Purpose | - | - | - | 600W | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 66.7V | 600W | 6.2A | - | 96.8V | - | 60V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMB36CA Littelfuse Inc. | 21603 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 36V | 1 | 5W | 30.8V | -65°C~175°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | - | DUAL | J BEND | 260 | - | 30 | - | - | - | - | 30.8V | - | Bidirectional | SINGLE | - | - | 1μA | - | - | - | - | - | No | - | 600W | - | - | - | 49.9V | 30.8V | 12.2A | 100A | 600W | - | 1mA | - | - | - | - | - | 34.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ33A Littelfuse Inc. | 7500 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 36.7V | 1 | - | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 1.5kW | 33V | 6.5W | - | - | - | - | - | - | - | - | - | 33V | - | Unidirectional | - | 1 | - | 1μA | Single | - | - | 1.5kW | - | No | 36.7V | 1500W 1.5kW | 28.2A | 1μA | 53.3V | 53.3V | 33V | 28.2A | 28.2A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 36.7V | - | 40.6V | - | 1 | 150°C | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SZP6SMB33CAT3G Littelfuse Inc. | 2500 |
| Datasheet | 15 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | DUAL | C BEND | 260 | - | 30 | P6SMB | - | R-PDSO-C2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | - | No | 31.4V | 600W | 13.2A | - | 45.7V | - | 28.2V | - | - | - | - | - | - | 1 | 28.2V | - | 305pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |