- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB10C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 9V | 1 | 5W | 8.55V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | 8.55V | Bidirectional | SINGLE | 1 | - | No | - | 600W | - | 15.23V | 15.23V | - | 42.1A | 40A | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE11C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | 9.9V | - | - | 9.4V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 11V | - | - | - | - | - | - | 9.4V | Bidirectional | - | 1 | - | No | 9.95V | 600W | - | 16.38V | 16.38V | 9.4V | - | 37A | 600W | - | - | 1 | - | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE130 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | 400.011771mg | - | 117V | - | - | 111V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 130V | - | - | - | - | - | - | 105V | Unidirectional | - | 1 | - | No | 117.45V | 600W | - | 187.95V | 187.95V | 111V | - | 3.2A | 600W | - | 1 | - | - | - | 1 | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC510 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | 210.013267mg | SILICON | 485V | 1 | 6.5W | 434V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 510V | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | 434V | Unidirectional | SINGLE | - | - | No | 459V | 1500W 1.5kW | - | - | 732.9V | - | 2.1A | 2.1A | 1.5kW | - | - | - | - | - | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() SMDJ13 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMCJ) | - | - | 14.4V | - | - | 13V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 13V | Unidirectional | - | 1 | - | No | 13.64V | 3000W 3kW | 139.5A | 22.58V | 22.58V | 13V | 139.5A | 139.5A | 3kW | - | 1 | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC530C Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | SILICON | 503.5V | 1 | 6.5W | 477V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 530V | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | 477V | Bidirectional | SINGLE | 1 | - | No | - | 1500W 1.5kW | - | 725V | 725V | - | 2.1A | 2.1A | 1.5kW | - | - | 1 | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMB480 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 456V | 1 | 5W | 408V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | 408V | Unidirectional | SINGLE | - | - | No | 432V | 600W | - | - | 690.9V | - | 900mA | 900mA | 600W | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA7.5C Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 7.13V | 1 | 3.3W | 64.1V | -65°C~150°C TJ | Tape & Reel (TR) | - | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 7.5V | DUAL | C BEND | 260 | 40 | - | R-PDSO-C2 | 6.4V | Bidirectional | SINGLE | 1 | - | No | 6.77V | - | - | 11.87V | 108.15V | - | 4A | 36.3A | 400W | - | - | 1 | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA9.1C Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 86.5V | 1 | 3.3W | 77.8V | -65°C~150°C TJ | Tape & Reel (TR) | - | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 9.1V | DUAL | C BEND | 260 | 40 | - | R-PDSO-C2 | 77.8V | Bidirectional | SINGLE | 1 | - | No | 8.22V | - | 30.6A | 14.07V | 131.25V | 7.78V | 3.3A | 3.3A | 400W | - | - | - | 7.78V | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA43 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 40.9V | 1 | 3.3W | 36.8V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 43V | DUAL | C BEND | 260 | 40 | - | R-PDSO-C2 | 36.8V | Unidirectional | SINGLE | - | - | No | 38.86V | - | - | - | 62.27V | 36.8V | 6.9A | 6.9A | 400W | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA150C Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 143V | 1 | 3.3W | 128V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 150V | DUAL | C BEND | 260 | 40 | - | R-PDSO-C2 | 128V | Bidirectional | SINGLE | 1 | - | No | 135.85V | - | - | - | 217.35V | 128V | 2A | 2A | 400W | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA170C Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 162V | 1 | 3.3W | 145V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 170V | DUAL | C BEND | 260 | 40 | - | R-PDSO-C2 | 145V | Bidirectional | SINGLE | 1 | - | No | 153.9V | - | - | - | 245.7V | 145V | 1.8A | 1.8A | 400W | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA13C Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 12.4V | 1 | 3.3W | 11.1V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 13V | DUAL | C BEND | 260 | 40 | - | R-PDSO-C2 | 11.1V | Bidirectional | SINGLE | 1 | - | No | 11.78V | - | - | - | 19.11V | 11.1V | 22.5A | 22.5A | 400W | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA350C Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | - | - | SILICON | 332V | 1 | - | 300V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | P4SMA | e3 | no | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 400W | 350V | - | - | 260 | 40 | 2 | - | 300V | Bidirectional | SINGLE | 1 | 1μA | No | 315.4V | - | - | 506.1V | 482V | - | 900mA | 900mA | 400W | 1mA | - | 1 | - | 315V | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA440C Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 418V | 1 | 3.3W | 376V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 440V | DUAL | C BEND | 260 | 40 | - | R-PDSO-C2 | 376V | Bidirectional | SINGLE | 1 | - | No | 397.1V | - | - | - | 632.1V | 376V | 700mA | 700mA | 400W | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA480 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 456V | 1 | - | 408V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | P4SMA | e3 | no | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 400W | 480V | - | - | 260 | 40 | 2 | - | 408V | Unidirectional | SINGLE | - | - | No | 433.2V | - | - | - | 690.9V | 408V | 600mA | 600mA | 400W | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA510C Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 485V | 1 | 3.3W | 434V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 510V | DUAL | C BEND | 260 | 40 | - | R-PDSO-C2 | 434V | Bidirectional | SINGLE | 1 | - | No | 460.75V | - | - | - | 732.9V | 434V | 600mA | 600mA | 400W | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA20 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 19V | 1 | 3.3W | 17.1V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | P4SMA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | 20V | DUAL | C BEND | 260 | 40 | - | R-PDSO-C2 | 17.1V | Unidirectional | SINGLE | - | - | No | 18.05V | - | - | - | 29.09V | 17.1V | 14.8A | 14.8A | 400W | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMB350C Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 332V | 1 | 5W | 300V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | 300V | Bidirectional | SINGLE | 1 | - | No | 315V | 600W | - | - | 506.1V | - | 1.3A | 1.3A | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB510C Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 485V | 1 | 5W | 434V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | 434V | Bidirectional | SINGLE | 1 | - | No | 459V | 600W | - | - | 732.9V | - | 900mA | 900mA | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |