- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMB68CA Littelfuse Inc. | 1735 |
| Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMB | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | - | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 64.6V | 1500W 1.5kW | 90.8A 8/20μs | 118.9V | - | 58.1V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP3401-02UTG Littelfuse Inc. | 10000 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-UFDFN | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | - | Ethernet, USB 3.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6.5V | - | 10A 8/20μs | 9V | - | 3.3V Max | - | - | - | - | 2 | - | - | 0.8pF @ 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQHV24-01LTG-C Littelfuse Inc. | 90000 |
| Datasheet | 13 Weeks | - | Surface Mount | SC-79, SOD-523 | YES | - | - | SILICON | - | 1 | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, AQHV, SPA® | - | Active | 1 (Unlimited) | 2 | - | Zener | - | - | - | - | Automotive, CAN | - | - | - | DUAL | FLAT | - | - | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 26.7V | 300W | 5A 8/20μs | 55V | - | 24V Max | - | - | - | - | - | 1 | 24V | - | - | 300W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP1305-02HTG Littelfuse Inc. | 2465 | - | Datasheet | 13 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, SP1305, SPA® | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | - | 5A 8/20μs | 13.5V | - | 5V Max | - | - | - | - | 2 | - | - | 30pF @ 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ180 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | 201V | - | - | 180V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMAJ | - | Active | 1 (Unlimited) | - | SMD/SMT | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 180V | - | - | - | - | - | 180V | Unidirectional | - | 1 | - | No | 190.35V | 400W | 1.4A | 306.6V | 306.6V | 180V | 1.4A | 1.4A | 400W | - | 1 | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() SMAJ10C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | 11.1V | 1 | - | 10V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMAJ | - | Active | 1 (Unlimited) | - | SMD/SMT | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 10V | - | - | - | - | - | 10V | Bidirectional | - | 1 | 10μA | No | 10.53V | 400W | 23.5A | 17.85V | 17V | 10V | 23.5A | 23.5A | 400W | 1mA | - | 1 | - | - | 11.1V | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() SMBJ170C Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | 189V | 1 | - | 170V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMBJ | - | Active | 1 (Unlimited) | - | SMD/SMT | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 600W | 170V | - | - | - | - | - | 170V | Bidirectional | - | 1 | 5μA | No | 179.1V | 600W | 2.2A | 288.75V | 288.75V | 170V | 2.2A | 2.2A | 600W | 1mA | - | 1 | - | - | 189V | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 5KP78 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | P600 | - | 86.7V | - | - | 78V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | - | Active | 1 (Unlimited) | - | Axial | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 5kW | 78V | - | - | - | - | - | 78V | Unidirectional | - | 1 | - | No | 82.13V | 5000W 5kW | - | 132.3V | 132.3V | 78V | - | 39.7A | 5kW | - | 1 | - | - | - | - | - | 1 | - | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ200C Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | 224V | - | - | 200V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMBJ | - | Active | 1 (Unlimited) | - | SMD/SMT | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 600W | 200V | - | - | - | - | - | 200V | Bidirectional | - | 1 | - | No | 211.95V | 600W | 1.9A | 340.2V | 340.2V | 200V | 1.9A | 1.9A | 600W | - | - | 1 | - | - | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 8.0SMDJ18CA Littelfuse Inc. | 2283 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 6.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 8.0SMDJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 20V | 8000W 8kW | 274A | 29.2V | - | 18V | - | - | - | - | - | 1 | - | - | - | 8000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ36AS Littelfuse Inc. | 1164 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ-S | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | - | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 40V | 5000W 5kW | 86.1A | 58.1V | - | 36V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQ24-02HTG Littelfuse Inc. | 128500 | - | Datasheet | 13 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 2 | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, AQ, SPA® | - | Active | 1 (Unlimited) | 3 | - | Zener | - | - | - | - | Automotive, CAN | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G3 | - | UNIDIRECTIONAL | - | - | - | No | 26.7V | 500W | 9A 8/20μs | 42V | - | 24V Max | - | - | - | - | 2 | - | - | 60pF @ 1MHz | - | 500W | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQ36-02HTG Littelfuse Inc. | 27000 | - | Datasheet | 13 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 2 | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, AQ, SPA® | - | Active | 1 (Unlimited) | 3 | - | Zener | - | - | - | - | Automotive, CAN | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G3 | - | UNIDIRECTIONAL | - | - | - | No | 40V | 500W | 7A 8/20μs | 62V | - | 36V Max | - | - | - | - | 2 | - | 36V | 45pF @ 1MHz | - | 500W | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQ12-02HTG Littelfuse Inc. | 12000 |
| Datasheet | 13 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 2 | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, AQ, SPA® | - | Active | 1 (Unlimited) | 3 | - | Zener | - | - | - | - | Automotive, CAN | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G3 | - | UNIDIRECTIONAL | - | - | - | No | 13.3V | 500W | 20A 8/20μs | 22.5V | - | 12V Max | - | - | - | - | 2 | - | - | 110pF @ 1MHz Max | - | 500W | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SP4031-02BTG Littelfuse Inc. | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | SILICON | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | SP4031, SPA® | - | Active | 1 (Unlimited) | 8 | - | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | DUAL | GULL WING | - | - | R-PDSO-G8 | - | BIDIRECTIONAL | SINGLE | - | - | No | 3.5V | - | 35A 8/20μs | 35V | - | 3.3V Max | - | - | - | - | 2 | - | 3.3V | 2pF @ 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ58CAS Littelfuse Inc. | 1416 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ-S | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | - | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 64.4V | 5000W 5kW | 48.1A | 93.6V | - | 58V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8.0SMDJ24CA Littelfuse Inc. | 1456 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 6.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 8.0SMDJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 26.7V | 8000W 8kW | 205.7A | 38.9V | - | 24V | - | - | - | - | - | 1 | 24V | - | - | 8000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8.0SMDJ30CA Littelfuse Inc. | 2551 | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 6.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 8.0SMDJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 33.3V | 8000W 8kW | 165.3A | 48.4V | - | 30V | - | - | - | - | - | 1 | 30V | - | - | 8000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8.0SMDJ33CA Littelfuse Inc. | 3525 | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 6.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 8.0SMDJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 36.7V | 8000W 8kW | 150.1A | 53.3V | - | 33V | - | - | - | - | - | 1 | 33V | - | - | 8000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8.0SMDJ85CA Littelfuse Inc. | 3110 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 6.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 8.0SMDJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 94.4V | 8000W 8kW | 58.4A | 137V | - | 85V | - | - | - | - | - | 1 | 85V | - | - | 8000W | - | - | - | - | - | - | ROHS3 Compliant | - |