- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF4L16A Littelfuse Inc. | 6000 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 17.8V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 400W | 15.4A | 26V | - | 16V | - | - | - | - | - | 1 | - | - | - | - | 2000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE400A Littelfuse Inc. | 1200 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201 | - | - | 380V | 1 | - | 342V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 6.5W | - | - | - | - | - | - | - | 342V | - | Unidirectional | - | 1 | 1μA | 1.5kW | - | No | 380V | 1500W 1.5kW | 2.8A | 548V | 548V | 342V | 2.8A | 2.8A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 380V | - | 420V | 1 | - | 5.3mm | - | 9.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB13CA Littelfuse Inc. | 50000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 11.7V | 1 | 5W | 11.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | 11.1V | - | Bidirectional | SINGLE | 1 | - | - | - | No | 12.4V | 1000W 1kW | - | - | 18.2V | - | 54.9A | 53.3A | 1kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE12CA-B Littelfuse Inc. | 49 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 11.4V | 1 | - | 10.2V | -55°C~175°C TJ | Bulk | 2005 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 12V | 600W | - | WIRE | 260 | 30 | - | 2 | - | 10.2V | - | Bidirectional | SINGLE | 1 | 5μA | - | ISOLATED | No | - | - | - | 16.7V | 16.7V | - | 36.5A | 36.5A | 600W | - | 1mA | - | - | - | - | 11.4V | - | - | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE11A Littelfuse Inc. | 50000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 10.5V | 1 | 6.5W | 9.4V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 11V | - | - | WIRE | 260 | 30 | - | 2 | - | 9.4V | - | Unidirectional | SINGLE | - | 5μA | - | ISOLATED | No | - | 1500W 1.5kW | - | 15.6V | 15.6V | - | 97.4A | 97.4A | 1.5kW | - | 1mA | 1 | - | - | - | 10.5V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TP5KP60CA Littelfuse Inc. | 39 |
| Datasheet | 18 Weeks | - | Through Hole | P600, Axial | NO | - | - | - | SILICON | - | 1 | 8W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TP5KP | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 66.7V | 5000W 5kW | 52.7A | 96.8V | - | 60V | - | - | - | - | - | - | 1 | 60V | - | - | 5000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA250CA Littelfuse Inc. | 718 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 237V | 1 | - | 214V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 250V | - | DUAL | C BEND | 260 | 40 | - | 2 | - | 214V | - | - | SINGLE | 1 | 5μA | 400W | - | No | - | - | - | 344V | 344V | - | 1.2A | 1.2A | 400W | Bidirectional | 1mA | - | 1 | - | - | 237V | - | 263V | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA120A Littelfuse Inc. | 99000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 114V | 1 | 3.3W | 102V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 120V | - | DUAL | C BEND | 260 | 40 | - | 2 | R-PDSO-C2 | 102V | - | Unidirectional | SINGLE | - | - | - | - | No | - | - | - | 165V | 165V | - | 2.5A | 2.5A | 400W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ13CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 14.4V | 1 | - | 13V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 1.5kW | 13V | 6.5W | - | - | - | - | - | - | - | 13V | - | Bidirectional | - | 1 | 1μA | - | - | No | 14.4V | 1500W 1.5kW | 69.8A | 21.5V | 21.5V | 13V | 69.8A | 69.8A | 1.5kW | - | 1mA | - | 1 | - | - | 14.4V | - | 15.9V | - | 1 | - | 2.62mm | 8.13mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC540CA Littelfuse Inc. | 24000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 513V | 1 | - | 459V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 540V | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 459V | - | - | SINGLE | 1 | 5μA | 1.5kW | - | No | - | 1500W 1.5kW | - | 740V | 740V | 486V | 2A | 2A | 1.5kW | Bidirectional | 1mA | - | 1 | 486V | - | 513V | - | 567V | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1N6282AG Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AD, Axial | NO | - | - | - | SILICON | 28.5V | 1 | 5W | - | -65°C~175°C TJ | Bulk | 2005 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | WIRE | 260 | 40 | 1N6282A | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 41.4V | - | 25.6V | - | - | - | - | - | 1 | - | 25.6V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF4L6.5A Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 7.22V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 400W | 33.1A | 11.2V | - | 6.5V | - | - | - | - | - | 1 | - | 6.5V | - | - | 2000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMA15AT3G Littelfuse Inc. | 200000 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 16.7V | 400W | 16.4A | 24.4V | - | 15V | - | - | - | - | - | 1 | - | - | 758pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P4SMA30A Littelfuse Inc. | 2 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 28.5V | 1 | 3.3W | 25.6V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 30V | - | DUAL | C BEND | 260 | 40 | - | 2 | - | 25.6V | - | Unidirectional | SINGLE | - | 1μA | - | - | No | - | - | - | 41.4V | 41.4V | - | 9.9A | 9.9A | 400W | - | 1mA | 1 | - | - | - | 28.5V | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE62A Littelfuse Inc. | 80 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 58.9V | 1 | - | 53V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 62V | 6.5W | - | WIRE | 260 | 30 | - | 2 | - | 53V | - | Unidirectional | SINGLE | - | 1μA | - | ISOLATED | No | - | 1500W 1.5kW | - | 85V | 85V | - | 17.9A | 17.9A | 1.5kW | - | 1mA | 1 | - | - | - | 58.9V | - | 65.1V | - | - | 5.3mm | - | 9.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB47A Littelfuse Inc. | 6035 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 42.3V | 1 | 5W | 40.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | 40.2V | - | Unidirectional | SINGLE | - | - | - | - | No | 44.7V | 1000W 1kW | - | - | 64.8V | - | 15.4A | 14.8A | 1kW | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE22A Littelfuse Inc. | 4000 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 20.9V | 1 | - | 18.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 22V | 600W | - | - | - | - | - | - | - | 18.8V | - | Unidirectional | - | 1 | 1μA | - | - | No | 20.9V | 600W | 19.9A | 30.6V | 30.6V | 18.8V | 19.9A | 20A | 600W | - | 1mA | 1 | - | - | - | 20.9V | - | - | 1 | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMC15CA Littelfuse Inc. | 32 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 15.8V | 1 | - | 12.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 1.5kW | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | 3.5V | Bidirectional | SINGLE | - | - | - | - | No | 14.3V | 1500W 1.5kW | - | - | 21.2V | - | 71.7A | 71.7A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE27A Littelfuse Inc. | 618 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 25.7V | 1 | - | 23.1V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | 6.5W | - | WIRE | 260 | 30 | - | 2 | - | 23.1V | - | - | SINGLE | - | 1μA | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 37.5V | 37.5V | - | 40.5A | 40.5A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 25.7V | - | 28.4V | - | - | 5.3mm | - | 9.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPSMD20A Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 24.5V | 1 | - | 20V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMD | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 3kW | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | No | 22.2V | 3000W 3kW | - | - | 32.4V | - | 92.6A | 92.6A | 3kW | - | - | 1 | - | - | - | - | 3000W | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | - |