- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF4L36A Littelfuse Inc. | 20000 | - | Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 40V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 6.9A | 58.1V | - | 36V | - | - | - | - | - | 1 | - | 36V | - | - | 2000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMA30CAT3G Littelfuse Inc. | 7388 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 400W | 8.3A | 48.4V | - | 30V | - | - | - | - | - | - | 1 | - | 210pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF8.5A Littelfuse Inc. | 6000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | 10.4V | 1 | - | 8.5V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 40 | - | - | R-PDSO-F2 | 8.5V | - | Unidirectional | SINGLE | - | - | - | - | - | No | 9.44V | 200W | - | - | 14.4V | - | 13.9A | 13.9A | 200W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ130A Littelfuse Inc. | 18401 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 144V | 1 | - | 130V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 130V | - | - | - | - | - | - | - | - | 130V | - | Unidirectional | - | 1 | 1μA | - | 400W | - | No | 144V | 400W | 1.9A | 209V | 209V | 130V | 1.9A | 1.9A | 400W | Unidirectional | 1mA | 1 | - | - | - | 144V | - | 159V | 1 | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ22CA Littelfuse Inc. | 4950 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 24.4V | 1 | - | 22V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 22V | 3.3W | - | - | - | - | - | - | - | 22V | - | Bidirectional | - | 1 | 1μA | - | 400W | - | No | 24.4V | 400W | 11.3A | 35.5V | 35.5V | 22V | 11.3A | 11.3A | 400W | Bidirectional | 1mA | - | 1 | - | - | 24.4V | - | 26.9V | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMBJ170A Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 189V | 1 | - | 170V | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 600W | 170V | 600W | - | - | - | - | - | - | - | 170V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 189V | 600W | 2.2A | 275V | 275V | 170V | 2.2A | 2.2A | 600W | Unidirectional | 1mA | 1 | - | - | - | 189V | - | 209V | 1 | - | - | - | 2.44mm | 5.59mm | 3.94mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLD8S16A Littelfuse Inc. | 96500 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SLD8S | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | - | - | - | - | - | No | 17.8V | 7000W 7kW | 269A | 26V | - | 16V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ130A Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 144V | 1 | - | 130V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 1.5kW | 130V | 6.5W | - | - | - | - | - | - | - | 130V | - | Unidirectional | - | 1 | 1μA | - | - | - | No | 144V | 1500W 1.5kW | 7.2A | 209V | 209V | 130V | 7.2A | 7.2A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 144V | - | 159V | 1 | 150°C | - | - | 2.62mm | 8.13mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE150CA Littelfuse Inc. | In Stock |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 143V | 1 | - | 128V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 128V | - | Bidirectional | - | 1 | 1μA | - | - | - | No | 143V | 600W | 2.9A | 207V | 207V | 128V | 2.9A | 2.9A | 600W | - | 1mA | - | 1 | - | - | 143V | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE22CA Littelfuse Inc. | 1980 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 20.9V | 1 | - | 18.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | - | WIRE | 260 | 30 | - | 2 | - | 18.8V | - | - | SINGLE | 1 | 1μA | 47A | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 30.6V | 30.6V | - | 49.7A | 49.7A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 20.9V | - | 23.1V | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC18CA Littelfuse Inc. | 500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 17.1V | 1 | 6.5W | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 18V | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 15.3V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | - | 1500W 1.5kW | - | 25.2V | 25.2V | - | 60.3A | 60.3A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMA54AT3G Littelfuse Inc. | 50 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 60V | 400W | 4.6A | 87.1V | - | 54V | - | - | - | - | - | 1 | - | 54V | 240pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6376G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AD, Axial | NO | - | - | - | SILICON | 14.1V | 1 | 5W | - | -65°C~175°C TJ | Bulk | 2007 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | WIRE | 260 | 40 | 1N6376 | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 21.2V | - | 12V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ15A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 16.7V | 1 | - | 15V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 15V | - | Unidirectional | - | 1 | 2μA | - | - | - | No | 16.7V | 3000W 3kW | 123A | 24.4V | 24.4V | 15V | 123A | 123A | 3kW | - | 1mA | 1 | - | - | - | 16.7V | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE30ARLG Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | T-18, Axial | NO | - | - | - | SILICON | 28.5V | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 1999 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | P6KE | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | - | 600W | 14.4A 8/20μs | 41.4V | - | 25.6V | - | - | - | - | - | 1 | - | 25.6V | - | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC200A Littelfuse Inc. | 2700 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 190V | 1 | - | 171V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 200V | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 171V | - | - | SINGLE | - | 1μA | - | 1.5kW | - | No | - | 1500W 1.5kW | - | 274V | 274V | - | 5.5A | 5.5A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 190V | - | 210V | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB16A Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 14.4V | 1 | 5W | 13.6V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | 13.6V | - | Unidirectional | SINGLE | - | - | - | - | - | No | 15.2V | 1000W 1kW | - | - | 22.5V | - | 44.4A | 43.3A | 1kW | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ14CA Littelfuse Inc. | 4970 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | 61.008174mg | - | 15.6V | 1 | - | 14V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 140V | - | - | - | - | - | - | - | - | 14V | - | Bidirectional | - | 1 | 1μA | - | 400W | - | No | 15.6V | 400W | 17.2A | 23.2V | 23.2V | 14V | 17.2A | 17.2A | 400W | Bidirectional | 1mA | - | 1 | - | - | 15.6V | - | 17.2V | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() SPHV15-01ETG-C Littelfuse Inc. | 10000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | - | SILICON | 16.7V | 1 | - | 15V | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SPHV-C, SPA® | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | 200W | BOTTOM | - | - | - | - | - | - | - | 15V | Bidirectional | SINGLE | - | - | - | - | - | No | - | - | 5A 8/20μs | 30V | 30V | 15V Max | 5A | 5A | 200W | - | - | - | 1 | - | 24pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB22A Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 19.8V | 1 | 5W | 18.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | 18.8V | - | Unidirectional | SINGLE | - | - | - | - | - | No | 20.9V | 1000W 1kW | - | - | 30.6V | - | 32.7A | 31.7A | 1kW | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - |