- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KPA70A-HRA Littelfuse Inc. | 19 |
| - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | 70V | -55°C~175°C TA | Tape & Reel (TR) | - | 15KPA-HRA | - | Active | Not Applicable | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 78.2V | 15000W 15kW | 132.9A | - | 113.6V | - | 132.9A | - | 15kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA18CA-HRA Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | 18V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 15KPA-HRA | - | Active | Not Applicable | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 20.11V | 15000W 15kW | 488.7A | - | 30.9V | - | 488.7A | - | 15kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA33A-HRA Littelfuse Inc. | 19 |
| - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | 33V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 15KPA-HRA | - | Active | Not Applicable | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.9V | 15000W 15kW | 276.1A | - | 54.7V | - | 276.1A | - | 15kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA90A-HRA Littelfuse Inc. | In Stock | - | - | 18 Weeks | - | - | P600, Axial | - | - | - | - | - | - | - | 90V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 15KPA-HRA | - | Active | Not Applicable | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 100.5V | 15000W 15kW | 103.7A | - | 145.6V | - | 103.7A | - | 15kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA43CA-HR Littelfuse Inc. | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 43V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 15KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 48V | 15000W 15kW | 216.3A | - | 69.8V | - | 216.3A | - | 15kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA28CA-HR Littelfuse Inc. | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 28V | -55°C~175°C TA | Tape & Reel (TR) | - | 15KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 31.28V | 15000W 15kW | 317.9A | - | 47.5V | - | 317.9A | - | 15kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA78A-HR Littelfuse Inc. | 19 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 78V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 87.1V | 30000W 30kW | 234.9A | - | 129V | - | 234.9A | - | 30kW | - | - | 1 | - | - | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA180A-HR Littelfuse Inc. | 19 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 180V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 201.1V | 30000W 30kW | 104.3A | - | 290.4V | - | 104.3A | - | 30kW | - | - | 1 | - | - | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA300A-HR Littelfuse Inc. | 40 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 300V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 334V | 30000W 30kW | 62A | - | 484V | - | 62A | - | 30kW | - | - | 1 | - | - | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ150A Littelfuse Inc. | 3750 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | DO-214AC (SMA) | - | - | 167V | 1 | - | 150V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 150V | 3.3W | - | - | - | - | - | 150V | Unidirectional | - | 1 | 1μA | 400W | - | No | 167V | 400W | 1.6A | 243V | 243V | 150V | 1.6A | 1.6A | 400W | Unidirectional | 1mA | 1 | - | 167V | - | 185V | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMA6L43A Littelfuse Inc. | 12 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | SILICON | 50.3V | 1 | 3W | 43V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMA6L | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | 260 | 40 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 47.8V | - | 8.7A | - | 69.4V | 43V | 8.7A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KP160C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | 2 | P600 | - | - | 178V | 1 | - | 160V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 15kW | 160V | - | - | - | - | - | - | 160V | Bidirectional | - | 1 | 10μA | - | - | No | 168.21V | 15000W 15kW | - | 271.95V | 271.95V | 160V | 52A | 58A | 15kW | - | 5mA | - | 1 | 178V | - | - | - | 1 | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KP170C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | P600 | - | - | 189V | - | - | 170V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 15kW | 170V | - | - | - | - | - | - | 170V | Bidirectional | - | 1 | - | - | - | No | 178.61V | 15000W 15kW | - | 288.75V | 288.75V | 170V | - | 55A | 15kW | - | - | - | 1 | - | - | - | - | 1 | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KP200C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | 2 | P600 | - | - | 222V | 1 | - | 200V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 15kW | 200V | - | - | - | - | - | - | 200V | Bidirectional | - | 1 | 10μA | - | - | No | 209.79V | 15000W 15kW | - | 338.1V | 338.1V | 200V | 42A | 47A | 15kW | - | 5mA | - | 1 | 222V | - | - | - | 1 | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KP17A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | P600 | - | - | 18.9V | - | - | 17V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 15kW | 17V | - | - | - | - | - | - | 17V | Unidirectional | - | 1 | - | - | - | No | 18.9V | 15000W 15kW | 512A | 29.3V | 29.3V | 17V | 512A | 512A | 15kW | - | - | 1 | - | - | - | - | 1 | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KP18C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | P600 | - | - | 20V | - | - | 18V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 15kW | 18V | - | - | - | - | - | - | 18V | Bidirectional | - | 1 | - | - | - | No | 18.9V | 15000W 15kW | - | 32.45V | 32.45V | 18V | - | 485A | 15kW | - | - | - | 1 | - | - | - | - | 1 | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KP20CA Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | P600 | 2.000002g | - | 22.2V | - | - | 20V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 15kW | 20V | - | - | - | - | - | - | 20V | Bidirectional | - | 1 | - | - | - | No | 22.2V | 15000W 15kW | 437A | 34.3V | 34.3V | 20V | 437A | 437A | 15kW | - | - | - | 1 | - | - | - | - | 1 | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KP20C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | P600 | - | - | 22.2V | - | - | 20V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 15kW | 20V | - | - | - | - | - | - | 20V | Bidirectional | - | 1 | - | - | - | No | 20.98V | 15000W 15kW | - | 36.02V | 36.02V | 20V | - | 437A | 15kW | - | - | - | 1 | - | - | - | - | 1 | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KP220 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | - | - | - | 245V | - | - | 220V | -55°C~175°C TJ | Bulk | 2005 | 15KP | e0 | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 15kW | 220V | - | - | - | - | - | - | 220V | Unidirectional | - | - | - | - | - | No | 231.53V | 15000W 15kW | - | - | 373.8V | - | - | 42A | 15kW | - | - | - | - | - | - | - | 1 | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KP26 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | P600 | - | - | 28.9V | - | - | 26V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 15kW | 26V | - | - | - | - | - | - | 26V | Unidirectional | - | 1 | - | - | - | No | 27.31V | 15000W 15kW | - | 46.2V | 46.2V | 26V | - | 341A | 15kW | - | - | 1 | - | - | - | - | 1 | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free |