- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KP280A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | 311V | - | - | 280V | -55°C~175°C TJ | Bulk | 2005 | 15KP | e0 | Obsolete | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 15kW | 280V | - | - | - | - | - | - | - | 280V | Unidirectional | - | - | - | - | - | No | - | 15000W 15kW | - | 452V | 452V | - | 33A | 33A | 15kW | - | 1 | - | - | - | - | 1 | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 15KP280 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | - | - | 2.500003g | - | 311V | - | - | 280V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | Obsolete | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | 15kW | 280V | - | - | - | - | - | - | - | 280V | Unidirectional | - | - | - | - | - | No | 293.9V | 15000W 15kW | - | - | 474.6V | - | - | 33A | 15kW | - | - | - | - | - | - | 1 | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMBJ56 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 50.4V | 1 | - | 45.4V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | 1kW | 56V | DUAL | C BEND | 260 | 40 | - | 2 | X-XDSO-C2 | 45.4V | Unidirectional | SINGLE | - | - | - | - | No | - | 1000W 1kW | - | 80.5V | 80.5V | - | 12.3A | 12.3A | 1kW | - | 1 | - | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 1KSMBJ62 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 92.986436mg | SILICON | 55.8V | 1 | - | 50.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | 1kW | 62V | DUAL | C BEND | 260 | 40 | - | 2 | R-PDSO-C2 | 50.2V | Unidirectional | SINGLE | - | - | - | - | No | - | 1000W 1kW | - | 89V | 89V | - | 11.3A | 11.3A | 1kW | - | 1 | - | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ62 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 55.8V | 1 | - | 53V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 62V | DUAL | C BEND | 260 | 30 | - | 2 | R-PDSO-C2 | 53V | Unidirectional | SINGLE | - | - | - | - | No | - | - | - | 89.25V | 89.25V | 53V | 7.2A | 6.8A | 600W | - | - | - | 50.2V | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ8.2C Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 7.38V | 1 | - | 70.1V | -55°C~150°C TJ | Tape & Reel (TR) | - | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 8.2V | DUAL | C BEND | 260 | 30 | - | 2 | R-PDSO-C2 | 7.02V | Bidirectional | SINGLE | 1 | - | - | - | No | - | - | 50.4A | 12.71V | 118.65V | 7.02V | 5.4A | 48A | 600W | - | - | - | 6.63V | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ8.2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 7.38V | 1 | - | 7.02V | -55°C~150°C TJ | Tape & Reel (TR) | - | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 8.2V | DUAL | C BEND | 260 | 30 | - | 2 | R-PDSO-C2 | 7.02V | Unidirectional | SINGLE | - | - | - | - | No | - | - | - | 12.71V | 12.71V | 7.02V | 50.4A | 48A | 600W | - | - | - | 6.63V | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 1KSMBJ51 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 45.9V | 1 | - | 41.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | 1KSMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | UL RECOGNIZED | 1kW | 51V | DUAL | C BEND | 260 | 40 | - | 2 | R-PDSO-C2 | 41.3V | Unidirectional | SINGLE | - | - | - | - | No | - | 1000W 1kW | - | 73.5V | 73.5V | - | 13.7A | 13.7A | 1kW | - | 1 | - | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ160 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 144V | 1 | - | 136V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 160V | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | 136V | Unidirectional | SINGLE | - | - | - | - | No | - | - | - | 229.95V | 229.95V | 136V | 2.8A | 2.6A | 600W | - | - | - | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() SMA6J11CA Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMA6J | - | Active | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12.2V | 600W | 33A | 18.2V | - | 11V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP12A-B Littelfuse Inc. | 30 |
| - | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | - | 1 | - | 12V | -55°C~175°C TJ | Bulk | 2014 | 5KP | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | 10μA | - | - | No | 13.3V | 5000W 5kW | 256.3A | 19.9V | 19.9V | 12V | 256.3A | - | 5kW | 5mA | 1 | - | - | 13.3V | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP78A-HR Littelfuse Inc. | 36 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 78V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HR | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 86.7V | 5000W 5kW | 40.5A | - | 126V | - | 40.5A | - | 5kW | - | 1 | - | - | - | 5000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA30CA-HRA Littelfuse Inc. | 19 |
| - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 30V | -55°C~175°C TA | Tape & Reel (TR) | - | 15KPA-HRA | - | Active | Not Applicable | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.51V | 15000W 15kW | 297.8A | - | 50.7V | - | 297.8A | - | 15kW | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA130CA-HRA Littelfuse Inc. | 19 |
| - | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 130V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 15KPA-HRA | - | Active | Not Applicable | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 145.2V | 15000W 15kW | 72.5A | - | 208.3V | - | 72.5A | - | 15kW | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMA6J15A Littelfuse Inc. | 455 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMA6J | - | Active | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 16.7V | 600W | 25.1A | 24.4V | - | 15V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP15CA Littelfuse Inc. | 10 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE33AG Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | T-18, Axial | NO | - | - | - | SILICON | 31.4V | 1 | 5W | - | -55°C~150°C TJ | Bulk | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | P6KE | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | - | 600W | 13.2A 8/20μs | 45.7V | - | 28.2V | - | - | - | - | 1 | - | 28.2V | - | 600W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP11A Littelfuse Inc. | 96800 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP14CA Littelfuse Inc. | 19 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP28CA Littelfuse Inc. | 19 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |