- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE170C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | 153V | - | - | 145V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 170V | - | - | - | - | - | - | - | 145V | Bidirectional | - | 1 | - | - | - | No | 153.45V | 600W | - | 245.7V | 245.7V | 145V | - | 2.5A | 600W | - | - | - | 1 | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE27C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | 400.011771mg | - | 24.3V | - | - | 23.1V | -55°C~175°C TJ | Tape & Reel (TR) | 2004 | P6KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 27V | - | - | - | - | - | - | - | 23.1V | Bidirectional | - | 1 | - | - | - | No | 24.35V | 600W | - | 39.38V | 39.38V | 23.1V | - | 15A | 600W | - | - | - | 1 | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE110C-B Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | 110V | - | - | 94V | -55°C~175°C TJ | Bulk | 2014 | P6KE | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | No | 99.45V | 600W | - | - | 159.6V | - | - | - | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE250 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | 237V | - | - | 214V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P4KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 400W | 250V | - | - | - | - | - | - | - | 214V | Unidirectional | - | 1 | - | - | - | No | 225V | 400W | 1.2A | 361.2V | 361.2V | 214V | 1.2A | 1.2A | 400W | - | - | 1 | - | - | - | - | 1 | - | 2.7mm | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SA36C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | 400.011771mg | - | 40V | - | - | 36V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | SA | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 500W | 36V | - | - | - | - | - | - | - | 36V | Bidirectional | - | 1 | - | - | - | No | 37.89V | 500W | 8.8A | 61.01V | 61.01V | 36V | 8.8A | 8.8A | 500W | - | - | - | 1 | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SA8.0C Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | 8.89V | - | - | 8V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 500W | 8V | - | - | - | - | - | - | - | 8V | Bidirectional | - | 1 | - | - | - | No | 8.42V | 500W | 37.5A | 14.28V | 14.28V | 8V | 37.5A | 37.5A | 500W | - | - | - | 1 | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ15C Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 92.986436mg | SILICON | 13.5V | 1 | - | 12.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 15V | DUAL | C BEND | 260 | - | 30 | 2 | R-PDSO-C2 | 12.1V | Bidirectional | SINGLE | 1 | - | - | - | No | 13.55V | - | - | - | 22.26V | 12.8V | 28.8A | 27A | 600W | - | - | - | - | - | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() MPTE-5 Littelfuse Inc. | 48500 | - | Datasheet | - | Through Hole | Through Hole | DO-201AD, Axial | - | - | - | SILICON | - | 1 | 5W | 5V | -55°C~150°C TJ | Bulk | 2004 | MPTE | e0 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 6V | 1500W 1.5kW | - | - | 7.5V | - | - | - | 1.5kW | - | - | 1 | - | 5V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SP6003-04UTG-1 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | - | - | - | - | - | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | SP6003, SPA® | - | Obsolete | 1 (Unlimited) | 8 | Flat | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | 1.45mm | - | - | - | - | - | - | - | - | - | - | No | 7V Typ | - | - | - | - | 5V Max | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 1.8mm | - | ROHS3 Compliant | - | ||
![]() P6SMBJ10A Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | - | SILICON | 9.5V | 1 | - | 8.55V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 10V | DUAL | C BEND | 260 | - | 30 | - | - | 8.55V | - | SINGLE | - | 10μA | 600W | - | No | - | - | - | 14.5V | 14.5V | - | 42.1A | 41A | 600W | Unidirectional | 1mA | - | - | - | 9.5V | 10.5V | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 3KP11C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 12.2V | - | - | 11V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 11V | Bidirectional | - | 1 | - | - | - | No | 11.57V | 3000W 3kW | 164.8A | 19.11V | 19.11V | 11V | 164.8A | 164.8A | 3kW | - | - | - | 1 | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP13CA Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 14.4V | - | - | 13V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 13V | Bidirectional | - | 1 | - | - | - | No | 14.4V | 3000W 3kW | 139.5A | 21.5V | 21.5V | 13V | 139.5A | 139.5A | 3kW | - | - | - | 1 | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP15C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | P600 | - | - | 16.7V | - | - | 15V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 15V | Bidirectional | - | 1 | - | - | - | No | 15.84V | 3000W 3kW | 123A | 25.62V | 25.62V | 15V | 123A | 123A | 3kW | - | - | - | 1 | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP16CA Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 17.8V | - | - | 16V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 16V | Bidirectional | - | 1 | - | - | - | No | 17.8V | 3000W 3kW | 115.4A | 26V | 26V | 16V | 115.4A | 115.4A | 3kW | - | - | - | 1 | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP20 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 22.2V | - | - | 20V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 20V | Unidirectional | - | 1 | - | - | - | No | 21.02V | 3000W 3kW | 92.6A | 34.02V | 34.02V | 20V | 92.6A | 92.6A | 3kW | - | - | 1 | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP16 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 17.8V | - | - | 16V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 16V | Unidirectional | - | 1 | - | - | - | No | 16.88V | 3000W 3kW | 115.4A | 27.3V | 27.3V | 16V | 115.4A | 115.4A | 3kW | - | - | 1 | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP18C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 20V | - | - | 18V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 18V | Bidirectional | - | 1 | - | - | - | No | 18.95V | 3000W 3kW | 102.7A | 30.66V | 30.66V | 18V | 102.7A | 102.7A | 3kW | - | - | - | 1 | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP33C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 36.7V | - | - | 33V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 33V | Bidirectional | - | 1 | - | - | - | No | 34.79V | 3000W 3kW | 56.3A | 55.97V | 55.97V | 33V | 56.3A | 56.3A | 3kW | - | - | - | 1 | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP28C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | P600 | - | - | 31.1V | - | - | 28V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 28V | Bidirectional | - | 1 | - | - | - | No | 29.48V | 3000W 3kW | 66.1A | 47.67V | 47.67V | 28V | 66.1A | 66.1A | 3kW | - | - | - | 1 | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP64 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | P600 | - | - | 71.1V | - | - | 64V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 64V | Unidirectional | - | 1 | - | - | - | No | 67.37V | 3000W 3kW | 29.1A | 108.15V | 108.15V | 64V | 29.1A | 29.1A | 3kW | - | - | 1 | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - |