- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Reverse Current-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Clamping Voltage-Max | Reverse Test Voltage | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF4L24CA Littelfuse Inc. | 2309 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF4L | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 26.7V | 400W | 10.3A | 38.9V | - | 24V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE51C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | 45.9V | 1 | - | 43.6V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 51V | - | - | - | - | - | - | - | 43.6V | Bidirectional | - | 1 | 5μA | No | 45.95V | 600W | - | 73.61V | 73.5V | 43.6V | 8.2A | 8.2A | 600W | 1mA | - | 1 | - | 45.9V | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE43C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | 38.7V | - | - | 36.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 43V | - | - | - | - | - | - | - | 36.8V | Bidirectional | - | 1 | - | No | 38.75V | 600W | - | 62.27V | 62.27V | 36.8V | - | 9.6A | 600W | - | - | 1 | - | - | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE30C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | 27V | 1 | - | 25.6V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 30V | - | - | - | - | - | - | - | 25.6V | Bidirectional | - | 1 | 5μA | No | 27V | 600W | - | 43.47V | 43.5V | 25.6V | 14A | 14A | 600W | 1mA | - | 1 | - | 27V | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE16C Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | 14.4V | - | - | 13.6V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 16V | - | - | - | - | - | - | - | 13.6V | Bidirectional | - | 1 | - | No | 14.4V | 600W | - | 23.63V | 23.63V | 13.6V | - | 26A | 600W | - | - | 1 | - | - | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE11C-B Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | 11V | - | - | 9.4V | -55°C~175°C TJ | Bulk | 2014 | P6KE | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | No | 9.95V | 600W | - | - | 16.38V | - | - | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP9.0-B Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | 10.55V | - | - | 9V | -55°C~175°C TJ | Bulk | - | 5KP | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | 2μA | No | 9.5V | 5000W 5kW | - | - | 16.17V | - | 34.9A | - | 5kW | 5mA | - | - | 9V | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF5.0AT1G Littelfuse Inc. | 3000 | - | Datasheet | - | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 6.7V | 1 | 0.385W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | DUAL | FLAT | - | - | SMF*A | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | No | 6.4V | 200W | 21.7A | 9.2V | - | 5V | - | - | - | - | 1 | - | 5V | - | 400μA | - | - | 9.2V | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMBJ110CA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 105V | 1 | - | 94V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 110V | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | 94V | Bidirectional | SINGLE | 1 | - | No | - | - | - | 152V | 152V | - | 4A | 4A | 600W | - | - | 1 | - | - | - | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ130CA Littelfuse Inc. | 880000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 124V | 1 | - | 111V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 130V | DUAL | C BEND | 260 | 30 | - | 2 | - | 111V | Bidirectional | SINGLE | 1 | 5μA | No | - | - | - | 179V | 179V | - | 3.4A | 3.3A | 600W | 1mA | - | - | - | 124V | - | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ120A Littelfuse Inc. | 880000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 114V | 1 | - | 102V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 120V | DUAL | C BEND | 260 | 30 | - | 2 | R-PDSO-C2 | 102V | Unidirectional | SINGLE | - | - | No | - | - | - | 165V | 165V | 102V | 3.7A | 3.6A | 600W | - | - | - | - | - | - | 1 | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 3KP14C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | 600 | P600 | - | 15.6V | - | - | 14V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 14V | Bidirectional | - | 1 | - | No | 14.76V | 3000W 3kW | 129.3A | 24.36V | 24.36V | 14V | 129.3A | 129.3A | 3kW | - | - | 1 | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP14CA Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | 600 | P600 | - | 15.6V | - | - | 14V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 14V | Bidirectional | - | 1 | - | No | 15.6V | 3000W 3kW | 129.3A | 23.2V | 23.2V | 14V | 129.3A | 129.3A | 3kW | - | - | 1 | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP170 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | 600 | P600 | - | 189V | - | - | 170V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 170V | Unidirectional | - | 1 | - | No | 179.1V | 3000W 3kW | 10.9A | 288.75V | 288.75V | 170V | 10.9A | 10.9A | 3kW | - | 1 | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP22 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | - | P600 | - | 24.4V | - | - | 22V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 22V | Unidirectional | - | 1 | - | No | 23.09V | 3000W 3kW | 84.5A | 37.28V | 37.28V | 22V | 84.5A | 84.5A | 3kW | - | 1 | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP36C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | 600 | P600 | - | 40V | - | - | 36V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 36V | Bidirectional | - | 1 | - | No | 37.89V | 3000W 3kW | 51.6A | 61.01V | 61.01V | 36V | 51.6A | 51.6A | 3kW | - | - | 1 | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP43C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | 600 | P600 | - | 47.8V | - | - | 43V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 43V | Bidirectional | - | 1 | - | No | 45.27V | 3000W 3kW | 43.2A | 72.87V | 72.87V | 43V | 43.2A | 43.2A | 3kW | - | - | 1 | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP40C Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | 600 | P600 | - | 44.4V | - | - | 40V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 40V | Bidirectional | - | 1 | - | No | 42.08V | 3000W 3kW | 46.5A | 67.73V | 67.73V | 40V | 46.5A | 46.5A | 3kW | - | - | 1 | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP45 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | 600 | P600 | - | 50V | - | - | 45V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 45V | Unidirectional | - | 1 | - | No | 47.39V | 3000W 3kW | 41.3A | 76.34V | 76.34V | 45V | 41.3A | 41.3A | 3kW | - | 1 | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP58 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | - | P600 | - | 64.4V | - | - | 58V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 58V | Unidirectional | - | 1 | - | No | 61.02V | 3000W 3kW | 32.1A | 98.28V | 98.28V | 58V | 32.1A | 32.1A | 3kW | - | 1 | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - |