- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PGB0010603MR Littelfuse Inc. | 26890 | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | SILICON | 1kV | 1 | - | 24V | -65°C~125°C TJ | Tape & Reel (TR) | 2005 | PulseGuard® PGB | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | 55FF | - | 24V | - | DUAL | - | - | 790μm | - | - | 2 | - | 1608 | 0603 | - | - | - | 1 | 1nA | Single | - | - | No | - | - | - | - | 150V Typ | 150V | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 810μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SZP6SMB75AT3G Littelfuse Inc. | 15000 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | 260 | - | 30 | - | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 71.3V | 600W | 5.8A | - | 103V | - | 64.1V | - | - | - | - | - | 1 | - | - | 280pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ54CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 60V | 1 | - | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 1.5kW | 54V | 6.5W | - | - | - | - | - | - | - | - | - | - | 54V | Bidirectional | - | 1 | 1μA | - | 1.5kW | - | No | 60V | 1500W 1.5kW | 17.3A | - | 87.1V | 87.1V | 54V | 17.3A | 17.3A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 60V | - | 66.3V | - | - | 1 | - | 2.62mm | 8.13mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SA24CA Littelfuse Inc. | 4000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | 26.7V | - | - | 24V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 500W | 24V | - | - | - | - | - | - | - | - | - | - | - | 24V | Bidirectional | - | 1 | - | - | 500W | - | No | 26.7V | 500W | 13.1A | - | 38.9V | 38.9V | 24V | 13.1A | 13.1A | 500W | Bidirectional | - | - | 1 | - | - | - | - | 29.5V | - | - | 1 | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 30KPA45CA Littelfuse Inc. | 93 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | SILICON | 50.3V | 1 | 8W | 45V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | - | - | - | 45V | Bidirectional | SINGLE | 1 | 500μA | - | - | ISOLATED | No | - | 30000W 30kW | - | - | 77.4V | 77.4V | - | 391.5A | 391.5A | 30kW | - | 5mA | - | 1 | - | - | 50.3V | 30000W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ16CA Littelfuse Inc. | 855000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 17.8V | 1 | - | 16V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | 5kW | - | - | - | - | - | - | - | - | - | - | 16V | Bidirectional | - | 1 | 100μA | - | - | - | No | 17.8V | 5000W 5kW | 193A | - | 26V | 26V | 16V | 193A | 193A | 5kW | - | 1mA | - | 1 | - | - | 17.8V | - | 19.7V | - | - | 1 | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 5.0SMDJ78A Littelfuse Inc. | 100000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 86.7V | 1 | - | 78V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78V | Unidirectional | - | 1 | 5μA | - | - | - | No | 86.7V | 5000W 5kW | 39.7A | - | 126V | 126V | 78V | 39.7A | 39.7A | 5kW | - | 1mA | 1 | - | - | - | 86.7V | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE440A-B Littelfuse Inc. | 12 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | SILICON | 440V | 1 | 5W | 376V | -55°C~175°C TJ | Bulk | 2014 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 30 | - | 2 | O-PALF-W2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 418V | - | 1A | - | - | 602V | 376V | 1A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB18AT3G Littelfuse Inc. | 3600 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | SILICON | 20V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | - | 40 | 1SMB | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 20.5A | - | 29.2V | - | 18V | - | - | - | - | - | 1 | - | - | 870pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XGD10603NR Littelfuse Inc. | 4376 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | 32V | - | Tape & Reel (TR) | 2015 | XTREME-GUARD™ | e2 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | No | 400V | - | - | - | - | 40V | 32V Max | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE30A-B Littelfuse Inc. | 49 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 28.5V | 1 | 5W | 25.6V | -55°C~175°C TJ | Bulk | 2011 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 600W | 30V | - | - | WIRE | 260 | - | 30 | - | 2 | - | - | - | 25.6V | Unidirectional | SINGLE | - | 1μA | - | - | ISOLATED | No | - | - | - | - | 41.4V | 41.4V | - | 14.7A | 14.4A | 600W | - | 1mA | - | - | - | - | 28.5V | - | - | - | - | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ13A Littelfuse Inc. | 6000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 14.4V | 1 | - | 13V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | 5kW | - | - | - | - | - | - | - | - | - | - | 13V | Unidirectional | - | 1 | 500μA | - | - | - | No | 14.4V | 5000W 5kW | 233A | - | 21.5V | 21.5V | 13V | 233A | 233A | 5kW | - | 10mA | 1 | - | - | - | 14.4V | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE47A Littelfuse Inc. | 3600 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 44.7V | 1 | - | 40.2V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | WIRE | 260 | - | 30 | - | 2 | - | - | - | 40.2V | - | - | - | 1μA | Single | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | - | 64.8V | 64.8V | - | 23.5A | 23.5A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 44.7V | - | 49.4V | Yes | - | - | 5.3mm | - | 9.4996mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMDJ18CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 20V | 1 | - | 18V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18V | Bidirectional | - | 1 | 2μA | - | 3kW | - | No | 20V | 3000W 3kW | 102.7A | - | 29.2V | 29.2V | 18V | 102.7A | 102.7A | 3kW | Bidirectional | 1mA | - | 1 | - | - | 20V | - | 22.1V | - | - | 1 | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() P6KE11CA Littelfuse Inc. | 20 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | 10.5V | 1 | - | 9.4V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 11V | - | - | - | - | - | - | - | - | - | - | - | 9.4V | Bidirectional | - | 1 | 10μA | - | - | - | No | 10.5V | 600W | 39.1A | - | 15.6V | 15.6V | 9.4V | 39.1A | 39.1A | 600W | - | 1mA | - | 1 | - | - | 10.5V | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ64CA Littelfuse Inc. | 8314 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 71.1V | 1 | - | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 1.5kW | 64V | 6.5W | - | - | - | - | - | - | - | - | - | - | 64V | Bidirectional | - | 1 | 1μA | - | 1.5kW | - | No | 71.1V | 1500W 1.5kW | 14.6A | - | 103V | 103V | 64V | 14.6A | 14.6A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 71.1V | - | 78.6V | - | - | 1 | - | 2.62mm | 8.13mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMF4L78A Littelfuse Inc. | 53 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 86.7V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF4L | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | - | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 3.2A | - | 126V | - | 78V | - | - | - | - | - | 1 | - | 78V | - | - | 2000W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB16CA Littelfuse Inc. | 22 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 16V | 1 | 5W | 13.6V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | DUAL | J BEND | 260 | - | 30 | - | - | - | - | - | 13.6V | Bidirectional | SINGLE | - | 1μA | - | - | - | No | - | 600W | - | - | - | 22.5V | 13.6V | 27.1A | 100A | 600W | - | 1mA | - | - | - | - | 15.2V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA258A-B Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 258V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | O-PALF-W2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 288.2V | 30000W 30kW | 72.8A | - | - | 416.4V | - | 72.8A | - | 30kW | - | - | 1 | - | - | - | - | 30000W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE12CA Littelfuse Inc. | 23978 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | 11.4V | 1 | - | 10.2V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 12V | 5W | - | - | - | - | - | - | - | - | - | - | 10.2V | Bidirectional | - | 1 | 5μA | Single | 600W | - | No | 11.4V | 600W | 36.5A | 5μA | 16.7V | 16.7V | 10.2V | 36.5A | 36.5A | 600W | Bidirectional | 1mA | - | 1 | - | - | 11.4V | - | 12.6V | Yes | - | 1 | 3.6mm | - | 7.5946mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |