- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Reverse Current-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Reverse Test Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ40CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 44.4V | 1 | - | 40V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | 6.5W | - | - | - | - | - | - | - | - | - | - | - | 40V | - | Bidirectional | - | 1 | 2μA | 6.5W | - | No | 44.4V | 3000W 3kW | 46.5A | 64.5V | 64.5V | 40V | 46.5A | 46.5A | 3kW | - | 1mA | - | - | 1 | - | - | 44.4V | - | 49.1V | - | - | 1 | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 5KP22A Littelfuse Inc. | 647 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 24V | 1 | - | 22V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 22V | 5kW | - | - | - | - | - | - | - | - | - | - | - | 22V | - | Unidirectional | - | 1 | 2μA | 5kW | - | No | 24V | 5000W 5kW | 143.7A | 35.5V | 35.5V | 22V | 143.7A | 141A | 5kW | Unidirectional | 5mA | 1 | - | - | - | - | 24V | - | 26.9V | - | 1 | - | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMF7.5AT1G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 8.77V | 1 | 0.385W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | FLAT | - | - | - | SMF*A | - | R-PDSO-F2 | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 8.33V | 200W | 15.5A | 12.9V | - | 7.5V | - | - | - | - | - | 1 | - | - | 7.5V | - | - | - | - | 50μA | - | - | 7.5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMD16A Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 19.7V | 1 | - | 16V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMD | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 3kW | DUAL | J BEND | 260 | - | 30 | - | - | R-PDSO-J2 | - | - | - | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | No | 17.8V | 3000W 3kW | - | - | 26V | - | 115.4A | 115.4A | 3kW | - | - | 1 | - | - | - | - | - | 3000W | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | - | ||
![]() 1SMB51AT3G Littelfuse Inc. | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 56.7V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2016 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | - | 40 | 1SMB | - | R-PDSO-C2 | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 7.3A | 82.4V | - | 51V | - | - | - | - | - | 1 | - | - | - | 345pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ43CA Littelfuse Inc. | 500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 47.8V | 1 | - | 43V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43V | - | Bidirectional | - | 1 | 5μA | - | - | No | 47.8V | 5000W 5kW | 72.1A | 69.4V | 69.4V | 43V | 72.1A | 72.1A | 5kW | - | 1mA | - | - | 1 | - | - | 47.8V | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA250A Littelfuse Inc. | 5000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 237V | 1 | - | 214V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 18pF | 400W | 250V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | - | 1.2A | 214V | - | Unidirectional | SINGLE | - | 5μA | 400W | - | No | - | - | - | - | 344V | - | 1.2A | 1.2A | 400W | Unidirectional | 1mA | - | 5V | - | - | - | 237V | - | 263V | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE150A-B Littelfuse Inc. | 12 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 143V | 1 | 5W | 128V | -55°C~175°C TJ | Bulk | 2005 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 600W | 150V | - | - | WIRE | 260 | - | 30 | - | 2 | O-PALF-W2 | - | - | - | 128V | - | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | - | - | 207V | 207V | - | 2.9A | 2.9A | 600W | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PGB0010603NR Littelfuse Inc. | 320000 | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | SILICON | - | 1 | - | 24V | -65°C~125°C TJ | Tape & Reel (TR) | - | PulseGuard® PGB | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | 55FF | - | 24V | - | DUAL | - | - | 1nA | - | - | 2 | R-PDSO-N2 | 1608 | 0603 | - | - | - | BIDIRECTIONAL | SINGLE | 1 | - | - | - | No | - | - | - | 150V Typ | 150V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5SMC250CA Littelfuse Inc. | 2430 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | 237V | 1 | 6.5W | 214V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 250V | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | - | - | 214V | - | Bidirectional | SINGLE | 1 | 5μA | - | - | No | - | 1500W 1.5kW | - | 344V | 344V | - | 4.4A | 4.4A | 1.5kW | - | 1mA | - | - | 1 | - | - | 237V | - | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB24A Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 21.6V | 1 | 5W | 20.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | - | - | 20.5V | - | Unidirectional | SINGLE | - | 1μA | - | - | No | - | 1000W 1kW | - | - | 33.2V | 20.5V | 30.1A | 28.3A | 1kW | - | 1mA | - | - | - | - | - | 22.8V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB36CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 40V | 1 | 5W | 30.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | - | - | 30.8V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | No | - | 1000W 1kW | - | 49.9V | 52V | 30.8V | 20A | 19.2A | 1kW | - | 1mA | - | - | - | - | - | 34.2V | - | 44.2V | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() P4SMA6.8CA Littelfuse Inc. | 172 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 64.6V | 1 | 3.3W | 58.1V | -65°C~150°C TJ | Tape & Reel (TR) | - | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 6.8V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | - | - | 5.8V | - | Bidirectional | SINGLE | 1 | 2mA | - | - | No | - | - | 39A | 10.5V | 92V | 5.8V | 4.5A | 4.5A | 400W | - | 10mA | - | - | - | - | - | 6.45V | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA180CA Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 171V | 1 | 3.3W | 154V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 180V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | R-PDSO-C2 | - | - | - | 154V | - | Bidirectional | SINGLE | 1 | - | - | - | No | - | - | - | 246V | 246V | - | 1.7A | 1.7A | 400W | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMA6L33A Littelfuse Inc. | 1000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | 2 | - | - | SILICON | 40.6V | 1 | 3W | 33V | -50°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101, TPSMA6L | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | - | - | - | - | - | - | - | - | - | - | 33V | - | Unidirectional | SINGLE | - | - | - | - | No | 36.7V | 600W | - | - | 53.3V | - | 11.3A | 60A | 600W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP13CA Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 14.4V | 1 | - | 13V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 13V | - | - | - | - | - | - | - | - | - | - | - | - | 13V | - | Bidirectional | - | 1 | 2μA | - | - | No | 14.4V | 5000W 5kW | 237.2A | 21.5V | 21.5V | 13V | 237.2A | 233A | 5kW | - | 5mA | - | - | 1 | - | - | 14.4V | - | - | - | - | 1 | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB10AT3G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 11.1V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | - | 40 | 1SMB | - | R-PDSO-C2 | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 35.3A | 17V | - | 10V | - | - | - | - | - | 1 | - | - | - | 1460pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMA43AT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 47.8V | 400W | 5.8A | 69.4V | - | 43V | - | - | - | - | - | 1 | - | - | 43V | 295pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC130A Littelfuse Inc. | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 124V | 1 | 6.5W | 111V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 130V | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | - | - | 111V | - | Unidirectional | SINGLE | - | 1μA | - | - | No | - | 1500W 1.5kW | - | 179V | 179V | - | 8.5A | 8.5A | 1.5kW | - | 1mA | 1 | - | - | - | - | 124V | - | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB27A Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 24.3V | 1 | - | 23.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | R-PDSO-J2 | - | - | - | 23.1V | - | Unidirectional | SINGLE | - | - | 1kW | - | No | 25.7V | 1000W 1kW | - | - | 37.5V | - | 26.7A | 25.5A | 1kW | - | - | - | - | - | - | - | - | - | 28.4V | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |