- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMBJ12 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 10.8V | 1 | 10.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 12V | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | 9.72V | Unidirectional | SINGLE | - | No | - | - | - | 17.54V | 17.54V | 10.2V | 36.5A | 35A | 600W | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ27 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 24.3V | 1 | 23.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 27V | DUAL | C BEND | 260 | 30 | 2 | R-PDSO-C2 | 23.1V | Unidirectional | SINGLE | - | No | 24.35V | - | - | - | 39.38V | 23.1V | 16.3A | 15A | 600W | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ11 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 9.9V | 1 | 9.4V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 11V | DUAL | C BEND | 260 | 30 | 2 | R-PDSO-C2 | 9.4V | Unidirectional | SINGLE | - | No | 9.95V | - | - | - | 16.38V | 9.4V | 39.1A | 37A | 600W | - | - | 8.92V | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ47 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 42.3V | 1 | 40.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 47V | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | 40.2V | Unidirectional | SINGLE | - | No | 42.35V | - | - | - | 68.04V | 40.2V | 9.4A | 8.9A | 600W | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ36C Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 32.4V | 1 | 30.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 36V | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | 30.8V | Bidirectional | SINGLE | 1 | No | - | - | - | 52.4V | 52.4V | 30.8V | 12.2A | 11.6A | 600W | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ20 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 18V | 1 | 17.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 20V | DUAL | C BEND | 260 | 30 | 2 | R-PDSO-C2 | 17.1V | Unidirectional | SINGLE | - | No | - | - | - | 29.09V | 29.09V | 17.1V | 22A | 21A | 600W | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ51C Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 92.986436mg | SILICON | 42.3V | 1 | 43.6V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW INDUCTANCE, UL RECOGNIZED | 600W | 51V | DUAL | C BEND | - | - | - | R-PDSO-C2 | 43.6V | Bidirectional | SINGLE | 1 | No | 45.95V | - | - | - | 73.61V | 43.6V | 8.7A | 8.9A | 600W | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ43C Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 92.986436mg | SILICON | 35.1V | 1 | 36.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW INDUCTANCE, UL RECOGNIZED | 600W | 43V | DUAL | C BEND | - | - | - | R-PDSO-C2 | 36.8V | Bidirectional | SINGLE | 1 | No | 38.75V | - | - | - | 62.27V | 36.8V | 10.3A | 10.5A | 600W | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ110 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 99V | 1 | 94V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW INDUCTANCE, UL RECOGNIZED | 600W | 110V | DUAL | C BEND | - | - | - | R-PDSO-C2 | 94V | Unidirectional | SINGLE | - | No | 99.45V | - | - | - | 159.6V | 94V | 4A | 3.8A | 600W | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ100 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 90V | 1 | 85.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 100V | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | 85.5V | Unidirectional | SINGLE | - | No | - | - | - | 143.85V | 143.85V | 85.5V | 4.5A | 4.2A | 600W | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ27C Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 24.3V | 1 | 23.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 27V | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | 23.1V | Bidirectional | SINGLE | 1 | No | 24.35V | - | - | - | 39.38V | 23.1V | 16.3A | 15A | 600W | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ120 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 108V | 1 | 102V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 120V | DUAL | C BEND | 260 | 30 | 2 | R-PDSO-C2 | 97.2V | Unidirectional | SINGLE | - | No | - | - | - | 173.25V | 173.25V | 102V | 3.7A | 3.5A | 600W | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 3KP10 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 11.1V | - | 10V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 10V | Unidirectional | - | 1 | No | 10.53V | 3000W 3kW | 176.5A | 17.85V | 17.85V | 10V | 176.5A | 176.5A | 3kW | 1 | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP130 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | P600, Axial | - | P600 | - | - | 144V | - | 130V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 130V | Unidirectional | - | 1 | No | 136.35V | 3000W 3kW | 14.4A | 219.45V | 219.45V | 130V | 14.4A | 14.4A | 3kW | 1 | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP160 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 178V | - | 160V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 160V | Unidirectional | - | 1 | No | 168.75V | 3000W 3kW | 11.6A | 271.95V | 271.95V | 160V | 11.6A | 11.6A | 3kW | 1 | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP160C Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 178V | - | 160V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 160V | Bidirectional | - | 1 | No | 168.75V | 3000W 3kW | 11.6A | 271.95V | 271.95V | 160V | 11.6A | 11.6A | 3kW | - | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP170C Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 189V | - | 170V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 170V | Bidirectional | - | 1 | No | 179.1V | 3000W 3kW | 10.9A | 288.75V | 288.75V | 170V | 10.9A | 10.9A | 3kW | - | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP18A Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 20V | - | 18V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 18V | Unidirectional | - | 1 | No | 20V | 3000W 3kW | 102.7A | 29.2V | 29.2V | 18V | 102.7A | 102.7A | 3kW | 1 | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP200C Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | P600, Axial | 600 | P600 | - | - | 222V | - | 200V | -55°C~175°C TJ | Tape & Reel (TR) | 2012 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 200V | Bidirectional | - | 1 | No | 210.6V | 3000W 3kW | 9.1A | 345.66V | 345.66V | 200V | 9.1A | 9.1A | 3kW | - | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() 3KP24C Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | P600, Axial | - | P600 | - | - | 26.7V | - | 24V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 3KP | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 24V | Bidirectional | - | 1 | No | 25.29V | 3000W 3kW | 77.1A | 40.85V | 40.85V | 24V | 77.1A | 77.1A | 3kW | - | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | - |