- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Diode Type | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ30CA Littelfuse Inc. | 20296 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | DO-214AC (SMA) | - | 33.3V | 1 | - | 30V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 400W | 30V | 3.3W | - | - | - | - | - | - | - | - | - | - | - | 30V | - | Bidirectional | - | 1 | - | 1μA | Single | - | - | 400W | No | 33.3V | 400W | 8.3A | 1μA | 48.4V | 48.4V | 30V | 8.3A | 8.3A | 400W | Bidirectional | 1mA | - | - | 1 | - | - | - | 33.3V | 36.8V | - | - | 150°C | 1 | 2.29mm | 4.5mm | 2.79mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB36A Littelfuse Inc. | 3263 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | SILICON | 34.2V | 1 | 5W | 30.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | - | - | 30.8V | - | Unidirectional | SINGLE | - | - | 1μA | - | - | - | - | No | - | 600W | - | - | 49.9V | 49.9V | - | 12.2A | 12A | 600W | - | 1mA | - | - | - | - | - | - | 34.2V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ30CA Littelfuse Inc. | 7355 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | DO-214AB (SMCJ) | - | 33.3V | 1 | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 1.5kW | 30V | 1.5kW | - | - | - | - | - | - | - | - | - | - | - | 30V | - | Bidirectional | - | 1 | - | 1μA | Single | - | - | 1.5kW | No | 33.3V | 1500W 1.5kW | 31A | 1μA | 48.4V | 48.4V | 30V | 31A | 31A | 1.5kW | Bidirectional | 1mA | - | - | 1 | - | - | - | 33.3V | 36.8V | - | - | 150°C | 1 | 2.62mm | 7.11mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ28CA Littelfuse Inc. | 3448 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | DO-214AC (SMA) | - | 31.1V | 1 | - | 28V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | 400W | 28V | 3.3W | - | - | - | - | - | - | - | - | - | - | - | 28V | - | Bidirectional | - | 1 | - | 1μA | - | - | - | - | No | 31.1V | 400W | 8.8A | - | 45.4V | 45.4V | 28V | 8.8A | 8.8A | 400W | - | 1mA | - | - | 1 | - | - | - | 31.1V | 34.4V | - | - | - | 1 | 2.29mm | 5.28mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ58A Littelfuse Inc. | 17797 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | DO-214AC (SMA) | - | 64.4V | 1 | - | 58V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 400W | 58V | 3.3W | - | - | - | - | - | - | - | - | - | - | - | 58V | - | Unidirectional | - | 1 | 58V | 1μA | Single | 43A | - | 400W | No | 64.4V | 400W | 4.3A | 1μA | 93.6V | 93.6V | 58V | 4.3A | 4.3A | 400W | Unidirectional | 1mA | 1 | - | - | - | - | - | 64.4V | 71.2V | - | 1 | - | - | 2.087mm | 4.5mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP0506BAATG Littelfuse Inc. | 4000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | SILICON | 5.5V | 6 | - | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SP05, SPA® | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | - | 30pF | - | 5V | 500mW | DUAL | GULL WING | 260 | 3.1mm | 30 | - | 8 | - | - | - | - | 5.5V | 5.5V | Bidirectional, Unidirectional | - | - | - | 100nA | Common Anode | - | Avalanche | 500mW | No | - | - | - | - | 8.5V | 8V | 5.5V Max | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | 920μm | 3.1mm | 3.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SZP6SMB36AT3G Littelfuse Inc. | 2399 | - | Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | - | SMB | - | 34.2V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 34.2V | 600W | 12A | - | 49.9V | - | 30.8V | - | - | - | - | - | 1 | - | - | - | - | 540pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP3004-04XTG Littelfuse Inc. | 16293 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | - | SILICON | 6V | 1 | - | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | SP3004, SPA® | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 850FF | - | - | - | DUAL | FLAT | - | 1.3mm | - | - | 6 | - | - | - | - | 6V | 6V | Bidirectional, Unidirectional | - | 4 | - | 500nA | Single | - | - | - | Yes | - | - | 4A 8/20μs | - | - | 15V | 6V Max | 4A | 4A | - | Unidirectional | - | - | - | - | 6V | MO-223 | - | - | - | - | - | - | - | - | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SM05-02HTG Littelfuse Inc. | 1420 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | - | 2 | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, SM, SPA® | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | 8541.10.00.50 | - | - | - | 400W | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | - | 5V | UNIDIRECTIONAL | - | - | - | - | - | - | - | - | No | - | - | 10A 8/20μs | - | - | 13V | 5V Max | 10A | 24A | 400W | - | - | - | - | - | - | - | 400pF @ 1MHz | - | - | - | 2 | - | - | 1.12mm | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | - | ||
![]() SMF51A Littelfuse Inc. | 27076 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | SILICON | 62.7V | 1 | - | 51V | -55°C~150°C TJ | Cut Tape (CT) | 2014 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | - | R-PDSO-F2 | - | - | - | - | - | Unidirectional | SINGLE | - | - | - | - | - | - | - | No | 56.7V | - | 2.4A | - | - | 82.4V | - | 2.4A | 2.4A | 200W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() P6SMB6.8CA Littelfuse Inc. | 22410 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | SILICON | 6.45V | 1 | - | 5.8V | -55°C~150°C TJ | Tape & Reel (TR) | - | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | 5W | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | - | - | 5.8V | - | - | - | 1 | - | 2mA | Single | - | - | 600W | No | - | - | - | 1mA | 10.5V | 10.5V | - | 58.1A | 6.5A | 600W | Bidirectional | 10mA | - | - | - | - | - | - | 6.45V | 7.14V | - | - | 150°C | - | 2.61mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PGB1010603NRHF Littelfuse Inc. | 5000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | SILICON | 500V | 1 | - | 24V | -65°C~125°C TJ | Cut Tape (CT) | 2009 | PulseGuard® PGB | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | TIN | - | - | - | General Purpose | LOW CAPACITANCE | - | 60FF | - | - | - | DUAL | - | 260 | 840μm | 30 | - | 2 | - | 1608 | 0603 | - | 24V | 24V | - | - | 1 | - | 1nA | Single | - | - | - | No | - | - | - | - | 150V Typ | 150V | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | 360μm | 1.66mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMCJ350A Littelfuse Inc. | 3000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | SILICON | 391V | 1 | - | 350V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW INDUCTANCE, EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 1.5kW | 350V | 6.5W | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | - | - | 350V | - | - | SINGLE | - | - | 1μA | - | - | - | 1.5kW | No | - | 1500W 1.5kW | - | - | 567V | 567V | - | 2.6A | 2.6A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | - | 391V | 432V | - | - | 150°C | - | 2.62mm | 8.13mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ36A Littelfuse Inc. | 30085 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | - | SILICON | 40V | 1 | - | 36V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | 400W | 36V | 3.3W | DUAL | C BEND | 255 | - | - | - | 2 | - | - | - | - | 36V | - | - | SINGLE | - | - | 1μA | - | - | - | 400W | No | - | - | - | - | 58.1V | 58.1V | - | 6.9A | 6.9A | 400W | Unidirectional | 1mA | 1 | - | - | - | - | - | 40V | 44.2V | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ5.0CA Littelfuse Inc. | 8606 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | DO-214AA (SMBJ) | - | 6.4V | 1 | - | 5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | 600W | 5V | 5W | - | - | - | - | - | - | - | - | - | - | - | 5V | - | Bidirectional | - | 1 | - | 1.6mA | Single | - | - | 600W | No | 6.4V | 600W | 65.3A | 1.6mA | 9.2V | 9.2V | 5V | 65.3A | 65.3A | 600W | Bidirectional | 10mA | - | - | 1 | - | - | - | 6.4V | 7V | Yes | - | - | 1 | 2.4384mm | 4.5466mm | 3.937mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP1001-05JTG Littelfuse Inc. | 3000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | SILICON | 5.5V | 5 | - | 5.5V | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101, SP1001, SPA® | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | LOW CAPACITANCE | - | 8pF | - | - | - | DUAL | GULL WING | - | 1.35mm | - | - | 6 | - | - | - | - | 900mV | 5.5V | Unidirectional | - | - | - | 500nA | - | - | - | - | No | 7V | - | 2A 8/20μs | - | - | 13V | 5.5V Max | 2A | 2A | - | - | - | - | - | - | - | MO-203AB | - | - | - | - | - | - | - | - | 2.25mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() P6SMB18A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | SILICON | 17.1V | 1 | - | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | 600W | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | - | - | 15.3V | - | - | SINGLE | - | - | 1μA | - | - | - | 600W | No | - | - | - | - | 25.5V | 25.5V | - | 24.2A | 24A | 600W | Unidirectional | 1mA | - | - | - | - | - | - | 17.1V | 18.9V | - | - | 150°C | - | 2.61mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC400A Littelfuse Inc. | 2959 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | SILICON | 380V | 1 | - | 342V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 38pF | 1.5kW | 400V | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | - | 2.8A | 342V | - | Unidirectional | SINGLE | - | - | 5μA | - | - | - | 1.5kW | No | - | 1500W 1.5kW | - | - | - | 548V | - | 2.8A | 2.8A | 1.5kW | - | 1mA | - | 5V | - | - | - | - | 380V | 420V | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMDJ33A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | DO-214AB (SMCJ) | - | 36.7V | 1 | - | 33V | -65°C~150°C TJ | Tape & Reel (TR) | 2002 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | 6.5W | - | - | - | - | - | - | - | - | - | - | - | 33V | - | Unidirectional | - | 1 | - | 2μA | Single | - | - | 3kW | No | 36.7V | 3000W 3kW | 56.3A | 2μA | 53.3V | 53.3V | 33V | 56.3A | 56.3A | 3kW | Unidirectional | 1mA | 1 | - | - | - | - | - | 36.7V | 40.6V | - | 1 | - | - | 2.417mm | 7.11mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ24A Littelfuse Inc. | 3797 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | DO-214AC (SMA) | - | 26.7V | 1 | - | 24V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 650pF | 400W | 24V | 400W | - | - | - | - | - | - | - | - | - | - | 10.3A | 24V | - | Unidirectional | - | 1 | - | 1μA | Single | - | - | 400W | No | 26.7V | 400W | 10.3A | 1μA | 38.9V | 38.9V | 24V | 10.3A | 10.3A | 400W | Unidirectional | 1mA | 1 | 5V | - | - | - | - | 26.7V | 29.5V | - | 1 | 150°C | - | 2.29mm | 4.5mm | 2.79mm | No | No SVHC | ROHS3 Compliant | Lead Free |