- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ22A Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | 24.4V | 1 | - | - | 22V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 400W | 22V | 3.3W | - | - | - | - | - | - | - | - | - | 22V | - | Unidirectional | - | 1 | 1μA | - | 400W | - | No | 24.4V | 400W | 11.3A | 35.5V | 35.5V | 22V | 11.3A | 11.3A | 400W | Unidirectional | 1mA | 1 | - | - | - | - | 24.4V | - | 26.9V | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SR70-02CTG Littelfuse Inc. | 90000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | SILICON | 70V | 4 | - | - | 70V | -40°C~125°C TJ | Cut Tape (CT) | 2013 | SR70, SPA® | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | Ethernet | LOW CAPACITANCE | 2pF | - | - | - | - | GULL WING | - | 1.4mm | - | - | - | - | - | - | 70V | Bidirectional, Unidirectional | - | 2 | 5μA | Dual | - | - | No | - | - | 30A 8/20μs | 12V Typ | 12V | 70V Max | 30A | 40A | - | Unidirectional | - | - | - | - | - | 2pF @ 1MHz | - | - | - | - | - | - | - | 3.04mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SACB8.0 Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 8.89V | 1 | - | 3W | 8V | -55°C~150°C TJ | Tape & Reel (TR) | - | SACB | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 45pF | - | - | - | DUAL | C BEND | 260 | - | 30 | - | 2 | - | - | 8V | - | Unidirectional | SINGLE | - | 100μA | - | - | - | No | - | - | - | - | 13.4V | - | 36A | 36A | 500W | - | 1mA | 1 | - | 8V | - | - | 8.89V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB36AT3G Littelfuse Inc. | 30000 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 34.2V | 1 | - | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | P6SMB | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 12A | 49.9V | - | 30.8V | - | - | - | - | - | 1 | - | 30.8V | - | 540pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ70A Littelfuse Inc. | 100000 | - | Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | 77.8V | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMAJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | 400W | 70V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 77.8V | 400W | 3.5A | 113V | - | 70V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE350CA Littelfuse Inc. | 550 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 332V | 1 | - | - | 300V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | 6.5W | - | WIRE | 260 | - | 30 | - | 2 | - | - | 300V | - | Bidirectional | SINGLE | 1 | 1μA | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 482V | 482V | - | 3.2A | 3.2A | 1.5kW | Unidirectional | 1mA | - | 1 | - | - | - | 332V | - | 368V | - | - | 5.3mm | - | 9.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB12A Littelfuse Inc. | 5500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 10.8V | 1 | - | 5W | 10.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | R-PDSO-J2 | - | 10.2V | - | Unidirectional | SINGLE | - | - | - | - | - | No | 11.4V | 1000W 1kW | - | - | 16.7V | - | 59.9A | 58.3A | 1kW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA75A Littelfuse Inc. | 15710 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | SILICON | 83.3V | 1 | - | - | 75V | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | - | - | 75V | - | Unidirectional | SINGLE | - | 2μA | - | 15kW | ISOLATED | No | - | 15000W 15kW | - | - | 122V | 75V | 123.8A | 123A | 15kW | - | 5mA | - | - | - | - | - | 83.8V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA20CA Littelfuse Inc. | 15049 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 19V | 1 | - | 3.3W | 17.1V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 20V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | R-PDSO-C2 | - | 17.1V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | - | - | - | 27.7V | 27.7V | - | 14.8A | 14.8A | 400W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ22CA Littelfuse Inc. | 2846 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 24.4V | 1 | - | - | 22V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | 5kW | - | - | - | - | - | - | - | - | - | 22V | - | Bidirectional | - | 1 | 5μA | - | 5kW | - | No | 24.4V | 5000W 5kW | 141A | 35.5V | 35.5V | 22V | 141A | 141A | 5kW | Bidirectional | 1mA | - | 1 | - | - | - | 24.4V | - | 26.9V | - | 1 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB9.1CA Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 8.19V | 1 | - | 5W | 77.8V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | R-PDSO-J2 | - | 7.78V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | 8.65V | 1000W 1kW | 74.6A | 13.4V | 125V | 7.78V | 8A | 73.3A | 1kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA150A Littelfuse Inc. | 10000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 143V | 1 | - | 3.3W | 128V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 150V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 128V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | - | - | 207V | 207V | - | 2A | 2A | 400W | - | 1mA | 1 | - | - | - | - | 143V | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5KP20CA Littelfuse Inc. | 420 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | 22.2V | 1 | - | - | 20V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 1.075nF | - | - | 8W | - | - | - | - | - | - | - | - | 157.4A | 20V | - | Bidirectional | - | 1 | 2μA | - | 5kW | - | No | 22.2V | 5000W 5kW | 157.4A | 32.4V | 32.4V | 20V | 157.4A | 154A | 5kW | Unidirectional | 5mA | - | 1 | - | - | - | 22.2V | - | 24.5V | - | 1 | 9.1mm | - | 9.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1SMB120AT3G Littelfuse Inc. | 151 |
| Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 133V | 1 | - | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2016 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | - | 40 | 1SMB | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 3.1A | 193V | - | 120V | - | - | - | - | - | 1 | - | - | - | 160pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC43CA Littelfuse Inc. | In Stock |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 40.9V | 1 | - | - | 36.8V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 43V | 1.5kW | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | 36.8V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | - | 1500W 1.5kW | - | 59.3V | 59.3V | - | 25.6A | 25.6A | 1.5kW | - | 1mA | - | 1 | - | - | - | 40.9V | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMC24AT3G Littelfuse Inc. | 180 | - | Datasheet | 11 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | - | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | 1SMC | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 26.7V | 1500W 1.5kW | 38.6A | 38.9V | - | 24V | - | - | - | - | - | 1 | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA160A Littelfuse Inc. | 10000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | 152V | 1 | - | 3.3W | 136V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 160V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | R-PDSO-C2 | - | 136V | - | Unidirectional | SINGLE | - | - | - | - | - | No | - | - | - | 219V | 219V | - | 1.9A | 1.9A | 400W | - | - | 1 | - | - | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP1050-04BTG Littelfuse Inc. | 74 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | - | 4 | 150°C | - | 58V | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SP1050, SPA® | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Zener | - | - | - | - | Automotive, Power Over Ethernet (PoE) | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | 64V | 2700W 2.7kW | 24A 8/20μs | - | 96V | - | 24A | - | 2.7kW | - | - | 4 | - | - | MS-012AA | - | - | 2700W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRDA05-4BTG Littelfuse Inc. | 1375 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | 6V | 1 | - | - | 5V | -40°C~125°C TJ | Cut Tape (CT) | 2013 | SRDA05, SPA® | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | 8pF | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | 5V | - | UNIDIRECTIONAL | SINGLE | 4 | - | - | - | - | Yes | - | - | 25A 8/20μs | - | 21V | 5V Max | 25A | 30A | 600W | - | - | - | - | 5V | MS-012AA | - | - | - | - | - | - | - | 1.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMA18AT3G Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | 20V | 1 | - | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 13.7A | 29.2V | - | 18V | - | - | - | - | - | 1 | - | - | - | 645pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |