- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPSMD36CA Littelfuse Inc. | 11866 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | - | 1 | 6.5W | 36V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMD | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 40V | 3000W 3kW | 51.6A | - | - | 58.1V | - | 51.6A | - | 3kW | - | - | - | 1 | - | - | - | 3000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMC13A Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 13.7V | 1 | - | 11.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | No | 12.4V | 1500W 1.5kW | - | - | - | 18.2V | - | 83.5A | 83.5A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | - | ||
![]() SMBJ200CA Littelfuse Inc. | 60 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 224V | 1 | - | 200V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 220V | - | - | - | - | - | - | - | - | 200V | - | Bidirectional | - | 1 | 1μA | 600W | - | No | 224V | 600W | 1.9A | - | 324V | 324V | 200V | 1.9A | 1.9A | 600W | Bidirectional | 1mA | - | 1 | - | - | 224V | - | 247V | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() SP4065-08ATG Littelfuse Inc. | 10000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | SILICON | - | 1 | - | 3.3V | -40°C~125°C TJ | Cut Tape (CT) | 2014 | Automotive, AEC-Q101, SP4065, SPA® | - | - | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Automotive | LOW CAPACITANCE | 4.4pF | - | - | 300W | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 3.3V | Unidirectional | SINGLE | 8 | - | - | - | Yes | - | - | 20A 8/20μs | - | 13.5V Typ | 13.5V | 3.3V Max | 20A | 20A | 300W | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3.1mm | 3.1mm | - | ROHS3 Compliant | - | ||
![]() SMDJ64CA Littelfuse Inc. | 6000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 71.1V | 1 | - | 64V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 64V | - | Bidirectional | - | 1 | 2μA | 3kW | - | No | 71.1V | 3000W 3kW | 29.1A | - | 103V | 103V | 64V | 29.1A | 29.1A | 3kW | Bidirectional | 1mA | - | 1 | - | - | 71.1V | - | 78.6V | - | 1 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SA28A-B Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 31.1V | 1 | 3W | 28V | -55°C~175°C TJ | Bulk | 2005 | SA | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 500W | 28V | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 28V | - | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | - | - | - | 45.4V | 45.4V | - | 11.2A | 11.2A | 500W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE20A-B Littelfuse Inc. | 37 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 19V | 1 | 6.5W | 17.1V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 20V | - | - | WIRE | 260 | 30 | - | 2 | - | 17.1V | - | Unidirectional | SINGLE | - | 1μA | - | ISOLATED | No | - | 1500W 1.5kW | - | - | 27.7V | 27.7V | - | 54.9A | 54.9A | 1.5kW | - | 1mA | 1 | - | - | - | 19V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ11CA Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 12.2V | 1 | - | 11V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 400W | 11V | - | - | - | - | - | - | - | - | 11V | - | Bidirectional | - | 1 | 1μA | - | - | No | 12.2V | 400W | 22A | - | 18.2V | 18.2V | 11V | 22A | 22A | 400W | - | 1mA | - | 1 | - | - | 12.2V | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5KP17A Littelfuse Inc. | 12 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 18.9V | - | - | 17V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 17V | - | - | - | - | - | - | - | - | 17V | - | Unidirectional | - | 1 | - | - | - | No | 18.9V | 5000W 5kW | 184.8A | - | 27.6V | 27.6V | 17V | 184.8A | 181A | 5kW | - | - | 1 | - | - | - | - | - | - | 1 | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5KP5.0A-B Littelfuse Inc. | 38 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 6.4V | 1 | 8W | 5V | -55°C~175°C TJ | Bulk | - | 5KP | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 5kW | 5V | - | - | WIRE | 260 | 40 | - | 2 | O-PALF-W2 | 5V | - | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | 5000W 5kW | - | - | 9.2V | 9.2V | - | 554.3A | 544A | 5kW | - | - | - | - | 5V | - | - | 5000W | - | 1 | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC170A Littelfuse Inc. | 651 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 162V | 1 | 6.5W | 145V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 170V | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 145V | - | Unidirectional | SINGLE | - | 1μA | - | - | No | - | 1500W 1.5kW | - | - | 234V | 234V | - | 6.5A | 6.5A | 1.5kW | - | 1mA | 1 | - | - | - | 162V | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ90CA Littelfuse Inc. | 15000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | - | 1 | - | 90V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | 5μA | - | - | No | 100V | 5000W 5kW | 34.3A | - | 146V | 146V | 90V | 34.3A | - | 5kW | - | 1mA | - | 1 | - | - | 100V | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB13AT3G Littelfuse Inc. | 5300 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 14.4V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | 40 | 1SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 27.9A | - | 21.5V | - | 13V | - | - | - | - | - | 1 | - | - | 1160pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC82AT3G Littelfuse Inc. | 9999 | - | Datasheet | - | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | 77.9V | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | 13.3A | - | 113V | - | 70.1V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB100CA Littelfuse Inc. | 12 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 90V | 1 | - | 85.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 85.5V | - | Bidirectional | SINGLE | 1 | 1μA | 1kW | - | No | - | 1000W 1kW | - | - | - | 137V | 85.5V | 7.3A | 7A | 1kW | - | 1mA | - | - | - | - | 95V | - | 105V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ400CA Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 447V | 1 | - | 400V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 600W | 400V | 600W | - | - | - | - | - | - | - | 400V | - | Bidirectional | - | 1 | 1μA | 600W | - | No | 447V | 600W | 900mA | 1μA | 648V | 648V | 400V | 900mA | 900mA | 600W | Bidirectional | 1mA | - | 1 | - | - | 447V | - | 494V | - | 1 | - | 2.237mm | 4.57mm | 3.94mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() P4SMA22A Littelfuse Inc. | 9822 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 20.9V | 1 | 3.3W | 18.8V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 22V | - | DUAL | C BEND | 260 | 40 | - | 2 | R-PDSO-C2 | 18.8V | - | Unidirectional | SINGLE | - | - | - | - | No | - | - | - | - | 30.6V | 30.6V | - | 13.4A | 13.4A | 400W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ170CA Littelfuse Inc. | 15000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 199V | 1 | 6.5W | 170V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | - | Bidirectional | SINGLE | 1 | 5μA | - | - | No | - | 5000W 5kW | 18.2A | - | - | 275V | 170V | 18.2A | - | 5kW | - | 1mA | - | - | - | - | 189V | 5000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA12AG Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | - | 13.3V | - | - | - | -55°C~150°C TJ | Bulk | 2007 | MiniMosorb™ | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | SA*A | - | - | - | - | - | - | - | - | - | - | No | - | 500W | 25.1A | - | 19.9V | - | 12V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD8S20A Littelfuse Inc. | 1000 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SLD8S | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 22.2V | 7000W 7kW | 216A | - | 32.4V | - | 20V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |