- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SMB24AT3G Littelfuse Inc. | 119 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 26.7V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 15.4A | - | 38.9V | - | 24V | - | - | - | - | - | 1 | - | 24V | 675pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE550CA Littelfuse Inc. | 104400 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 522.5V | 1 | - | 495V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 550V | 1.5kW | - | WIRE | 260 | 30 | - | 2 | - | 495V | - | - | SINGLE | 1 | 1μA | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | - | 760V | 760V | 468V | 2A | 2A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 522.5V | - | 577.5V | - | - | - | 5.3mm | - | 9.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLD14-018 Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | 2.099991g | - | 17.2V | - | - | 14V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SLD | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | 8W | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | - | No | 15.6V | 5000W 5kW | - | - | - | 23.2V | - | 219.8A | 600A | 5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE150CA Littelfuse Inc. | 980 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 143V | 1 | - | 128V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 850pF | - | - | 6.5W | - | WIRE | 260 | 30 | - | 2 | - | 128V | - | Bidirectional | - | 1 | 1μA | Single | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 1μA | - | 207V | - | 7.3A | 7.3A | 1.5kW | - | 1mA | - | 1 | - | - | 143V | - | 158V | Yes | - | - | 5.3mm | - | 9.4996mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ16CA Littelfuse Inc. | 12912 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | 92.986436mg | - | 17.8V | 1 | - | 16V | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 16V | 600W | - | - | - | - | - | - | - | 16V | - | Bidirectional | - | 1 | 1μA | - | 600W | - | No | 17.8V | 600W | 23.1A | - | 26V | 26V | 16V | 23.1A | 23.1A | 600W | Bidirectional | 1mA | - | 1 | - | - | 17.8V | - | 19.7V | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMDJ100CA Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 111V | 1 | - | 100V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | Bidirectional | - | 1 | 2μA | - | - | - | No | 111V | 3000W 3kW | 18.5A | - | 162V | 162V | 100V | 18.5A | 18.5A | 3kW | - | 1mA | - | 1 | - | - | 111V | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ58CA Littelfuse Inc. | 2000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 64.4V | 1 | - | 58V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | 5μA | - | - | - | No | 64.4V | 5000W 5kW | 53.5A | - | 93.6V | 93.6V | 58V | 53.5A | - | 5kW | - | 1mA | - | 1 | - | - | 64.4V | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLD36U-017-B Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | 2.099991g | - | - | - | - | 36V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 40V | 5000W 5kW | 87.8A | - | - | 58.1V | - | 87.8A | - | 5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ33CA-HRA Littelfuse Inc. | 50 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 36.7V | 1 | 6.5W | 33V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMDJ-HRA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 3000W 3kW | - | - | 53.3V | 53.3V | - | 56.3A | - | 3kW | - | - | - | 1 | - | - | - | 3000W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA160CA Littelfuse Inc. | 99999 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 178V | 1 | 8W | 160V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | 160V | - | Bidirectional | SINGLE | 1 | 2μA | - | - | ISOLATED | No | - | 15000W 15kW | - | - | - | 258.6V | 160V | 58.4A | 58A | 15kW | - | 5mA | - | - | - | - | 178.7V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA6.0CA-B Littelfuse Inc. | 21 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 7.37V | 1 | 3W | 6V | -55°C~175°C TJ | Bulk | - | SA | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 30 | - | 2 | - | 6V | - | Bidirectional | SINGLE | 1 | 1.2mA | - | - | ISOLATED | No | - | - | - | - | - | 10.3V | - | 49.5A | 49.5A | 500W | - | 10mA | - | 1 | 6V | - | 6.67V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA220A Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 209V | 1 | 3.3W | 185V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 220V | - | DUAL | C BEND | 260 | 40 | - | 2 | - | 185V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | - | - | - | 328V | 328V | - | 1.3A | 1.3A | 400W | - | 1mA | 1 | - | - | - | 209V | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMB150CA Littelfuse Inc. | 150 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 143V | 1 | 5W | 128V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 128V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | - | - | - | - | 207V | 207V | - | 2.9A | 2.9A | 600W | - | 1mA | - | 1 | - | - | 143V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK6-190C Littelfuse Inc. | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | - | - | SILICON | 200V | 1 | - | 190V | -55°C~125°C TJ | Bulk | 2006 | AK6 | e4 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Silver (Ag) | - | - | - | General Purpose | UL RECOGNIZED | 2.5nF | - | 190V | - | DUAL | WIRE | - | - | - | 2 | R-PDIP-W2 | 190V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | - | - | 6000A 6kA 8/20μs | - | - | 290V | - | 6kA | 6kA | 6kW | - | - | - | - | - | 2500pF @ 10kHz | - | 6000W | - | - | - | - | - | 14.5mm | 12.7mm | 8.13mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5KP24CA Littelfuse Inc. | 800 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 26.7V | 1 | - | 24V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 24V | 8W | - | - | - | - | - | - | - | 24V | - | Bidirectional | - | 1 | 2μA | - | 5kW | - | No | 26.7V | 5000W 5kW | 131.1A | - | 38.9V | 38.9V | 24V | 131.1A | 129A | 5kW | Bidirectional | 5mA | - | 1 | - | - | 26.7V | - | 29.5V | - | - | 1 | 9.1mm | - | 9.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPSMD22A Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 26.9V | 1 | - | 22V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMD | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 3kW | DUAL | J BEND | - | - | - | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | No | 24.4V | 3000W 3kW | - | - | - | 35.5V | - | 84.5A | 84.5A | 3kW | - | - | 1 | - | - | - | - | 3000W | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() SZSMF14AT1G Littelfuse Inc. | 8615 |
| Datasheet | 11 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | 1 | 0.385W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | FLAT | 265 | 30 | SMF*A | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 15.6V | 1000W 1kW | 8.6A 8/20μs | - | 23.2V | - | 14V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ45A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 50V | 1 | - | 45V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 45V | - | Unidirectional | - | 1 | 2μA | - | - | - | No | 50V | 3000W 3kW | 41.3A | - | 72.7V | 72.7V | 45V | 41.3A | 41.3A | 3kW | - | 1mA | 1 | - | - | - | 50V | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA6.8A Littelfuse Inc. | 17302 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 6.45V | 1 | - | 5.8V | -65°C~150°C TJ | Tape & Reel (TR) | - | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 68V | 400W | DUAL | C BEND | 260 | 40 | - | 2 | - | 5.8V | - | - | - | - | 1mA | Single | - | - | No | - | - | - | 1mA | 10.5V | 10.5V | - | 39A | 4.5A | 400W | Unidirectional | 10mA | - | - | - | - | 6.45V | - | 7.14V | - | - | - | - | 2.087mm | 4.5mm | 2.79mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() P6KE440CA Littelfuse Inc. | 4000 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 418V | 1 | - | 376V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | 5W | - | - | - | - | - | - | - | 376V | - | Bidirectional | - | 1 | 1μA | - | 600W | - | No | 418V | 600W | 1A | - | 602V | 602V | 376V | 1A | 1A | 600W | Bidirectional | 1mA | - | 1 | - | - | 418V | - | 462V | - | - | 1 | 3.6mm | - | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |