- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ64A Littelfuse Inc. | 855000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 71.1V | 1 | - | 64V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 64V | Unidirectional | - | 1 | 2μA | 3kW | - | No | 71.1V | 3000W 3kW | 29.1A | 103V | 103V | 64V | 29.1A | 29.1A | 3kW | Unidirectional | 1mA | 1 | - | - | 71.1V | - | 78.6V | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5KP100A Littelfuse Inc. | 800 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 110V | 1 | - | 100V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | 8W | - | - | - | - | - | - | 100V | Unidirectional | - | 1 | 10μA | 5kW | - | No | 110V | 5000W 5kW | 31.5A | 162V | 162V | 100V | 31.5A | 30.9A | 5kW | Unidirectional | 5mA | 1 | - | - | 110V | - | 123V | 1 | - | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLD30U-017-B Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | 2.099991g | - | - | - | - | 30V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 5000W 5kW | 105.4A | - | 48.4V | - | 105.4A | - | 5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ180CA Littelfuse Inc. | 161 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | 201V | - | - | 180V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | 400W | 180V | - | - | - | - | - | - | - | 180V | Bidirectional | - | 1 | - | - | - | No | 201V | 400W | 1.4A | 292V | 292V | 180V | 1.4A | 1.4A | 400W | - | - | - | 1 | - | - | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP0502BAHT Littelfuse Inc. | 2500 | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | SILICON | 5.5V | 2 | - | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SP050xBA | e0 | no | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | LOW CAPACITANCE | 8541.10.00.50 | 30pF | - | 5V | - | DUAL | GULL WING | - | - | 3 | R-PDSO-G3 | 5.5V | Bidirectional | - | - | - | - | - | No | - | - | - | - | 8.5V | 5.5V Max | - | - | - | - | - | 2 | - | - | - | - | - | 2 | - | - | 1.1mm | 3.04mm | 1.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMDJ6.0CA Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 6.67V | 1 | - | 6V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | 6.5W | - | - | - | - | - | - | 60V | Bidirectional | - | 1 | 1.6mA | 6.5W | - | No | 6.67V | 3000W 3kW | 291.3A | 10.3V | 10.3V | 6V | 291.3A | 31A | 3kW | - | 10mA | - | 1 | - | 6.67V | - | 7.37V | - | 1 | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() P6SMB530A Littelfuse Inc. | 17920 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 503.5V | 1 | 5W | 451V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | 477V | Unidirectional | SINGLE | - | 1μA | - | - | No | - | - | - | 725V | 725V | - | 800mA | 800mA | 600W | - | 1mA | 1 | - | - | 503.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA100A Littelfuse Inc. | 40 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 111V | 1 | - | 100V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | 8W | - | WIRE | 260 | 40 | 2 | - | 100V | Unidirectional | SINGLE | - | 2μA | 1.5kW | ISOLATED | No | - | 15000W 15kW | - | - | 161.3V | 100V | 93.6A | 93A | 15kW | - | 5mA | - | - | - | 111.7V | - | 122.3V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 30KPA198CA Littelfuse Inc. | 17300 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 221.2V | 1 | 8W | 198V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | 40 | 2 | - | 198V | Bidirectional | SINGLE | 1 | 2μA | - | ISOLATED | No | - | 30000W 30kW | - | 319.8V | 319.8V | - | 94.7A | 94.7A | 30kW | - | 5mA | - | 1 | - | 221.2V | 30000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA12CA Littelfuse Inc. | 594 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 11.4V | 1 | 3.3W | 10.2V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | 400W | 12V | - | DUAL | C BEND | 260 | 40 | 2 | - | 10.2V | Bidirectional | SINGLE | 1 | 5μA | - | - | No | - | - | - | 16.7V | 16.7V | - | 24.6A | 24.6A | 400W | - | 1mA | - | 1 | - | 11.4V | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMF4L22A Littelfuse Inc. | 25 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 24.4V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TPSMF4L | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | FLAT | 260 | 40 | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 400W | 11.3A | 35.5V | - | 22V | - | - | - | - | - | 1 | - | 22V | - | 2000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA27CA Littelfuse Inc. | 1000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 25.7V | 1 | 3.3W | 23.1V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | 400W | 27V | - | DUAL | C BEND | 260 | 40 | 2 | - | 23.1V | Bidirectional | SINGLE | 1 | 5μA | - | - | No | - | - | - | 37.5V | 37.5V | - | 10.9A | 10.9A | 400W | - | 1mA | - | 1 | - | 25.7V | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KPA58CA Littelfuse Inc. | 989000 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 64.4V | 1 | 8W | 58V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | 40 | 2 | - | 58V | Bidirectional | SINGLE | 1 | 2μA | - | ISOLATED | No | - | 15000W 15kW | - | - | 93.8V | 58V | 161A | 160A | 15kW | - | 5mA | - | - | - | 64.8V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA60A Littelfuse Inc. | 54 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 67V | 1 | 8W | 60V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | 40 | 2 | - | 60V | Unidirectional | SINGLE | - | 30μA | - | ISOLATED | No | - | 30000W 30kW | - | 102V | 102V | - | 297.1A | 297.1A | 30kW | - | 5mA | 1 | - | - | 67V | 30000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ22A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 24.4V | 1 | - | 22V | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | 600W | 22V | 600W | - | - | - | - | - | - | 22V | Unidirectional | - | 1 | 1μA | 600W | - | No | 24.4V | 600W | 16.9A | 35.5V | 35.5V | 22V | 16.9A | 16.9A | 600W | Unidirectional | 1mA | 1 | - | - | 24.4V | - | 26.9V | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 30KPA75A Littelfuse Inc. | 383 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 83.8V | 1 | - | 75V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | 40 | 2 | - | 75V | - | SINGLE | - | 2μA | 30kW | ISOLATED | No | - | 30000W 30kW | - | 119.4V | 119.4V | - | 253.8A | 253.8A | 30kW | Unidirectional | 5mA | 1 | - | - | 83.8V | 30000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB91A Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 91V | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | 40 | 2 | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 86.5V | 1000W 1kW | 8A | 125V | - | 77.8V | - | - | - | - | - | 1 | - | 77.8V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ40A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 44.4V | 1 | - | 40V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 40V | Unidirectional | - | 1 | 2μA | - | - | No | 44.4V | 3000W 3kW | 46.5A | 64.5V | 64.5V | 40V | 46.5A | 46.5A | 3kW | - | 1mA | 1 | - | - | 44.4V | - | 49.1V | 1 | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMDJ120CA Littelfuse Inc. | 6000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 133V | 1 | 6.5W | 120V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | 40 | 2 | R-PDSO-J2 | 120V | Bidirectional | SINGLE | 1 | - | - | - | No | - | 3000W 3kW | - | 193V | 193V | - | 15.5A | 15.5A | 3kW | - | - | - | 1 | - | - | 3000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SA15CA Littelfuse Inc. | 1350 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 16.7V | 1 | - | 15V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 500W | 15V | - | - | - | - | - | - | - | 15V | Bidirectional | - | 1 | 3μA | 500W | - | No | 16.7V | 500W | 20.9A | 24.4V | 24.4V | 15V | 20.9A | 20.9A | 500W | Bidirectional | 1mA | - | 1 | - | 16.7V | - | 18.5V | - | 1 | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free |